Industrial Air Conditioners
from Air Innovations LLC
Our specialty HVAC and environmental process control solutions for original equipment manufacturers (OEM) can be found around the world in a wide variety of applications. We ’ve designed OEM custom climate control solutions for scanning equipment for homeland security, desiccant humidity... [See More]
- Application: Industrial
- Type: Central; Precision Cooling
from Hammond Manufacturing Company Inc.
Description. Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are shipped separately and installed... [See More]
- Application: Industrial
- Type: Enclosure
from Vortec
ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec's line of highly reliable, cost effective enclosure coolers. Sleek, modern design... [See More]
- Application: Industrial; Electronics
- Cooling Capacity: 900 to 5000
- Type: Enclosure
- Features: Thermostat
from Air Innovations LLC
Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry, if your rocket requires tight tolerances and the humidity control does not work... [See More]
- Application: Commercial; Industrial; Military
- Type: Central; Precision Cooling
from Hammond Manufacturing Company Inc.
Description. Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards. Maintains enclosure's NEMA 12 rating. IP... [See More]
- Application: Industrial
- Type: Enclosure
from Air Innovations LLC
HEPAir ® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial... [See More]
- Application: Commercial; Industrial; Cleanroom; Hospital / Medical
- Type: Central; Precision Cooling
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Air Innovations LLC
Manage a desk ’s heating, cooling, lighting, and lift functionality with one solution. The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control (heating and cooling airflow), lighting control,... [See More]
- Application: Industrial
- Type: Desk
from Hammond Manufacturing Company Inc.
Description. Narrow design for side mounting on any enclosure surface where hot spot or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards. Maintains NEMA 12 rating. IP 54. UL, cUL and CE. [See More]
- Application: Industrial
- Type: Enclosure
from Air Innovations LLC
Extremely hot and humid conditions in factories, warehouses and outdoor work environments can pose serious threats to industrial equipment operators. Forklift drivers and material movers are required to have the utmost attention while moving cargo to ensure jobsite safety. Employers cannot afford to... [See More]
- Application: Industrial
- Voltage: 12VDC; 48V
- Type: Cabin
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated. without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16720
- Type: Central; Low Temp Air Conditioning
- Voltage: 24VDC; 115VAC; 230VAC; 208V
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated. without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Application: Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16195
- Type: Central; Split; Low Temp Air Conditioning
- Voltage: 24VDC; 115VAC; 230VAC
from Hammond Manufacturing Company Inc.
Description. Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for top mounting where space limitations do not allow side mounting on the enclosure surface. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Excellent security level due to patented condensate management... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards. UL,... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards. UL,... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Narrow design for side mounting on any enclosure surface where hot spot or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards. Complies with. NEMA 3R, 4, 4X rating. IP 56. UL, cUL... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Hammond Manufacturing Company Inc.
Description. Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance distance between warm... [See More]
- Application: Industrial
- Type: Enclosure
from Demandside Energy Solutions
Now you can capture the same AC advantages that very large buildings have. The revolutionary Arctic Gator chilled water conversion system from Demandside Energy Solutions transforms conventional air-to-air AC system into an advanced chilled water system for buildings ranging from 2,500 to 100,000... [See More]
- Application: Commercial; Industrial
- Type: Single Chilled Loop System
from Mobile Air, Inc.
The RT-MAI12LA(440) portable air conditioner by Mobile Air is the perfect solution for cooling factories, warehouses, construction sites, and other large applications. The RT-MAI12LA(440) includes a 41 amp power consumption, a Camlock connection, and return air thermostat with optional remote... [See More]
- Application: Industrial
- Cooling Capacity: 144000
- Type: Portable
- Voltage: 460VAC
from Kooltronic, Inc.
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]
- Application: Industrial
- Cooling Capacity: 1000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of our... [See More]
- Application: Industrial; Military
- Cooling Capacity: 60000
- Type: Portable
- Voltage: 380/400 VAC
from Air Rover, Inc.
The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground support cooling applications in high temperature environments of up to 150oF. Ultra silent generators are... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Trailer Mounted; Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. Units... [See More]
- Application: Industrial
- Cooling Capacity: 10000
- Type: Enclosure
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 1000 to 2000
- Type: Enclosure
- Voltage: 120 VAC
from Pfannenberg
Our DTI 6201 series cooling units utilize a long internal air path to capture heat above the components and provide cool air below. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover:... [See More]
- Application: Industrial
- Voltage: 230VAC; 460VAC; 400 V
- Cooling Capacity: 3000 to 6000
- Frequency: 50Hz; 60Hz
from Reznor
Orifices for natural gas. Centrifugal blower. Burner rack with in shot burners. Direct ignition with 100% lockout. Single-stage combination gas valve. 230/1/60 supply voltage. 230 volt, open/dripproof, direct-drive blower motor with internal overload protection. Tubular aluminized steel heat... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 90000
- Type: Central
- Voltage: 230VAC; 208/1-3, 460/575/3
from Automation24, Inc.
Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides NEMA 4X proptection... [See More]
- Application: Industrial
- Cooling Capacity: 1000
- Type: Enclosure
- Voltage: 115VAC
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Application: Commercial; Industrial; Data Center
- Cooling Capacity: 1000 to 20000
- Type: Enclosure
- Voltage: 230VAC (optional feature); 120 VAC
from Dadanco
With active chilled beam systems the building ’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in... [See More]
- Application: Commercial; Industrial
from Aggreko
Our diverse fleet of commercial 35 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 35 Ton of Air... [See More]
- Application: Commercial; Industrial; Commercial Buildings , Power Stations
- Cooling Capacity: 419976
- Type: Central
- Voltage: 460VAC
from Rittal North America LLC
For installation in the enclosure door or wall. [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 100V ~ 230V
- Type: Enclosure
from Russells Technical Products
Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Direct inject LN2 cooling. Small footprint. Powder coated exterior. 230V or 460V... [See More]
- Application: Industrial; Spot Cooling
- Features: Thermostat
- Type: Enclosure
from DBK USA, Inc.
DBK Thermoelectric CoolersThe DBK Series are air-to-air thermoelectric coolers, employing forced air convection provided by IP 54 axial fans. The DBK standard range provides assemblies from 60 W to 200 W. Custom designs are available by request and DBK will be pleased to service your bespoke... [See More]
- Application: Industrial; Telecommunications
- Cooling Capacity: 341
- Type: Enclosure
- Voltage: 24VDC
from Mobile Air, Inc.
The RT-MAI20TR portable air conditioner by Mobile Air is ideal for large applications such as construction sites, factories, warehouses, and office buildings. The RT-MAI20TR includes a Camlock connection, fused disconnect switch, and an operating range from 45-105 degrees fahrenheit. Mobile Air has... [See More]
- Application: Commercial; Industrial
- Cooling Capacity: 240000
- Type: Portable
- Voltage: 230VAC
from Kooltronic, Inc.
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]
- Application: Industrial
- Cooling Capacity: 2000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a... [See More]
- Application: Industrial; Military
- Cooling Capacity: 72000
- Type: Portable
- Voltage: 208 VAC
from Air Rover, Inc.
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. [See More]
- Application: Industrial
- Cooling Capacity: 14000
- Type: Enclosure
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 2000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTI 6201C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted... [See More]
- Application: Industrial
- Voltage: 230VAC; 460VAC; 400 V
- Cooling Capacity: 3000 to 6000
- Frequency: 50Hz; 60Hz
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Ralston Metal Products Limited
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust,... [See More]
- Application: Commercial; Industrial; Data Center
- Cooling Capacity: 3000 to 6000
- Type: Enclosure
- Voltage: 230VAC (optional feature); 120 VAC
from Aggreko
Our diverse fleet of commercial 60 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 60 Ton of Air... [See More]
- Application: Commercial; Industrial; Commercial Buildings , Power Stations
- Cooling Capacity: 719959
- Type: Central
- Voltage: 460VAC
from Rittal North America LLC
Article number: SK 7109.035. Product description. Including cable attachment for connection cable and label holder. Color. RAL 7035. Technical specifications. Three-digit, 7-segment display. Option of switching between °C/ °F. With 1800 mm long NTC sensor. Two relay outputs as change-over... [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 100V ~ 230V
- Type: Enclosure
from Russells Technical Products
Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Single stage or cascade mechanical... [See More]
- Application: Industrial; Spot Cooling
- Voltage: 230VAC; 380/400 VAC; 460VAC; 208 VAC
- Type: Enclosure
- Features: Thermostat
from Mobile Air, Inc.
The RT-MAI30TR portable air conditioner by Mobile Air is ideal for large construction sites, as well as factories, warehouses and office buildings. It has a fused disconnect switch, a camlock power connection, and uses 150 amps. Mobile Air can deliver this portable air conditioner for your emergency... [See More]
- Application: Commercial; Industrial
- Voltage: 230VAC
- Type: Portable
- Phase: Three
from Kooltronic, Inc.
Kooltronic Access Series Air Conditioners are an air-cooled electrical enclosure cooling solution featuring a slim-depth and compact footprint. With a cooling capacity of up to 3,000 BTU/H, these closed-loop air conditioners are engineered to improve operating efficiency and increase longevity for... [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
Product Description. • Ozone-friendly R407C refrigerant. • Hot-gas bypass. • 2,200 CFM. • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16 ” Supply and Return Air Ducts. • Formed aluminum... [See More]
- Application: Industrial; Military
- Cooling Capacity: 72000
- Type: Portable
- Voltage: 208 VAC
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 160,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Application: Industrial
- Cooling Capacity: 1500
- Type: Enclosure
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 10000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTI 6801 cooling units offer the greatest cooling capacity of our DTI Series Recessed Cooling Units. These cooling units also utilize a long internal air path to capture heat above the components and provide cool air below. These units are Ideal for mounting on a cabinet door and are partially... [See More]
- Application: Industrial
- Voltage: 460VAC; 400 V
- Cooling Capacity: 13000 to 16000
- Frequency: 50Hz; 60Hz
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-friendly... [See More]
- Application: Commercial; Industrial
- Cooling Capacity: 190000
- Type: Central
- Voltage: 208-575
from Aggreko
10 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features. 10 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable required. [See More]
- Application: Industrial; Movie Sets, Business Conferences
- Cooling Capacity: 119993
- Type: Central
- Voltage: 460VAC
from Rittal North America LLC
Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version with fan. Continuous thermal output 235... [See More]
- Application: Industrial
- Voltage: 230VAC; 230V
- Type: Enclosure
from Mobile Air, Inc.
Mobile Air's RT-MAI40TR portable air conditioner gives you the cooling capacity for air conditioning large construction sites, factories, and even warehouses. It includes Camlock electrical connections, two 20-inch diameter cold air supply ducts, and two 20-inch diameter return air ducts. Mobile Air... [See More]
- Application: Industrial
- Voltage: 460VAC
- Type: Portable
- Phase: Three
from Kooltronic, Inc.
Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to 12,000 BTU/H), in... [See More]
- Application: Industrial
- Cooling Capacity: 6000
- Type: Enclosure
- Voltage: 115VAC; 115
from HDT Global
The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C... [See More]
- Application: Industrial; Military
- Cooling Capacity: 96000
- Type: Portable
- Voltage: 208 VAC
from Air Rover, Inc.
Portable air conditioner, 115VAC, 1 phase, 60Hz, 14,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Application: Industrial
- Cooling Capacity: 200
- Type: Enclosure
- Voltage: 24VDC; 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 10000
- Type: Enclosure
- Voltage: 480 VAC
from Pfannenberg
Our DTS 3145 (NEMA Type 12) cooling units are an ideal solution for a wide variety of applications. These units are particularly suited for compact enclosures that operate indoors. Available options include a low ambient package and enclosure heater. Housing: galvanized sheet steel. Cover:... [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
- Cooling Capacity: 5000 to 7000
- Frequency: 50Hz; 60Hz
from Reznor
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media. Thermally protected water pump. Electrical motor-protection float switch with stainless steel arm. Float valve and bleed line. 115 volt supply voltage. Terminal block wiring. Overflow and drain... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Aggreko
1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 11999
- Type: Portable
- Voltage: 115VAC
from Rittal North America LLC
Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version without fan. Continuous thermal output 10... [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 110V ~ 240V
- Type: Enclosure
from Mobile Air, Inc.
The RT-MAI50TR portable air conditioner is ideal for large construction sites, as well as factories, warehouses and office buildings. It includes Camlock power connections, 175 amps, and a fused disconnect switch. This trailer-mounted air conditioner / dehumidifier will dry out large spaces quickly. [See More]
- Application: Commercial; Industrial
- Voltage: 460VAC
- Type: Portable
- Phase: Three
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 1160
- Type: Enclosure
- Voltage: 115VAC; 115
from HDT Global
Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125 °F. Energy-efficient,... [See More]
- Application: Industrial; Military
- Cooling Capacity: 60000
- Type: Portable
- Voltage: 208 VAC
from Air Rover, Inc.
Portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Application: Industrial
- Cooling Capacity: 2500
- Type: Enclosure
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 20000
- Type: Enclosure
- Voltage: 230VAC
from Pfannenberg
Our DTS 3165 (NEMA Type 3R/4) cooling units are an ideal solution for a wide variety of applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing: galvanized sheet steel. [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
- Cooling Capacity: 5000 to 7000
- Frequency: 50Hz; 60Hz
from Reznor
Reznor ® model REDB packaged cooling/dehumidification makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). The Reznor Reheat Pump system, allows for independent control of dehumidification , even at extremely mild outdoor ambients. Model... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 248000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Aggreko
2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 23999
- Type: Portable
- Voltage: 220 VAC
from Rittal North America LLC
To prevent hot spots inside the enclosure and facilitate the ventilation of active enclosure climate control components. [See More]
- Application: Industrial
- Type: Enclosure
from Mobile Air, Inc.
Great for large construction sites, warehouses, and factories, the RT-MAI80TR by Mobile Air will fit can handle any cooling need. The RT-MAI80TR has 80-tons nominal cooling, a Camlock electrical connection, and a variable speed drive evaporator fan. Mobile Air can cool your large space with a... [See More]
- Application: Industrial
- Voltage: 460VAC
- Type: Portable
- Phase: Three
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 115VAC; 115
from HDT Global
The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for on-the-spot air delivery. [See More]
- Application: Industrial
- Voltage: 230VAC; 460VAC; 208 VAC
- Type: Portable
- Frequency: 60Hz
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
ThermoTEC ™. 3200 BTU/HR Cooling. Supplemental Heating Capability Available. NEMA 4X (Indoor/Outdoor) Applications. Vertical or Horizontal (Top) Mounting. 220 VAC Power. 23-1/2 " H x 19-1/2 " W Mounting Flange. Made in USA [See More]
- Application: Industrial
- Cooling Capacity: 3200
- Type: Enclosure
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 1000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTS 3185 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing:... [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
- Cooling Capacity: 5000 to 7000
- Frequency: 50Hz; 60Hz
from Reznor
ETL certification. Minimum 81% thermal efficiency. Maximum 100 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. Multi-try direct ignition with 100% lockout. High temperature limit control. Vibration/noise... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Aggreko
3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 35998
- Type: Portable
- Voltage: 220 VAC
from Rittal North America LLC
These highly efficient Inline units can create a cold curtain down a row rather than simply moving air into an aisle.Available in two versions: Flush, a configuration where the unit ’s face matches that of the adjacent enclosures and air flows into the racks, and Protruding where the unit is... [See More]
- Application: Industrial
- Cooling Capacity: 102354
- Type: Enclosure
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 480
from HDT Global
Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible from the front... [See More]
- Application: Industrial; Military
- Features: Condensate Evaporator
- Type: Portable
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 36,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Application: Industrial
- Cooling Capacity: 400
- Type: Enclosure
- Voltage: 24VDC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 2000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251 [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 900 to 1300
- Type: Enclosure
- Voltage: 115VAC
from Reznor
ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Aggreko
5 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in 460V/3ph/60Hz. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 59997
- Type: Portable
- Voltage: 460VAC (optional feature); 220 VAC
from Rittal North America LLC
Bayed climate control designed for siting within a bayed enclosure suite. The hot air is extracted at the rear of the unit, cooled and then expelled forwards to the cold aisle. [See More]
- Application: Industrial
- Cooling Capacity: 102354
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
Advantages: Environments don ’t get any harsher than this. Nordic Air ’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S... [See More]
- Application: Industrial; Military
- Cooling Capacity: 60000
- Type: Portable
- Features: Condensate Evaporator
from Air Rover, Inc.
Portable air conditioner, 208~230 VAC, 3-phase, 60Hz, 36,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Application: Industrial
- Cooling Capacity: 400
- Type: Enclosure
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3031 SS (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 900 to 1300
- Type: Enclosure
- Voltage: 115VAC
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Rittal North America LLC
Bayed climate control designed for siting within a bayed enclosure suite. The hot air is extracted at the rear of the unit, cooled and then expelled forwards to the cold aisle. [See More]
- Application: Industrial
- Cooling Capacity: 102354
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 7000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
Advantages: Environments don ’t get any harsher than this. Nordic Air ’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. This ECU is designed for quick, easy transport and hook-up. Designed for the U.S Military around the... [See More]
- Application: Industrial; Military
- Cooling Capacity: 9000
- Type: Portable
- Features: Condensate Evaporator
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and... [See More]
- Application: Industrial
- Cooling Capacity: 400
- Type: Enclosure
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 4000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTS 3041 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251. FEATURES. [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 2000 to 3000
- Type: Enclosure
- Voltage: 115VAC
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Rittal North America LLC
Bayed climate control designed for siting within a bayed enclosure suite. The hot air is extracted at the rear of the unit, cooled and then expelled forwards to the cold aisle. [See More]
- Application: Industrial
- Cooling Capacity: 102354
- Type: Enclosure
- Voltage: 230VAC; 200V ~ 240V
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 9000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
Advantages: The capacity of the CC1 is a nominal 12,000 BTU.This value varies depending on the condenser and the refrigerant type selected for the application. The cabinet dimensions are 39.6 ” high x 13.5 ” wide x 12 ” deep.Weight 56. The CC1 is available in (2) configurations:... [See More]
- Application: Industrial; Military; Data Center; Telecommunications
- Cooling Capacity: 12000
- Type: Enclosure; Precision Cooling
- Features: Condensate Evaporator
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. [See More]
- Application: Industrial
- Cooling Capacity: 5000
- Type: Enclosure
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless Steel... [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 2000 to 3000
- Type: Enclosure
- Voltage: 115VAC
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 207000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Rittal North America LLC
Closed loop in row direct expansion cooling unit efficiently maintains proper server inlet temperatures contained entirely within the rack system. [See More]
- Application: Industrial
- Cooling Capacity: 68236
- Type: Enclosure
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 14000
- Type: Enclosure
- Voltage: 230VAC; 230
from HDT Global
The HDT Nordic Thor Series offers the industry ’s most advanced series of flightline air conditioners, providing customers with the unprecedented capability to maintain aircraft in extreme environmental conditions. The self- contained HDT Nordic Thor 200 model provides air flow and cooling... [See More]
- Application: Industrial; Military; Transportation; Flightline/Aircraft
- Voltage: 480 VAC
- Type: Portable
- Frequency: 60Hz
from Air Rover, Inc.
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of configurations for both indoor and outdoor use. [See More]
- Application: Industrial
- Cooling Capacity: 6000
- Type: Enclosure
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 480 VAC
from Pfannenberg
Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 3000 to 4000
- Frequency: 60Hz
from Rittal North America LLC
Revolutionary energy efficiency through innovative hybrid technology. Average 75% energy saved due to speed-regulated components and heat pipe technology. Unique multi-voltage capability for worldwide use. Intuitive operation via touch display. [See More]
- Application: Industrial
- Cooling Capacity: 2593 to 4435
- Type: Enclosure
- Voltage: 115VAC; 230VAC; 110V ~ 240V
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 18000
- Type: Enclosure
- Voltage: 480
from Air Rover, Inc.
Portable air conditioner, 208~230 or 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Application: Industrial
- Cooling Capacity: 800
- Type: Enclosure
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Application: Industrial
- Cooling Capacity: 6000
- Type: Enclosure
- Voltage: 115VAC; 120 VAC
from Pfannenberg
Our DTS 3161 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 3000 to 4000
- Frequency: 60Hz
from Rittal North America LLC
Through the use of the Blue e+ technology, the bundle is ideally suited to the requirements for energy-efficient cooling of IT racks. In combination with the IoT interfaces, it supports communication to various systems as well as monitoring and energy management. [See More]
- Application: Industrial
- Voltage: 115VAC; 230VAC; 110V ~ 240V
- Type: Enclosure
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 26000
- Type: Enclosure
- Voltage: 480
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 3000 to 5000
- Frequency: 60Hz
from Rittal North America LLC
The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W. [See More]
- Application: Industrial
- Cooling Capacity: 273
- Type: Enclosure
- Voltage: 115VAC; 230VAC; 100V ~ 240V
from Kooltronic, Inc.
The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In addition to... [See More]
- Application: Industrial
- Cooling Capacity: 26000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3181 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: Housing: stainless steel 304. [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 3000 to 4000
- Frequency: 60Hz
from Rittal North America LLC
Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. [See More]
- Application: Industrial
- Cooling Capacity: 2900 to 4094
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 115VAC; 115
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3 phase, 60Hz, 120,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3241 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 7000 to 8500
- Frequency: 60Hz
from Rittal North America LLC
Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. [See More]
- Application: Industrial
- Cooling Capacity: 1604 to 2695
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 3000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, R-134a. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3245 (NEMA Type 12) indoor cooling units are one of our most popular and versatile cooling units, newly redesigned with our efficient micro channel condenser. Cutout footprint is compatible with our older 12,000 Btu/h cooling units, allowing for easy upgrade or replacement. Housing:... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 10000 to 13000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. [See More]
- Application: Industrial
- Cooling Capacity: 1433 to 2115
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, 24,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3261 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 7000 to 8500
- Frequency: 60Hz
from Rittal North America LLC
Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. [See More]
- Application: Industrial
- Cooling Capacity: 7506 to 11259
- Type: Enclosure
- Voltage: 380/400 VAC; 400V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 7000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless steel 304. [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 7000 to 8500
- Frequency: 60Hz
from Rittal North America LLC
Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection category NEMA 4X. [See More]
- Application: Industrial
- Cooling Capacity: 1126 to 2252
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 9000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 36,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3285 (NEMA Type 4/4x) stainless steel cooling units are one of our most popular and versatile cooling units, newly redesigned with our efficient micro channel condenser. Cutout footprint is compatible with our older 12,000 Btu/h cooling units, allowing for easy upgrade or replacement. [See More]
- Application: Industrial
- Voltage: 115VAC
- Cooling Capacity: 10000 to 13000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]
- Application: Industrial
- Cooling Capacity: 921 to 1876
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 14000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3441 (NEMA Type 12) indoor cooling units have the highest power to cooling ratio available on the market. These units are ideal for high heat loads, especially high horsepower drive enclosures. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for... [See More]
- Application: Industrial
- Voltage: 230VAC
- Cooling Capacity: 15000 to 20000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]
- Application: Industrial
- Cooling Capacity: 3071 to 4299
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 18000
- Type: Enclosure
- Voltage: 480
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 60,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3481 (NEMA Type 4/4x) stainless steel cooling units have the highest power to cooling ratio available on the market. These units, designed for wash-down applications, are ideal for high heat loads, especially high horsepower drive enclosures. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Application: Industrial
- Voltage: 230VAC
- Cooling Capacity: 15000 to 20000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Energy-efficient Blue e wall-mounted cooling units in output categories 500 W to 2,500 W with e-Comfort controller, RiNano coating on the condenser and electrical condensate evaporation integrated as standard (from 1000 W), protection class UL Type 3R/4, 12. [See More]
- Application: Industrial
- Cooling Capacity: 6141 to 9246
- Type: Enclosure
- Voltage: 230VAC; 230V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 18000
- Type: Enclosure
- Voltage: 230VAC; 230
from Air Rover, Inc.
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner. The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3641 (NEMA Type 12) indoor cooling units have the largest capacity at almost 2 Tons. These units are ideally suited for high temperature, high ambient environments. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. [See More]
- Application: Industrial
- Voltage: 230VAC
- Cooling Capacity: 20000 to 24000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Useful cooling output 1,500 W. The air conditioner can be mounted on the enclosure in three installation positions (external, partial internal and internal mounting). [See More]
- Application: Industrial
- Cooling Capacity: 3855 to 5118
- Type: Enclosure
- Voltage: 115VAC; 230VAC; 110V ~ 240V
from Kooltronic, Inc.
The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard features. [See More]
- Application: Industrial
- Cooling Capacity: 26000
- Type: Enclosure
- Voltage: 480
from Air Rover, Inc.
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner. The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Pfannenberg
Our DTS 3661 (NEMA Type 3R/4) outdoor cooling units have the largest capacity at almost 2 Tons. These units are ideally suited for high temperature, high ambient environments. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. [See More]
- Application: Industrial
- Voltage: 230VAC
- Cooling Capacity: 20000 to 24000
- Frequency: 50Hz; 60Hz
from Rittal North America LLC
Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out... [See More]
- Application: Industrial
- Cooling Capacity: 4094 to 5459
- Type: Enclosure
- Voltage: 115VAC; 230VAC; 110V ~ 240V