Spot Cooling Air Conditioners
from Air Innovations LLC
Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the... [See More]
- Application: Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16720
- Type: Central; Low Temp Air Conditioning
- Voltage: 115VAC; 230VAC; 208V
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Cooling Capacity: 1000 to 16720
- Type: Central; Low Temp Air Conditioning
- Voltage: 24VDC; 115VAC; 230VAC; 208V
from Russells Technical Products
Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Direct inject LN2 cooling. Small footprint. Powder coated exterior. 230V or 460V... [See More]
- Application: Industrial; Spot Cooling
- Features: Thermostat
- Type: Enclosure
from Reznor
Orifices for natural gas. Centrifugal blower. Burner rack with in shot burners. Direct ignition with 100% lockout. Single-stage combination gas valve. 230/1/60 supply voltage. 230 volt, open/dripproof, direct-drive blower motor with internal overload protection. Tubular aluminized steel heat... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 90000
- Type: Central
- Voltage: 230VAC; 208/1-3, 460/575/3
from Aggreko
1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 11999
- Type: Portable
- Voltage: 115VAC
from Pfannenberg
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251 [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 900 to 1300
- Type: Enclosure
- Voltage: 115VAC
from Russells Technical Products
Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Single stage or cascade mechanical... [See More]
- Application: Industrial; Spot Cooling
- Voltage: 230VAC; 380/400 VAC; 460VAC; 208 VAC
- Type: Enclosure
- Features: Thermostat
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Aggreko
2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 23999
- Type: Portable
- Voltage: 220 VAC
from Pfannenberg
Our DTS 3031 SS (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 900 to 1300
- Type: Enclosure
- Voltage: 115VAC
from Reznor
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media. Thermally protected water pump. Electrical motor-protection float switch with stainless steel arm. Float valve and bleed line. 115 volt supply voltage. Terminal block wiring. Overflow and drain... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Aggreko
3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 35998
- Type: Portable
- Voltage: 220 VAC
from Pfannenberg
Our DTS 3041 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251. FEATURES. [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 2000 to 3000
- Type: Enclosure
- Voltage: 115VAC
from Reznor
Reznor ® model REDB packaged cooling/dehumidification makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). The Reznor Reheat Pump system, allows for independent control of dehumidification , even at extremely mild outdoor ambients. Model... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 248000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Aggreko
5 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in 460V/3ph/60Hz. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 59997
- Type: Portable
- Voltage: 460VAC (optional feature); 220 VAC
from Pfannenberg
Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless Steel... [See More]
- Application: Industrial; Spot Cooling
- Cooling Capacity: 2000 to 3000
- Type: Enclosure
- Voltage: 115VAC
from Reznor
ETL certification. Minimum 81% thermal efficiency. Maximum 100 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. Multi-try direct ignition with 100% lockout. High temperature limit control. Vibration/noise... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Reznor
ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 207000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575