Residential Air Conditioners

29 Results
Ducted Split Wine Cellar Cooling Units
from Air Innovations LLC

Wine Guardian ’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system... [See More]

  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 1000 to 16195
  • Type: Split; Low Temp Air Conditioning
  • Voltage: 115VAC; 230VAC
Ducted Wine Cellar Cooling System, Wine Guardian
from Air Innovations LLC

Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the... [See More]

  • Application: Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 1000 to 16720
  • Type: Central; Low Temp Air Conditioning
  • Voltage: 115VAC; 230VAC; 208V
Ductless Split Wine Cellar Cooling Unit, Wine Guardian
from Air Innovations LLC

The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It ’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility of a split system. If you are the owner of a small wine cellar but... [See More]

  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 250 to 2870
  • Type: Ductless / Split; Low Temp Air Conditioning
  • Voltage: 115VAC; 230VAC
Pro Ducted Cooling Systems
from Air Innovations LLC

Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]

  • Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 1000 to 16720
  • Type: Central; Low Temp Air Conditioning
  • Voltage: 24VDC; 115VAC; 230VAC; 208V
Pro Ducted Split Systems
from Air Innovations LLC

Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]

  • Application: Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 1000 to 16195
  • Type: Central; Split; Low Temp Air Conditioning
  • Voltage: 24VDC; 115VAC; 230VAC
TTW Wine Cellar Cooling Unit
from Air Innovations LLC

Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]

  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 820 to 2100
  • Type: Enclosure; Low Temp Air Conditioning
  • Voltage: 115VAC
Wine Wall Cooling System, Wine Guardian
from Air Innovations LLC

Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction. [See More]

  • Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
  • Cooling Capacity: 400 to 4400
  • Type: Ductless / Split; Low Temp Air Conditioning
  • Voltage: 115VAC; 230VAC
CSM Series: 14 SEER Cooling Only Air Conditioners -- CSM36C2P13
from Klimaire Products, Inc.

CSM36C2P13. With Klimaire 13 SEER high efficiency a/c the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor a/c units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family... [See More]

  • Application: Residential; Commercial
  • Voltage: 24VDC
  • Type: Central
ECO-i VRF Systems - Indoor Units -- S-07MD1U6
from Panasonic HVAC

Panasonic's semi-concealed ceiling units are flexible and space-saving. A perfect conditioning solution for small spaces. Barely visible, the unit blends with any interior design. Powerful enough to cool and comfort those inside. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 7500
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
Residential Air Conditioners
from Trane Company

One of the industry ’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER. Communicating capability. Dual Climatuff ®... [See More]

  • Application: Residential
  • Cooling Capacity: 18000 to 60000
  • Type: Central
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-07MM1U6
from Panasonic HVAC

Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 7,500 BTU, has a low profile, low static, and features a condensate pump. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 7500
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-07MP1U6
from Panasonic HVAC

The compact floor mounted FR range of units, at nine inches deep are the ideal solution for providing perimeter air conditioning. The standard wired controller can be incorporated into the body of the unit. Easy to install and the front panel opens fully for easy maintenance. The removable air... [See More]

  • Application: Residential; Commercial
  • Voltage: 230VAC
  • Type: Packaged Terminal (PTAC)
  • Frequency: 60Hz
ECO-i VRF Systems - Indoor Units -- S-07MR1U6
from Panasonic HVAC

FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 7500
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-09MM1U6
from Panasonic HVAC

Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 9,600 BTU, has a low profile, low static, and features a condensate pump. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 9600
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-12MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 12,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 12000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-12MT1U6
from Panasonic HVAC

Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 12000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-12MY1U6
from Panasonic HVAC

Panasonic's 4 Way Air Handler offers the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and design technology, the SANYO 4 Way Air Handler, automatically adjusts its performance to meet the changing needs of the space while... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 12000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-15MR1U6
from Panasonic HVAC

FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]

  • Application: Residential; Commercial
  • Voltage: 230VAC
  • Type: Packaged Terminal (PTAC)
  • Frequency: 60Hz
ECO-i VRF Systems - Indoor Units -- S-18MK1U6
from Panasonic HVAC

Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 12000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-24MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 25,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 25000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-24MK1U6
from Panasonic HVAC

Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 25000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-24MT1U6
from Panasonic HVAC

Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 25000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-36MU1U6
from Panasonic HVAC

Panasonic's 4-Way semi-concealed ceiling units are flexible, efficient, and space-saving. Two sides can be adjusted simply to accommodate corner air-flow. Fully customizable. Fully fitted for any commercial or large space application [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 36000
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
ECO-i VRF Systems - Indoor Units -- S-54MF1U6
from Panasonic HVAC

Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 54,600 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 54600
  • Type: Packaged Terminal (PTAC)
  • Voltage: 230VAC
Multi Split System - Air Conditioner -- CS-KS18NB4UW
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 17500
  • Type: Ceiling
  • Voltage: 230VAC
Multi Split System - Air Conditioner -- CS-MKS12NB4U
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 11900
  • Type: Ceiling
  • Voltage: 230VAC
Multi Split System - Air Conditioner -- CS-MKS12NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 11900
  • Type: Wall or Window Mount
  • Voltage: 230VAC
Multi Split System - Air Conditioner -- CS-MKS18NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 17500
  • Type: Wall or Window Mount
  • Voltage: 230VAC
Multi Split System - Air Conditioner -- CS-MKS24NKU
from Panasonic HVAC

Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]

  • Application: Residential; Commercial
  • Cooling Capacity: 24200
  • Type: Wall or Window Mount
  • Voltage: 230VAC