Trailer Mounted Air Conditioners

2 Results
Nordic™ Environmental Control Unit -- Thor® 200
from HDT Global

The HDT Nordic Thor Series offers the industry ’s most advanced series of flightline air conditioners, providing customers with the unprecedented capability to maintain aircraft in extreme environmental conditions. The self- contained HDT Nordic Thor 200 model provides air flow and cooling... [See More]

  • Features: Condensate Evaporator; Trailer Mounted; Weather Resistant
  • Application: Industrial; Military; Transportation; Flightline/Aircraft
  • Type: Portable
  • Voltage: 480 VAC
Flight Line Ground Support Systems -- FL60BA25
from Air Rover, Inc.

The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground support cooling applications in high temperature environments of up to 150oF. Ultra silent generators are... [See More]

  • Features: Trailer Mounted; Weather Resistant
  • Application: Commercial; Industrial; Military; Telecommunications; Transportation
  • Type: Portable