Precision Cooling Air Conditioners

8 Results
Custom Clean Room Air Conditioner -- AdvancAir®
from Air Innovations LLC

AdvancAir ® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a... [See More]

  • Type: Central;  Precision Cooling
  • Application: Cleanroom
Custom Environmental Control Systems
from Air Innovations LLC

When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental control unit within their unique environments, this often poses a problem. [See More]

  • Type: Central;  Precision Cooling
  • Application: Hospital / Medical
Custom Humidity Control Solutions
from Air Innovations LLC

Humidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. In the aerospace industry, if your rocket requires tight tolerances and the humidity control does not work... [See More]

  • Type: Central;  Precision Cooling
  • Application: Commercial; Industrial; Military
Eaton CyberRow Cooling Systems
from Eaton | Power Quality

Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]

  • Type: Enclosure;  Precision Cooling
  • Cooling Capacity: 51177 to 262709
  • Application: Commercial; Data Center; Telecommunications
  • Voltage: 230VAC
CeilAir® Ceiling Mounted Air Conditioner
from Stulz Air Technology Systems, Inc.

CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are carved out... [See More]

  • Type: Central;  Precision Cooling
  • Cooling Capacity: 12000 to 120000
  • Application: Commercial; Data Center; Spot Cooling (optional feature); Telecommunications; Switching Rooms
  • Voltage: 460VAC (optional feature); 208, 277 Volts
Nordic™ Environmental Control Unit -- Cabinet Cooler
from HDT Global

Advantages: The capacity of the CC1 is a nominal 12,000 BTU.This value varies depending on the condenser and the refrigerant type selected for the application. The cabinet dimensions are 39.6 ” high x 13.5 ” wide x 12 ” deep.Weight 56. The CC1 is available in (2) configurations:... [See More]

  • Type: Enclosure;  Precision Cooling
  • Cooling Capacity: 12000
  • Application: Industrial; Military; Data Center; Telecommunications
  • Features: Condensate Evaporator
Compact CWE High-Capacity Chilled Water Computer Room Air Handler
from Stulz Air Technology Systems, Inc.

Compact-CWE systems are available in eight incremental sizes ranging from 16 to 78 tons of cooling capacity in five space-saving cabinet foot prints. Designed for 100% front service access, Compact CWE units can easily be tucked into a corner, between cabinetry or side-by-side. Compact CWE units are... [See More]

  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 102354 to 955305
  • Application: Commercial; Data Center; Telecommunications; Co-location Centers
  • Voltage: 460VAC (optional feature); 208, 575 Volts
CyberONE Floor Mounted Air Conditioner
from Stulz Air Technology Systems, Inc.

The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS CyberAiR... [See More]

  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 24000 to 120000
  • Application: Commercial; Data Center; Telecommunications; Co-location Centers
  • Voltage: 460VAC (optional feature); 208, 277 Volts