Telecommunications Air Conditioners
from HDT Global
Advantages: The capacity of the CC1 is a nominal 12,000 BTU.This value varies depending on the condenser and the refrigerant type selected for the application. The cabinet dimensions are 39.6 ” high x 13.5 ” wide x 12 ” deep.Weight 56. The CC1 is available in (2) configurations:... [See More]
- Application: Industrial; Military; Data Center; Telecommunications
- Cooling Capacity: 12000
- Type: Enclosure; Precision Cooling
- Features: Condensate Evaporator
from Aggreko
1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 11999
- Type: Portable
- Voltage: 115VAC
from Reznor
Orifices for natural gas. Centrifugal blower. Burner rack with in shot burners. Direct ignition with 100% lockout. Single-stage combination gas valve. 230/1/60 supply voltage. 230 volt, open/dripproof, direct-drive blower motor with internal overload protection. Tubular aluminized steel heat... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 90000
- Type: Central
- Voltage: 230VAC; 208/1-3, 460/575/3
from DBK USA, Inc.
DBK Thermoelectric CoolersThe DBK Series are air-to-air thermoelectric coolers, employing forced air convection provided by IP 54 axial fans. The DBK standard range provides assemblies from 60 W to 200 W. Custom designs are available by request and DBK will be pleased to service your bespoke... [See More]
- Application: Industrial; Telecommunications
- Cooling Capacity: 341
- Type: Enclosure
- Voltage: 24VDC
from Huawei Technologies Co., Ltd.
NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature Co-efficient (PTC)... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 68236 to 119413
- Type: Enclosure
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 Hz
from Stulz Air Technology Systems, Inc.
CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are carved out... [See More]
- Application: Commercial; Data Center; Spot Cooling (optional feature); Telecommunications; Switching Rooms
- Cooling Capacity: 12000 to 120000
- Type: Central; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 277 Volts
from Eaton | Power Quality
Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]
- Application: Commercial; Data Center; Telecommunications
- Cooling Capacity: 51177 to 262709
- Type: Enclosure; Precision Cooling
- Voltage: 230VAC
from Air Rover, Inc.
The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground support cooling applications in high temperature environments of up to 150oF. Ultra silent generators are... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Trailer Mounted; Weather Resistant
- Type: Portable
from Aggreko
2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 23999
- Type: Portable
- Voltage: 220 VAC
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Huawei Technologies Co., Ltd.
These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling solution for medium- and... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 102354
- Type: Enclosure
- Voltage: 230VAC; 208V to 240V/1 Ph/50 Hz, 208V to 240V
from Stulz Air Technology Systems, Inc.
Compact-CWE systems are available in eight incremental sizes ranging from 16 to 78 tons of cooling capacity in five space-saving cabinet foot prints. Designed for 100% front service access, Compact CWE units can easily be tucked into a corner, between cabinetry or side-by-side. Compact CWE units are... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 102354 to 955305
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 575 Volts
from Air Rover, Inc.
Portable air conditioner, 208~230 VAC, 3-phase, 60 Hz, 160,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Aggreko
3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 35998
- Type: Portable
- Voltage: 220 VAC
from Reznor
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media. Thermally protected water pump. Electrical motor-protection float switch with stainless steel arm. Float valve and bleed line. 115 volt supply voltage. Terminal block wiring. Overflow and drain... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 190000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Huawei Technologies Co., Ltd.
NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]
- Application: Data Center; Telecommunications
- Cooling Capacity: 211532 to 863187
- Type: Enclosure
- Voltage: 380/400 VAC; 380V to 415V/3 Ph/50 Hz, 380V to 415V/3 Ph/60 Hz, 440V to 480V/3 Ph/60 H
from Stulz Air Technology Systems, Inc.
The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS CyberAiR... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 24000 to 120000
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 277 Volts
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 160,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Aggreko
5 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in 460V/3ph/60Hz. [See More]
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Cooling Capacity: 59997
- Type: Portable
- Voltage: 460VAC (optional feature); 220 VAC
from Reznor
Reznor ® model REDB packaged cooling/dehumidification makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). The Reznor Reheat Pump system, allows for independent control of dehumidification , even at extremely mild outdoor ambients. Model... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 248000
- Type: Central
- Voltage: 230VAC; 208, 460, 575
from Stulz Air Technology Systems, Inc.
STULZ CyberRow ® is an advanced precision A/C unit, which is tailormade for the targeted cooling of racks. Fluctuating server rack loads, space restrictions, lack of a raised floor, existing server technology - these are some of the modern day challenges that the STULZ CyberRow has been... [See More]
- Application: Commercial; Data Center; Telecommunications
- Phase: Single (optional feature); Three (optional feature)
- Type: Ductless / Split; Precision Cooling
- Features: Thermostat
from Air Rover, Inc.
Portable air conditioner, 115VAC, 1 phase, 60Hz, 14,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Reznor
ETL certification. Minimum 81% thermal efficiency. Maximum 100 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. Multi-try direct ignition with 100% lockout. High temperature limit control. Vibration/noise... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Stulz Air Technology Systems, Inc.
CyberTWO (VFS) systems are designed to provide precision temperature and humidity control 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make SATS products the most flexible precision air conditioning line available in the industry. CyberTWO (VFS) systems require only... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 72000 to 600000
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 208, 575 Volts
from Air Rover, Inc.
Portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Reznor
ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Stulz Air Technology Systems, Inc.
FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan. [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 12000 to 60000
- Type: Ductless / Split; Precision Cooling
- Features: Thermostat
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Stulz Air Technology Systems, Inc.
ModulAiR modular vertical, floor mounted A/C's are created by combining two CyberONE single compressor 3.5 - 10 ton systems to create a dual compressor 7 - 20 ton system. The result is a high capacity system in a very compact footprint that solves difficult rigging applications. ModulAiR (MCS)... [See More]
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Cooling Capacity: 84000 to 240000
- Type: Ductless / Split; Precision Cooling
- Voltage: 460VAC (optional feature); 575 Volts
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 36,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 148000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Stulz Air Technology Systems, Inc.
Stulz-ATS Mini-Space vertical floor mounted air conditioning units provide precision temperature and humidity control for computer rooms and other critical areas where continuous 24 hrs/day, 365 days/yr operation is required. Designed for front only access, Mini-Space systems require minimal floor... [See More]
- Application: Commercial; Data Center; Telecommunications; Switching Centers
- Cooling Capacity: 1.84E7 to 8.88E7
- Type: Ductless / Split; Precision Cooling
- Voltage: 230VAC; 208 Volts
from Air Rover, Inc.
Portable air conditioner, 208~230 VAC, 3-phase, 60Hz, 36,000 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Cooling Capacity: 207000
- Type: Central
- Voltage: 230VAC; 115, 208, 460, 575
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
Portable air conditioner, 208~230VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
Portable air conditioner, 208~230 or 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr. Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 120,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other manufacturing environments where ambient conditions are not suitable for personnel's... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3 phase, 60Hz, 120,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, R-134a. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 1-phase, 60Hz, 24,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 36,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
High temperature portable air conditioner, 460VAC, 3-phase, 60Hz, 60,000BTU/Hr. The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants, copper plants, hot foundries and other... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner. The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner. The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
Water-cooled portable air conditioner, 230/230VAC, 3 phase, 60 Hz, 120,000 BTU/Hr. The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable
from Air Rover, Inc.
Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr. The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard... [See More]
- Application: Commercial; Industrial; Military; Telecommunications; Transportation
- Features: Weather Resistant
- Type: Portable