60 Hz Air Conditioners
from Air Innovations LLC
Wine Guardian ’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system... [See More]
- Frequency: 50Hz; 60Hz
- Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Split; Low Temp Air Conditioning
- Cooling Capacity: 1000 to 16195
from Air Innovations LLC
Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the... [See More]
- Frequency: 50Hz; 60Hz
- Application: Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Central; Low Temp Air Conditioning
- Cooling Capacity: 1000 to 16720
from Air Innovations LLC
The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It ’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility of a split system. If you are the owner of a small wine cellar but... [See More]
- Frequency: 50Hz; 60Hz
- Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Ductless / Split; Low Temp Air Conditioning
- Cooling Capacity: 250 to 2870
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and ease of use when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Central; Low Temp Air Conditioning
- Cooling Capacity: 1000 to 16720
from Air Innovations LLC
Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Central; Split; Low Temp Air Conditioning
- Cooling Capacity: 1000 to 16195
from Air Innovations LLC
Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different... [See More]
- Frequency: 50Hz; 60Hz
- Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Enclosure; Low Temp Air Conditioning
- Cooling Capacity: 820 to 2100
from Air Innovations LLC
Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction. [See More]
- Frequency: 50Hz; 60Hz
- Application: Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
- Type: Ductless / Split; Low Temp Air Conditioning
- Cooling Capacity: 400 to 4400
from Trane Company
One of the industry ’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER. Communicating capability. Dual Climatuff ®... [See More]
- Frequency: 60Hz
- Application: Residential
- Type: Central
- Cooling Capacity: 18000 to 60000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 1000 to 2000
from Mitsubishi Electric Cooling & Heating
Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h. Compact design. High-efficiency. Standard air filter is included with... [See More]
- Frequency: 60Hz
- Application: Commercial
- Type: Ceiling
- Cooling Capacity: 24000 to 42000
from Parameter Generation & Control, Inc.
Precise control in a compact package. Parameter ’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to... [See More]
- Frequency: 60Hz
- Application: Commercial
- Type: Enclosure
- Voltage: 115VAC
from Stulz Air Technology Systems, Inc.
CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are carved out... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Spot Cooling (optional feature); Telecommunications; Switching Rooms
- Type: Central; Precision Cooling
- Cooling Capacity: 12000 to 120000
from Alfa Laval Inc.
Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE),... [See More]
- Frequency: 60Hz
- Application: Commercial
- Type: Ductless / Split
- Cooling Capacity: 2729 to 81883
from Tripp Lite by Eaton
Features. 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack ® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating... [See More]
- Frequency: 60Hz
- Cooling Capacity: 11941
- Type: Enclosure; Portable
- Voltage: 115VAC
from Panasonic HVAC
Panasonic's semi-concealed ceiling units are flexible and space-saving. A perfect conditioning solution for small spaces. Barely visible, the unit blends with any interior design. Powerful enough to cool and comfort those inside. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 7500
from HDT Global
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a... [See More]
- Frequency: 60Hz
- Application: Industrial; Military
- Type: Portable
- Cooling Capacity: 72000
from Huawei Technologies Co., Ltd.
NetCol5000-A air conditioner is designed for installation between IT racks and closely couples with heat sources to supply in-row cooling for medium- and high-density data centers. It contains DC inverter compressors, Electronically Commutated (EC) fans, Positive Temperature Co-efficient (PTC)... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Application: Data Center; Telecommunications
- Type: Enclosure
- Cooling Capacity: 68236 to 119413
from Aggreko
Our diverse fleet of commercial 35 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 35 Ton of Air... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Commercial Buildings , Power Stations
- Type: Central
- Cooling Capacity: 419976
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 17.4 AMPERE CURRENT RATING. 135 LB WEIGHT. 125 DEG F OPERATING... [See More]
- Frequency: 60Hz
- Cooling Capacity: 10000
- Type: Enclosure
- Voltage: 115VAC
from Terra Universal, Inc.
Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel. External air baffles allow quick, easy control over ratio of recirculated/make-up air. Models available with humidity control maintain stable sub-ambient RH levels. All units include Vertical Air Return that directs... [See More]
- Frequency: 50Hz; 60Hz
- Application: Cleanroom
- Type: Central
- Cooling Capacity: 18000
from Eldon Enclosures
High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating into the enclosure. Most models are equipped with a condensation dissipator and â ... [See More]
- Frequency: 50Hz; 60Hz
- Application: Commercial
- Type: Enclosure
- Cooling Capacity: 2047
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 1500
from Pfannenberg
Our DTI 6201 series cooling units utilize a long internal air path to capture heat above the components and provide cool air below. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover:... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 3000 to 6000
- Application: Industrial
- Voltage: 230VAC; 460VAC; 400 V
from Klimaire Products, Inc.
Klimaire KSWM, Comfort E-Z series, air conditioners and heat pumps version come with a quick connect kit to simplify its installation, to offer easy installation and maintenance, compactness, and elegance. The KSWM units are built following the state-of-the-art heat pump technology. Its... [See More]
- Frequency: 60Hz
- Voltage: 115VAC
- Type: Ductless / Split; Split
from Reznor
Orifices for natural gas. Centrifugal blower. Burner rack with in shot burners. Direct ignition with 100% lockout. Single-stage combination gas valve. 230/1/60 supply voltage. 230 volt, open/dripproof, direct-drive blower motor with internal overload protection. Tubular aluminized steel heat... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 90000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 2000
from Mitsubishi Electric Cooling & Heating
INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit. Zone control. Quiet operation for both indoor and outdoor units. [See More]
- Frequency: 50Hz; 60Hz
- Application: Commercial
- Type: Wall-Mounted
- Cooling Capacity: 9000 to 34600
from Stulz Air Technology Systems, Inc.
Compact-CWE systems are available in eight incremental sizes ranging from 16 to 78 tons of cooling capacity in five space-saving cabinet foot prints. Designed for 100% front service access, Compact CWE units can easily be tucked into a corner, between cabinetry or side-by-side. Compact CWE units are... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Type: Ductless / Split; Precision Cooling
- Cooling Capacity: 102354 to 955305
from Alfa Laval Inc.
Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard... [See More]
- Frequency: 50Hz; 60Hz
- Application: Commercial
- Type: Ductless / Split
- Cooling Capacity: 1876 to 26646
from Tripp Lite by Eaton
The SRCOOL18K SmartRack 18,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary,... [See More]
- Frequency: 60Hz
- Cooling Capacity: 17997
- Type: Enclosure; Portable
- Voltage: 230VAC
from Panasonic HVAC
Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 7,500 BTU, has a low profile, low static, and features a condensate pump. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 7500
from HDT Global
Product Description. • Ozone-friendly R407C refrigerant. • Hot-gas bypass. • 2,200 CFM. • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16 ” Supply and Return Air Ducts. • Formed aluminum... [See More]
- Frequency: 60Hz
- Application: Industrial; Military
- Type: Portable
- Cooling Capacity: 72000
from Huawei Technologies Co., Ltd.
These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling solution for medium- and... [See More]
- Frequency: 60Hz
- Application: Data Center; Telecommunications
- Type: Enclosure
- Cooling Capacity: 102354
from Aggreko
Our diverse fleet of commercial 60 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 60 Ton of Air... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Commercial Buildings , Power Stations
- Type: Central
- Cooling Capacity: 719959
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4 AMPERE CURRENT RATING. 43 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 1000
- Type: Enclosure
- Voltage: 115VAC
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 200
from Pfannenberg
Our DTI 6201C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 3000 to 6000
- Application: Industrial
- Voltage: 230VAC; 460VAC; 400 V
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 190000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 10000
from Stulz Air Technology Systems, Inc.
The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS CyberAiR... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Type: Ductless / Split; Precision Cooling
- Cooling Capacity: 24000 to 120000
from Tripp Lite by Eaton
The SRCOOL24K SmartRack 24,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of floor space. It is designed for primary,... [See More]
- Frequency: 60Hz
- Cooling Capacity: 23883
- Type: Enclosure; Portable
- Voltage: 230VAC
from Panasonic HVAC
The compact floor mounted FR range of units, at nine inches deep are the ideal solution for providing perimeter air conditioning. The standard wired controller can be incorporated into the body of the unit. Easy to install and the front panel opens fully for easy maintenance. The removable air... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Voltage: 230VAC
from HDT Global
The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C... [See More]
- Frequency: 60Hz
- Application: Industrial; Military
- Type: Portable
- Cooling Capacity: 96000
from Huawei Technologies Co., Ltd.
NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Application: Data Center; Telecommunications
- Type: Enclosure
- Cooling Capacity: 211532 to 863187
from Aggreko
10 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features. 10 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable required. [See More]
- Frequency: 60Hz
- Application: Industrial; Movie Sets, Business Conferences
- Type: Central
- Cooling Capacity: 119993
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 2.6/2.3 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 1200
- Type: Enclosure
- Voltage: 230VAC
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 2500
from Pfannenberg
Our DTI 6801 cooling units offer the greatest cooling capacity of our DTI Series Recessed Cooling Units. These cooling units also utilize a long internal air path to capture heat above the components and provide cool air below. These units are Ideal for mounting on a cabinet door and are partially... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 13000 to 16000
- Application: Industrial
- Voltage: 460VAC; 400 V
from Reznor
Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media. Thermally protected water pump. Electrical motor-protection float switch with stainless steel arm. Float valve and bleed line. 115 volt supply voltage. Terminal block wiring. Overflow and drain... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 190000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 10000
from Stulz Air Technology Systems, Inc.
CyberTWO (VFS) systems are designed to provide precision temperature and humidity control 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make SATS products the most flexible precision air conditioning line available in the industry. CyberTWO (VFS) systems require only... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Type: Ductless / Split; Precision Cooling
- Cooling Capacity: 72000 to 600000
from Tripp Lite by Eaton
The self-contained SRCOOL2KWM SmartRack ® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving, energy-efficient SRCOOL2KWM filters and... [See More]
- Frequency: 60Hz
- Cooling Capacity: 2047
- Type: Enclosure; Wall or Window Mount
- Voltage: 115VAC
from Panasonic HVAC
FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 7500
from HDT Global
Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125 °F. Energy-efficient,... [See More]
- Frequency: 60Hz
- Application: Industrial; Military
- Type: Portable
- Cooling Capacity: 60000
from Aggreko
1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Type: Portable
- Cooling Capacity: 11999
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 4.5 AMPERE CURRENT RATING. 42 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 1200
- Type: Enclosure
- Voltage: 115VAC
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 400
from Pfannenberg
Our DTS 3145 (NEMA Type 12) cooling units are an ideal solution for a wide variety of applications. These units are particularly suited for compact enclosures that operate indoors. Available options include a low ambient package and enclosure heater. Housing: galvanized sheet steel. Cover:... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 5000 to 7000
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
from Reznor
Reznor ® model REDB packaged cooling/dehumidification makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). The Reznor Reheat Pump system, allows for independent control of dehumidification , even at extremely mild outdoor ambients. Model... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 248000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 20000
from Stulz Air Technology Systems, Inc.
ModulAiR modular vertical, floor mounted A/C's are created by combining two CyberONE single compressor 3.5 - 10 ton systems to create a dual compressor 7 - 20 ton system. The result is a high capacity system in a very compact footprint that solves difficult rigging applications. ModulAiR (MCS)... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Telecommunications; Co-location Centers
- Type: Ductless / Split; Precision Cooling
- Cooling Capacity: 84000 to 240000
from Panasonic HVAC
Panasonic's are sealed within the ceiling space to allow unobtrusive air conditioning. Flexibility of duct layout allows air flow patterns to be arranged to suit any application. This unit has a cooling capacity of 9,600 BTU, has a low profile, low static, and features a condensate pump. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 9600
from HDT Global
The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for on-the-spot air delivery. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Portable
- Voltage: 230VAC; 460VAC; 208 VAC
from Aggreko
2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Type: Portable
- Cooling Capacity: 23999
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE. 50/60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 12.3/11.2 AMPERE CURRENT RATING. 189 LB WEIGHT. 125 DEG... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 14000
- Type: Enclosure
- Voltage: 230VAC
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. *Certification for use in Class I, Division 2, Groups A-D Hazardous Locations. Testing and... [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 400
from Pfannenberg
Our DTS 3165 (NEMA Type 3R/4) cooling units are an ideal solution for a wide variety of applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing: galvanized sheet steel. [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 5000 to 7000
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
from Reznor
ETL certification. Minimum 81% thermal efficiency. Maximum 100 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. Multi-try direct ignition with 100% lockout. High temperature limit control. Vibration/noise... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 148000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 1000
from Stulz Air Technology Systems, Inc.
Stulz-ATS Mini-Space vertical floor mounted air conditioning units provide precision temperature and humidity control for computer rooms and other critical areas where continuous 24 hrs/day, 365 days/yr operation is required. Designed for front only access, Mini-Space systems require minimal floor... [See More]
- Frequency: 60Hz
- Application: Commercial; Data Center; Telecommunications; Switching Centers
- Type: Ductless / Split; Precision Cooling
- Cooling Capacity: 1.84E7 to 8.88E7
from Panasonic HVAC
Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 12,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 12000
from HDT Global
The HDT Nordic Thor Series offers the industry ’s most advanced series of flightline air conditioners, providing customers with the unprecedented capability to maintain aircraft in extreme environmental conditions. The self- contained HDT Nordic Thor 200 model provides air flow and cooling... [See More]
- Frequency: 60Hz
- Application: Industrial; Military; Transportation; Flightline/Aircraft
- Type: Portable
- Voltage: 480 VAC
from Aggreko
3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Type: Portable
- Cooling Capacity: 35998
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 6 AMPERE CURRENT RATING. 55 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 2200
- Type: Enclosure
- Voltage: 115VAC
from EIC Solutions, Inc.
Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be flush-mounted with... [See More]
- Frequency: 50Hz; 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 800
from Pfannenberg
Our DTS 3185 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing:... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 5000 to 7000
- Application: Industrial
- Voltage: 115VAC; 230VAC; 460VAC; 400 V
from Reznor
ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 148000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 2000
from Panasonic HVAC
Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 12000
from Aggreko
5 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in 460V/3ph/60Hz. [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
- Type: Portable
- Cooling Capacity: 59997
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 7.9 AMPERE CURRENT RATING. 71 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 2500
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251 [See More]
- Frequency: 60Hz
- Application: Industrial; Spot Cooling
- Type: Enclosure
- Cooling Capacity: 900 to 1300
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 148000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 3000
from Panasonic HVAC
Panasonic's 4 Way Air Handler offers the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and design technology, the SANYO 4 Way Air Handler, automatically adjusts its performance to meet the changing needs of the space while... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 12000
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9 AMPERE CURRENT RATING. 64 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 4000
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3031 SS (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Frequency: 60Hz
- Application: Industrial; Spot Cooling
- Type: Enclosure
- Cooling Capacity: 900 to 1300
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Frequency: 50Hz (optional feature); 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 148000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 4000
from Panasonic HVAC
FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes can be... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Voltage: 230VAC
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, TOP INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 8.9 AMPERE CURRENT RATING. 75 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3061 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351. [See More]
- Frequency: 60Hz
- Application: Industrial; Spot Cooling
- Type: Enclosure
- Cooling Capacity: 2000 to 3000
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Frequency: 60Hz
- Application: Commercial; Industrial; Spot Cooling; Telecommunications
- Type: Central
- Cooling Capacity: 207000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 5000
from Panasonic HVAC
Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 12000
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 9.1 AMPERE CURRENT RATING. 80 LB WEIGHT. 125 DEG F OPERATING TEMPERATURE. [See More]
- Frequency: 60Hz
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3081 (NEMA Type 4/4x) stainless steel cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Designed for wash-down applications, these units are particularly suited for the food industry. Housing: Stainless Steel 304. Cover: Stainless Steel... [See More]
- Frequency: 60Hz
- Application: Industrial; Spot Cooling
- Type: Enclosure
- Cooling Capacity: 2000 to 3000
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 5000
from Panasonic HVAC
Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 25,000 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 25000
from EXM Manufacturing Ltd.
CLOSED LOOP TYPE. 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE. 60 HZ FREQUENCY RATING. ENCLOSURE, SIDE INSTALLATION. MILD STEEL ENCLOSURE MATERIAL. UL, CUL APPROVAL. 120 V AT 60 HZ VOLTAGE RATING. NEMA 4/12, IP54 ENCLOSURE. 10.1 AMPERE CURRENT RATING. 103 LB WEIGHT. 135 DEG F OPERATING... [See More]
- Frequency: 60Hz
- Cooling Capacity: 5000
- Type: Enclosure
- Voltage: 115VAC
from Pfannenberg
Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Frequency: 60Hz
- Cooling Capacity: 3000 to 4000
- Application: Industrial
- Voltage: 115VAC
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]
- Frequency: 60Hz
- Application: Industrial
- Type: Enclosure
- Cooling Capacity: 6000
from Panasonic HVAC
Panasonic's wall-mounted units work well with any interior design. Flexible and compact, offering individualized zoned comfort for complete temperature control throughout the day. Over five different air flow directions and wireless remotes provide control in the palm of your hand. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 25000
from Pfannenberg
Our DTS 3161 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Frequency: 60Hz
- Cooling Capacity: 3000 to 4000
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Panasonic's ceiling suspended units are an ideal solution for any medium to light commercial space. Suited for retail stores and restaurant applications, its wide air opening provides a comfortable airflow and ultra quiet operation. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 25000
from Pfannenberg
Our DTS 3161 SL (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units are designed to fit shallow enclosures vs 31X1 standard model. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey... [See More]
- Frequency: 60Hz
- Cooling Capacity: 3000 to 5000
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Panasonic's 4-Way semi-concealed ceiling units are flexible, efficient, and space-saving. Two sides can be adjusted simply to accommodate corner air-flow. Fully customizable. Fully fitted for any commercial or large space application [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 36000
from Pfannenberg
Our DTS 3181 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: Housing: stainless steel 304. [See More]
- Frequency: 60Hz
- Cooling Capacity: 3000 to 4000
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Panasonic's concealed ceiling units are compact and space saving. With advanced zoning capabilities and efficient design, its a perfect conditioning solution for shorter duct runs. This unit has a cooling capacity of 54,600 BTU and is "ECO Friendly" using R410A Refrigerant. [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Packaged Terminal (PTAC)
- Cooling Capacity: 54600
from Pfannenberg
Our DTS 3241 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Frequency: 60Hz
- Cooling Capacity: 7000 to 8500
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Ceiling
- Cooling Capacity: 17500
from Pfannenberg
Our DTS 3245 (NEMA Type 12) indoor cooling units are one of our most popular and versatile cooling units, newly redesigned with our efficient micro channel condenser. Cutout footprint is compatible with our older 12,000 Btu/h cooling units, allowing for easy upgrade or replacement. Housing:... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 10000 to 13000
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Ceiling
- Cooling Capacity: 11900
from Pfannenberg
Our DTS 3261 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035... [See More]
- Frequency: 60Hz
- Cooling Capacity: 7000 to 8500
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Wall or Window Mount
- Cooling Capacity: 11900
from Pfannenberg
Our DTS 3281 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: stainless steel 304. Cover: stainless steel 304. [See More]
- Frequency: 60Hz
- Cooling Capacity: 7000 to 8500
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Wall or Window Mount
- Cooling Capacity: 17500
from Pfannenberg
Our DTS 3285 (NEMA Type 4/4x) stainless steel cooling units are one of our most popular and versatile cooling units, newly redesigned with our efficient micro channel condenser. Cutout footprint is compatible with our older 12,000 Btu/h cooling units, allowing for easy upgrade or replacement. [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 10000 to 13000
- Application: Industrial
- Voltage: 115VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Wall or Window Mount
- Cooling Capacity: 24200
from Pfannenberg
Our DTS 3441 (NEMA Type 12) indoor cooling units have the highest power to cooling ratio available on the market. These units are ideal for high heat loads, especially high horsepower drive enclosures. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 15000 to 20000
- Application: Industrial
- Voltage: 230VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled OperationMicroprocessor control... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Wall or Window Mount
- Cooling Capacity: 7500
from Pfannenberg
Our DTS 3481 (NEMA Type 4/4x) stainless steel cooling units have the highest power to cooling ratio available on the market. These units, designed for wash-down applications, are ideal for high heat loads, especially high horsepower drive enclosures. Housing: Stainless Steel 304. Cover: Stainless... [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 15000 to 20000
- Application: Industrial
- Voltage: 230VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life Style. The multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled Operation. Microprocessor... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Ceiling
- Cooling Capacity: 9000
from Pfannenberg
Our DTS 3641 (NEMA Type 12) indoor cooling units have the largest capacity at almost 2 Tons. These units are ideally suited for high temperature, high ambient environments. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 20000 to 24000
- Application: Industrial
- Voltage: 230VAC
from Panasonic HVAC
Fits with Various Sizes of Room and Life StyleThe multi-system type allows a single outdoor unit to be connected to 2 to 4 indoor units. It also solves the problem of limited installation space and does not clutter the exterior of your home. Microprocessor-Controlled OperationMicroprocessor control... [See More]
- Frequency: 60Hz
- Application: Residential; Commercial
- Type: Wall or Window Mount
- Cooling Capacity: 9000
from Pfannenberg
Our DTS 3661 (NEMA Type 3R/4) outdoor cooling units have the largest capacity at almost 2 Tons. These units are ideally suited for high temperature, high ambient environments. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. [See More]
- Frequency: 50Hz; 60Hz
- Cooling Capacity: 20000 to 24000
- Application: Industrial
- Voltage: 230VAC