Assembly Robotic Tool Changers

11 Results
End of Arm Tools -- LaxONE
from Bota Systems AG

The Bota Systems LaxONE is an industrial-grade 6-axis force torque sensor that is designed to meet the demands of advanced applications in the robotics industry. With a lightweight construction and a payload capacity of up to 50kg, the LaxONE is ideal for use with robots that require end-of-arm... [See More]

  • Applications: Assembly
End of Arm Tools -- Hex Force/Torque Sensor
from OnRobot A/S

Flexible sensor extends automation possibilities to processes that weren ’t previously possible. High-accuracy sensor technology provides 95% better quality in insertion and assembly tasks. Easy programming gets even complex polishing tasks up and running in less than a day. Designed to fit... [See More]

  • Applications: Assembly
  • Weight: 0.7651
EOAT Load Limiter -- AGO-1
from AGI - American Grippers Inc.

Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]

  • Applications: Assembly; Material Handling; Pick and Place
  • Weight: 0.4375
  • Power Supplied: Pneumatic
  • Nominal Operating Pressure: 90
Electric Tool Changer -- EQC
from GIMATIC S.r.l.

Electric quick changer. The EQC75 electric quick changer is available for applications. that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive. mechanical tool plate (EQC75-B). The active part is usually connected to a robot ’s wrist... [See More]

  • Applications: Assembly; Material Handling
  • Weight: 2.21
  • Power Supplied: Electrical
  • Pay Load: 450
End of Arm Tools -- PreciGrip
from AGS Automation Greifsysteme Schwope GmbH

AGS Automation's PreciGrip gripper construction kit is a state-of-the-art solution for creating customizable and flexible gripper systems. The kit is based on years of expertise in gripper construction, and is designed to optimize the orientation of the gripper components at a 90 degree angle. This... [See More]

  • Applications: Assembly; Pick and Place
End of Arm Tools -- FT-300 Force Torque Sensor
from Robotiq

With the Robotiq FT-300 Force Torque Sensor you get the opportunity to give a collaborative robot feeling. This ensures that the cobot can do its job more accurately and perform multiple tasks. The sensor is specially made for the Universal Robots CB-series. FT 300-S features: IP65 Rating. Built for... [See More]

  • Applications: Assembly
  • Weight: 0.6615
Tool Changers and Attachments for Robot Applications
from Robot System Products

Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect ™ has a unique design distributing the... [See More]

  • Applications: Assembly; Material Handling; Pick and Place; Welding
  • Weight: 0.2205 to 46.3
  • Power Supplied: Pneumatic
  • Pay Load: 44.96 to 2248
Tool Changer -- AGC-20
from AGI - American Grippers Inc.

Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]

  • Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
  • Weight: 0.9100
  • Power Supplied: Electrical (optional feature); Pneumatic
  • Pay Load: 70
Quick Changer -- QC Series
from GIMATIC S.r.l.

Quick changer. • Easy replacement of the EOAT on the robot. • Suitable also with vacuum ports. • Avoids mistakes in pneumatic and electrical connections. • 4, 8, 10 or 12 pneumatic connections. • 15 electrical connections. • The two parts (robot side and gripper side)... [See More]

  • Applications: Assembly; Material Handling
  • Weight: 0.2271 to 5.82
  • Power Supplied: Pneumatic
  • Number of Electric Lines: 15
End of Arm Tools -- SCREWDRIVING SOLUTION
from Robotiq

Deploy and master your robotic screwdriving application by adding Robotiq Screwdriving Solution to a cobot. So intuitive, no robotics experience is required. Get a simple, cost-effective automation solution, and say hello to consistent screwdriving around the clock. Robotiq's flexible solution... [See More]

  • Applications: Assembly
End of Arm Tools -- Wrist Camera
from Robotiq

Slim, compact aluminum body with sealed hardware for industrial needs. Seamless integration with the Universal Robots wrist. Programming software that runs directly on the teach pendant. Three flexible multi-object teaching methods. Teach parts using their CAD model. Automatic and manual adjustment... [See More]

  • Applications: Assembly