Welding Robotic Tool Changers

3 Results
Tool Changers and Attachments for Robot Applications
from Robot System Products

Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect ™ has a unique design distributing the... [See More]

  • Applications: Assembly; Material Handling; Pick and Place; Welding
  • Weight: 0.2205 to 46.3
  • Power Supplied: Pneumatic
  • Pay Load: 44.96 to 2248
AUTOMATIC TOOL CHANGERS – QC & TP SERIES
from DESTACO

DESTACO ’s QC & TP Series of EOA modular robot tool changers lead the industry with a full product line covering up to 1200 lbs (545Kg). A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power, vacuum lines. These models feature a simple... [See More]

  • Applications: Welding
  • Weight: 28.66
End of Arm Tools -- Compact Welding Gun
from Comau S.p.A.

The COMAU Compact Welding Gun is designed to enhance performance in Body-In-White (BIW) applications by offering a lighter and more compact solution compared to previous models. This welding gun is ideal for various spot welding tasks, significantly reducing the necessary payload for supporting... [See More]

  • Applications: Welding