Pneumatic Robotic Tool Changers

19 Results
End of Arm Tools -- Pneumatic Tool Changer
from Zimmer Group

End of Arm Tools [See More]

  • Power Supplied: Pneumatic
Tool Changers and Attachments for Robot Applications
from Robot System Products

Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect ™ has a unique design distributing the... [See More]

  • Power Supplied: Pneumatic
  • Weight: 0.2205 to 46.3
  • Applications: Assembly; Material Handling; Pick and Place; Welding
  • Pay Load: 44.96 to 2248
Quick Changer -- QC Series
from GIMATIC S.r.l.

Quick changer. • Easy replacement of the EOAT on the robot. • Suitable also with vacuum ports. • Avoids mistakes in pneumatic and electrical connections. • 4, 8, 10 or 12 pneumatic connections. • 15 electrical connections. • The two parts (robot side and gripper side)... [See More]

  • Power Supplied: Pneumatic
  • Weight: 0.2271 to 5.82
  • Applications: Assembly; Material Handling
  • Number of Electric Lines: 15
End of Arm Tools -- PQ90
from Impaqt Robotics Private Limited

The pneumagiQ PQ90, a Red Dot 2023 Innovative Product award winner and UR+ certified device, represents a significant advancement in pneumatic EOAT interfaces for robotics. It is specifically designed to facilitate the attachment of two pneumatic EOATs at a 90 ° offset, optimizing the... [See More]

  • Power Supplied: Pneumatic
  • Pay Load: 1.28
  • Applications: Material Handling; Pick and Place
End of Arm Tools -- Electric quick changer - EQC
from GIMATIC S.p.A.

Gimatic ’s EQC electric quick changers are automatic tool changers driven by a built-in electric motor. They are plug-and-play devices and therefore require no driver. • Fully automatic version. • Plug & Play system. • Designed to collaborative robot application. •... [See More]

  • Power Supplied: Pneumatic
CXC10 Robotic Tool Changers
from Effecto

When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed our CXC10 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism. Highly repeatable: ± 0.025 mm. [See More]

  • Power Supplied: Pneumatic
  • Number of Pneumatic Ports: 6
  • Number of Electric Lines: 18
  • Nominal Operating Pressure: 87.02
EOAT Load Limiter -- AGO-1
from AGI - American Grippers Inc.

Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]

  • Power Supplied: Pneumatic
  • Weight: 0.4375
  • Applications: Assembly; Material Handling; Pick and Place
  • Nominal Operating Pressure: 90
AUTOMATIC TOOL CHANGERS – RHC SERIES
from DESTACO

DESTACO ’s RHC Series of EOA modular robot tool changers lead the industry with self-lubricating seals, pneumatic ports, precision cone positioning, and failsafe operation. A wide variety of utilities are available to quick disconnect, I/O, air, water, weld power, servo power, vacuum lines. [See More]

  • Power Supplied: Pneumatic
  • Weight: 19.84
  • Applications: Welding
Automatic Quick-change System
from FIPA Inc.

Fast exchange of EOAT on robots via automatic compressed air disconnection, minimizes set up time. Secure locking system with guide pins compensates positional deviations during coupling. Adaptor for connection to all commercially available robots on request. Electronic connector for signal... [See More]

  • Power Supplied: Pneumatic
  • Nominal Operating Pressure: 145
  • Pay Load: 11.24
End of Arm Tools -- SERIES HWR
from Zimmer Group

Change in seconds. Reduce your start up costs and minimize downtimes by changing your tool in seconds. An integrated air transfer system. For supplying pneumatic actuators. Additional media can be transmitted using optional energy elements. Replacing with no tools required. The locking lever fully... [See More]

  • Power Supplied: Pneumatic
  • Pay Load: 110
End of Arm Tools -- Manual quick changer - QC
from GIMATIC S.p.A.

Manual quick changers are very popular in the plastics sector and are used to quickly change EOATs while the mould is being changed. Gimatic ’s QC series of quick changers enable a significant reduction of tool change time as they feature built-in air chan. • Quick tool change on the... [See More]

  • Power Supplied: Pneumatic
CXC30 Robotic Tool Changers
from Effecto

When it comes to robotics, maximizing uptime is critical. Applied Robotics has designed the CXC30 robotic tool changer to perform multiple functions in a single work cell easily and efficiently. Unique wear-compensating, fail-safe cam latching mechanism. Highly repeatable: ± 0.025 mm. [See More]

  • Power Supplied: Pneumatic
  • Number of Pneumatic Ports: 6
  • Number of Electric Lines: 22
  • Nominal Operating Pressure: 87.02
Tool Changer -- AGC-20
from AGI - American Grippers Inc.

Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]

  • Power Supplied: Electrical (optional feature); Pneumatic
  • Weight: 0.9100
  • Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
  • Pay Load: 70
MANUAL TOOL CHANGERS - TC1 SERIES
from DESTACO

DESTACO ’s TC1 Series tool changers are ultralight, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution... [See More]

  • Power Supplied: Electrical; Pneumatic
  • Weight: 22.05
Quick-change Systems - Square, Robot Side, Without Fittings
from FIPA Inc.

Manual interface between robot and gripper system. Minimized down time due to fast gripper change. Comes in four sizes. GR05.021, GR05.031, GR05.051: Clamping levers included in scope of delivery. Base plates and pneumatic connections not included in scope of delivery [See More]

  • Power Supplied: Pneumatic
  • Number of Pneumatic Ports: 5
  • Pay Load: 695 to 9967
End of Arm Tools -- SERIES HWR2000
from Zimmer Group

Change in seconds. Reduce your start up costs and minimize downtimes by changing your tool in seconds. An integrated air transfer system. For supplying pneumatic actuators. Additional media can be transmitted using optional energy elements. Includes loss protection. Undesired falling of work pieces... [See More]

  • Power Supplied: Pneumatic
  • Pay Load: 11.03
End of Arm Tools -- Quick changer with suspension - SQM
from GIMATIC S.p.A.

• SQM160-B with hard springs (soft springs are optional). • SQP160-B with soft springs (hard springs are optional) and double-acting pneumatic cylinder. • Designed to enable plate rotation by 90 °. • Suitable for SQC160-A, MFI-A42, QC150-B, QC160-B. [See More]

  • Power Supplied: Pneumatic
Epsilon Robotic Tool Changers
from Effecto

The Epsilon Tool Changer line provides a strong and reliable method for a manipulator (i.e., a robot) to quickly change between different tools/end-effectors. With Applied Robotics, Inc. ’s modular design, the Epsilon offers the maximum flexibility for any application. The line was designed to... [See More]

  • Power Supplied: Pneumatic
  • Number of Electric Lines: 21
  • Pay Load: 22.05 to 3308
  • Nominal Operating Pressure: 102
Round Quick-changer Ø 150 mm, 10 Air Inlets, Gripper Side
from FIPA Inc.

Manual interface between robot and gripper system. Air connections always correctly aligned. Body made of anodized aluminum alloy. Stainless steel design on request [See More]

  • Power Supplied: Pneumatic
  • Number of Pneumatic Ports: 10
  • Pay Load: 225
  • Nominal Operating Pressure: 87.02