Material Handling Robotic Tool Changers
from Bota Systems AG
The Bota Systems PixONE is a novel through-hole force-torque sensor designed primarily for robotic applications. Its standout feature is the innovative hollow shaft design, which allows for the integration between a robot's arm and its end-of-arm tooling (EOT). This integration facilitates internal... [See More]
- Applications: Material Handling; Medical / Sterile
- Pay Load: 551
from Devonics, Inc.
The Devonics Automatic Tool Changer introduces a magnetic mechanism designed to streamline the process of switching between tools or end-effectors in robotic applications. This system supports a 20 lbs payload, facilitating the handling of a diverse range of tools without compromising on... [See More]
- Applications: Material Handling
from Impaqt Robotics Private Limited
The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 2.98
from GIMATIC S.r.l.
Electric quick changer. The EQC75 electric quick changer is available for applications. that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive. mechanical tool plate (EQC75-B). The active part is usually connected to a robot ’s wrist... [See More]
- Applications: Assembly; Material Handling
- Weight: 2.21
- Power Supplied: Electrical
- Pay Load: 450
from SMARTSHIFT robotics
The SMARTSHIFT robotic's Automatic Electric Tool Changer is a high-performance tool changer designed to provide fast, accurate, and flexible tool changing for industrial automation. With its range of 500th of a millimeter in all directions and angles, it is highly accurate and can handle a wide... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 4.78
from AGI - American Grippers Inc.
Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]
- Applications: Assembly; Material Handling; Pick and Place
- Weight: 0.4375
- Power Supplied: Pneumatic
- Nominal Operating Pressure: 90
from Robot System Products
Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect ™ has a unique design distributing the... [See More]
- Applications: Assembly; Material Handling; Pick and Place; Welding
- Weight: 0.2205 to 46.3
- Power Supplied: Pneumatic
- Pay Load: 44.96 to 2248
from Devonics, Inc.
The Devonics Mini Spindle Package is designed to cater to a broad range of precision machining tasks including CNC milling, deburring, threading, sanding, and polishing. It features a 300W spindle that provides adequate power for intricate and detailed work on various materials. The spindle's power... [See More]
- Applications: Material Handling
from Impaqt Robotics Private Limited
The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180 ° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 1.92
from GIMATIC S.r.l.
Quick changer. • Easy replacement of the EOAT on the robot. • Suitable also with vacuum ports. • Avoids mistakes in pneumatic and electrical connections. • 4, 8, 10 or 12 pneumatic connections. • 15 electrical connections. • The two parts (robot side and gripper side)... [See More]
- Applications: Assembly; Material Handling
- Weight: 0.2271 to 5.82
- Power Supplied: Pneumatic
- Number of Electric Lines: 15
from SMARTSHIFT robotics
SMARTSHIFT robotic's Automatic Pneumatic Tool Changer is an innovative solution that enables industrial robots to perform multiple tasks without stopping. This clutch is designed for applications where tool changing is necessary for changing applications. The automatic tool changer is a good option... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 4.52
from AGI - American Grippers Inc.
Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]
- Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
- Weight: 0.9100
- Power Supplied: Electrical (optional feature); Pneumatic
- Pay Load: 70
from Impaqt Robotics Private Limited
The pneumagiQ PQ90, a Red Dot 2023 Innovative Product award winner and UR+ certified device, represents a significant advancement in pneumatic EOAT interfaces for robotics. It is specifically designed to facilitate the attachment of two pneumatic EOATs at a 90 ° offset, optimizing the... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 1.28
- Power Supplied: Pneumatic
from SMARTSHIFT robotics
SMARTSHIFT robotics ’ Light Manual Tool Changer is a versatile solution for industrial automation that allows easy and fast changing of tools. The tool changer is designed to work at high speed with high stiffness, providing the user with accurate and precise performance. Its accuracy is... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 35.28
- Weight: 0.5513
from Impaqt Robotics Private Limited
The Impaqt Robotics pneumagiQ PQ9020 stands out as a universal pneumatic End-Of-Arm Tooling (EOAT) interface that enables the mounting of two pneumatic EOATs at a 90 ° offset, enhancing versatility and efficiency in automated setups. Its design is specifically tailored for seamless integration... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 2.43
from SMARTSHIFT robotics
SMARTSHIFT robotic's Manifold Pneumatic is a powerful tool that enhances the efficiency and precision of industrial automation processes. Its standout features include its speed, precision, and accuracy. The Manifold Pneumatic works at high speed with precision, making it ideal for use in various... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 0.2425