Internal Utilities Robotic Tool Changers

2 Results
EOAT Load Limiter -- AGO-1
from AGI - American Grippers Inc.

Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]

  • Options: Internal Utilities; External Utilities
  • Applications: Assembly; Material Handling; Pick and Place
  • Power Supplied: Pneumatic
  • Weight: 0.4375
Tool Changer -- AGC-20
from AGI - American Grippers Inc.

Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]

  • Options: Internal Utilities; External Utilities
  • Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
  • Power Supplied: Electrical (optional feature); Pneumatic
  • Weight: 0.9100