Medical / Sterile Robotic Tool Changers

3 Results
Tool Changer -- AGC-20
from AGI - American Grippers Inc.

Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]

  • Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
  • Weight: 0.9100
  • Power Supplied: Electrical (optional feature); Pneumatic
  • Pay Load: 70
End of Arm Tools -- Medusa
from Bota Systems AG

The Medusa FT sensor from Bota Systems is a compact and lightweight force-torque sensor that is ideal for applications that require high sensitivity and precision. This all-in-one sensor has integrated signal processing electronics, a 6 DoF IMU, and temperature sensors, making it one of the smallest... [See More]

  • Applications: Assembly; Medical / Sterile
End of Arm Tools -- PixONE
from Bota Systems AG

The Bota Systems PixONE is a novel through-hole force-torque sensor designed primarily for robotic applications. Its standout feature is the innovative hollow shaft design, which allows for the integration between a robot's arm and its end-of-arm tooling (EOT). This integration facilitates internal... [See More]

  • Applications: Material Handling; Medical / Sterile
  • Pay Load: 551