Pick and Place Robotic Tool Changers
from Impaqt Robotics Private Limited
The casemagiQ CM100 by Impaqt Robotics introduces an advanced solution for automated case forming, capable of handling a variety of carton sizes with its innovative extendable arm feature. This Universal Case Forming EOAT (End-Of-Arm Tooling) is designed for seamless integration with robotic... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 2.98
from Robot System Products
Robot System Products tool changers gives maximum flexibility to your robot. With low weight, compact and robust design and high safety features, they continuously perform tool changing operations on a daily basis. The patented locking device TrueConnect ™ has a unique design distributing the... [See More]
- Applications: Assembly; Material Handling; Pick and Place; Welding
- Weight: 0.2205 to 46.3
- Power Supplied: Pneumatic
- Pay Load: 44.96 to 2248
from SMARTSHIFT robotics
The SMARTSHIFT robotic's Automatic Electric Tool Changer is a high-performance tool changer designed to provide fast, accurate, and flexible tool changing for industrial automation. With its range of 500th of a millimeter in all directions and angles, it is highly accurate and can handle a wide... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 4.78
from AGS Automation Greifsysteme Schwope GmbH
AGS Automation's PreciGrip gripper construction kit is a state-of-the-art solution for creating customizable and flexible gripper systems. The kit is based on years of expertise in gripper construction, and is designed to optimize the orientation of the gripper components at a 90 degree angle. This... [See More]
- Applications: Assembly; Pick and Place
from AGI - American Grippers Inc.
Dynamically Variable Trip Points - Use air regulator to adjust the breakaway moment. Being able to program your collision sensor offers protection at all speeds of operation. The breakaway threshold adjusts to match the working forc ranges of your robot/application. High Reliability - All AGO Load... [See More]
- Applications: Assembly; Material Handling; Pick and Place
- Weight: 0.4375
- Power Supplied: Pneumatic
- Nominal Operating Pressure: 90
from Impaqt Robotics Private Limited
The pneumagiQ PQ180 is an innovative Universal Pneumatic EOAT (End-Of-Arm Tooling) Interface, designed to attach two pneumatic EOATs at a 180 ° offset, enhancing the flexibility and reach of robotic arms. This Red Dot Design Award-winning device for 2023 significantly boosts the operational... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 1.92
from SMARTSHIFT robotics
SMARTSHIFT robotic's Automatic Pneumatic Tool Changer is an innovative solution that enables industrial robots to perform multiple tasks without stopping. This clutch is designed for applications where tool changing is necessary for changing applications. The automatic tool changer is a good option... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 4.52
from AGI - American Grippers Inc.
Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can... [See More]
- Applications: Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
- Weight: 0.9100
- Power Supplied: Electrical (optional feature); Pneumatic
- Pay Load: 70
from Impaqt Robotics Private Limited
The pneumagiQ PQ90, a Red Dot 2023 Innovative Product award winner and UR+ certified device, represents a significant advancement in pneumatic EOAT interfaces for robotics. It is specifically designed to facilitate the attachment of two pneumatic EOATs at a 90 ° offset, optimizing the... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 1.28
- Power Supplied: Pneumatic
from SMARTSHIFT robotics
SMARTSHIFT robotics ’ Light Manual Tool Changer is a versatile solution for industrial automation that allows easy and fast changing of tools. The tool changer is designed to work at high speed with high stiffness, providing the user with accurate and precise performance. Its accuracy is... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 35.28
- Weight: 0.5513
from Impaqt Robotics Private Limited
The Impaqt Robotics pneumagiQ PQ9020 stands out as a universal pneumatic End-Of-Arm Tooling (EOAT) interface that enables the mounting of two pneumatic EOATs at a 90 ° offset, enhancing versatility and efficiency in automated setups. Its design is specifically tailored for seamless integration... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 2.43
from SMARTSHIFT robotics
SMARTSHIFT robotic's Manifold Pneumatic is a powerful tool that enhances the efficiency and precision of industrial automation processes. Its standout features include its speed, precision, and accuracy. The Manifold Pneumatic works at high speed with precision, making it ideal for use in various... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 0.2425
from Impaqt Robotics Private Limited
The pneuvaQ PV21 is a pioneering solution in the realm of robotics, offering a compact and integrated pneumatic and vacuum End-Of-Arm Tooling (EOAT) interface. Designed for versatility, it enables quick customization of EOATs that require both pneumatic actuation and vacuum gripping capabilities. [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 0.6615
from SMARTSHIFT robotics
SMARTSHIFT Robotics' Manual Electric Tool Changer is a powerful and efficient tool designed to make industrial automation more flexible, efficient, and cost-effective. One of the standout features of this tool changer is its speed and high stiffness, allowing it to work at high speeds without... [See More]
- Applications: Material Handling; Pick and Place
- Pay Load: 110
- Weight: 0.3969