Electrical Robotic Tool Changers
from Effecto
The Sigma robotic tool changers offer a high strength to weight ratio and a low profile to maximize robot load capability, while enhanced modularity and interchangeability increase flexibility. Unique wear-compensating, fail-safe cam latching mechanism. Emergency manual unlock feature. Higher... [See More]
- Power Supplied: Electrical
- XY Repeatability: 0.7874
- Number of Electric Lines: 5
- Z Repeatability: 0.0197
from GIMATIC S.r.l.
Electric quick changer. The EQC75 electric quick changer is available for applications. that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive. mechanical tool plate (EQC75-B). The active part is usually connected to a robot ’s wrist... [See More]
- Power Supplied: Electrical
- Weight: 2.21
- Applications: Assembly; Material Handling
- Pay Load: 450
from DESTACO
DESTACO ’s TC1 Series tool changers are ultralight, compact, and ideal for cobot work cells and applications requiring custom coupling solutions. Designed for safety, ease of use, durability, and excellent repeatability, this tool changer features a very low profile and a coupling solution... [See More]
- Power Supplied: Electrical; Pneumatic
- Weight: 22.05