USB Serial Data Converters

15 Results
Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature Operation -- USB-422-IND
from ACCES I/O Products, Inc.

Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]

  • Input Interface: USB
  • Agency Approvals: CE Conformity; RoHS
  • Output Interface: RS422
  • Operating Temperature: -40 to 85
USB to Serial Converter -- UPort 1110
from Moxa Inc.

The UPort ™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort ™ 1110 converts from USB to RS-232. This product is compatible with new and legacy RS-232 devices, and can be used with mobile, instrumentation, and... [See More]

  • Input Interface: USB
  • Data Rate: 12000
  • Output Interface: RS232
  • Isolation Voltage: 15
WhiteHEAT USB -- WH4A01
from Connect Tech Inc.

High throughput with baud rates from 50 to 460.8k baud [See More]

  • Input Interface: RS232; USB
  • Agency Approvals: FCC
  • Output Interface: RS232; USB
USB to PS/2 Converter -- TU-PS2 (Version v2.0R)
from TRENDnet Inc.

Connect a PS/2 keyboard and mouse to a USB port on your computer. Easy installation with Universal Plug and Play (UPnP). Supports multiple operating systems [See More]

  • Input Interface: USB
Class 1 USB Bluetooth Adapter -- BT44-USBC1
from ZBA, Inc.

ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1,. Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor. Operates in conjunction... [See More]

  • Input Interface: USB
  • Data Rate: 723
  • Output Interface: Bluetooth
USB to I2C Converter -- K-404T
from Keller America, Inc.

Interface converter with 5-pin TO-socket (on glass feedthrough). • Supply via USB for one connected final consumer. (U-Out = 3,3 VDC / I-Outmax = 50 mA). • Internal Pull-up resistances to SDA and SCL, EOC not connected. • Short-circuit proof, no galvanic isolation. • Total... [See More]

  • Input Interface: USB
  • Output Interface: I2C
USB/DB9 Serial Converter Cable, Male with Male Hardware -- 528693
from Electro Standards Laboratories

FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up & power... [See More]

  • Input Interface: USB
  • Data Rate: 230
  • Output Interface: RS232
  • Agency Approvals: FCC; CE Conformity; RoHS
Multicom USB RS232/485/422 Converter -- Multicom
from Define Instruments

What it does: Converts USB to RS232/485/422, or RS232 to RS485/422. It can be powered via USB port or external power adaptor, and can be hand-held or wall/DIN rail mounted. It features application auto-detection, allowing you to simply wire up your Multicom to suit your needs, and let the unit... [See More]

  • Input Interface: RS232; USB
  • Isolation Voltage: 2.5
  • Output Interface: RS232; RS422; RS485
  • Agency Approvals: CE Conformity
Single Port USB to RS-232, RS-422 and RS-485 Serial Adapters -- USB-485
from ACCES I/O Products, Inc.

Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]

  • Input Interface: USB
  • Agency Approvals: CE Conformity; RoHS (optional feature)
  • Output Interface: RS485
  • Operating Temperature: 0.0 to 50
USB to Serial Converter -- UPort 1130/1130I
from Moxa Inc.

The UPort ™ 1130 USB-to-serial converter is the perfect accessory for laptop computers that do not have a serial port. The UPort ™ 1130 converts from USB to RS-422/485, is compatible with both new and legacy RS-422/485 devices, and can be used with mobile, instrumentation, and... [See More]

  • Input Interface: USB
  • Data Rate: 12000
  • Output Interface: RS232; RS422; RS485
  • Isolation Voltage: 15
USB to Serial Converter -- TU-S9 (Version v2.0R)
from TRENDnet Inc.

Connect a RS-232 serial device such as a modem to a USB port on your computer. Easy installation with Universal Plug and Play (UPnP). Supports multiple operating systems [See More]

  • Input Interface: USB
Class 2 USB Bluetooth Adapter -- BT44-USBC2
from ZBA, Inc.

ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1,. Based on the Cambridge Silicon Radio Single Chip Silicon Solution. Standard USB male type A connector provides the USB signals for the adaptor. Operates in conjunction... [See More]

  • Input Interface: USB
  • Data Rate: 723
  • Output Interface: Bluetooth
Two-Port USB to Serial RS-232/422/485 Adapter -- USB-COM-2SM
from ACCES I/O Products, Inc.

FEATURES. Serial adapter for USB 1.1 and 2.0 port hosts. Two serial ports —field selectable RS-232/422/485. Small, (4" x 4" x 1.8") rugged industrial enclosure. PC/104 module size and mounting compatibility. Speeds up to 921.6Kbps. Power and individual port activity LEDs. All required power... [See More]

  • Input Interface: USB
  • Agency Approvals: CE Conformity; RoHS (optional feature)
  • Output Interface: RS232; RS422; RS485
  • Operating Temperature: 0.0 to 60
USB to Serial Converter -- UPort 2410
from Moxa Inc.

Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]

  • Input Interface: USB
  • Data Rate: 12000
  • Output Interface: RS232
  • Isolation Voltage: 15
Class 2 USB-Serial Bluetooth Adapter -- ZBS24-721-USB
from ZBA, Inc.

The ZBS44-721-USB is a general purpose Bluetooth USB Serial port adapter with a built in antenna The ZBA ZBS44-721-USB Bluetooth adapter combines the functionality of a serial port profile device with that of a USB to serial port cable adapter all in one convenient package. The ZBA ZBS44-721-USB... [See More]

  • Input Interface: USB
  • Operating Humidity: 0.0 to 90
  • Operating Temperature: -20 to 95