RS232 Serial Data Converters
from ACCES I/O Products, Inc.
Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]
- Output Interface: RS232
- Agency Approvals: CE Conformity; RoHS
- Input Interface: USB
- Operating Temperature: -40 to 85
from Electro Standards Laboratories
The Model 4010 RS232/RS485 Interface Converter allows communication between devices having RS232 and RS485 interfaces. The Model 4010 is a bi-directional device that converts RS232 level data signals to valid RS485 levels, and RS485 level data signals to valid RS232 levels. [See More]
- Output Interface: RS232; RS485
- Features: Indicators
- Input Interface: RS232; RS485
- Agency Approvals: UL Listing Mark
from Patton Electronics Co.
The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local... [See More]
- Output Interface: RS232
- Data Rate: 192
- Input Interface: RS232
- Agency Approvals: FCC; RoHS (optional feature); WEEE (optional feature)
from Sifam Tinsley UK
Features. • Exchange of the RS-232 interface into industrial RS-485 interface. • Enables the bus range and the number of devices increase in the RS-485 network. • Ensures the automatic control of the data flow direction. • In order to protect devices at both sides of interfaces,... [See More]
- Output Interface: RS232
- Data Rate: 1.2 to 115
- Input Interface: RS485
- Operating Temperature: 0.0 to 55
from Moxa Inc.
The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts,... [See More]
- Output Interface: RS232
- Data Rate: 115
- Input Interface: DB9 Female/Male
- Features: Indicators
from OMEGA Engineering, Inc.
The CAT-285 is a unique interface converter that can be configured by the user to convert either RS-422 or RS-485 to RS-232. When operating in RS-485 mode, the CAT-285 has an intelligent mode which provides control of the RS-485 line. When configured to operate as an RS-232 to RS-422 interface... [See More]
- Output Interface: RS232; RS422; RS485
- Data Rate: 64
- Input Interface: RS232; RS422
- Operating Temperature: 0.0 to 50
from Anaheim Automation, Inc.
Bi-directional signal converter, wall mount power supply included [See More]
- Output Interface: RS232; RS422
- Input Interface: RS232; RS422
from Define Instruments
What it does: Converts USB to RS232/485/422, or RS232 to RS485/422. It can be powered via USB port or external power adaptor, and can be hand-held or wall/DIN rail mounted. It features application auto-detection, allowing you to simply wire up your Multicom to suit your needs, and let the unit... [See More]
- Output Interface: RS232; RS422; RS485
- Isolation Voltage: 2.5
- Input Interface: RS232; USB
- Agency Approvals: CE Conformity
from Data Connect Enterprise, Inc.
Matches All Async, RS-232 Data, Handshake and Control Lines. Interface Powered (no AC or Batteries). Data Rates from 50 to 19,200 bps. Transparent to Protocol, Word Length, etc. [See More]
- Output Interface: RS232
- Data Rate: 19.2
- Input Interface: RS232
- Features: Indicators
from ACCES I/O Products, Inc.
Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]
- Output Interface: RS232
- Agency Approvals: CE Conformity; RoHS (optional feature)
- Input Interface: USB
- Operating Temperature: 0.0 to 50
from Electro Standards Laboratories
The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion,. Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4149 Fibre to RS Converter is designed to... [See More]
- Output Interface: RS232; RS422; RS485
- Data Rate: 20000
- Input Interface: Fiber Optic
- Features: Indicators
from Patton Electronics Co.
Automatically connects two RS-232 devices. Comes with 3 foot ribbon cables (DB-25 M and F connectors on each end) [See More]
- Output Interface: RS232
- Features: Indicators
- Input Interface: RS232
- Agency Approvals: RoHS (optional feature); WEEE (optional feature)
from Moxa Inc.
The UPort ™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort ™ 1110 converts from USB to RS-232. This product is compatible with new and legacy RS-232 devices, and can be used with mobile, instrumentation, and... [See More]
- Output Interface: RS232
- Data Rate: 12000
- Input Interface: USB
- Isolation Voltage: 15
from OMEGA Engineering, Inc.
The OM-CONV-SER is an RS-485 half-duplex to RS-232 converter. It is powered from the computer's serial (COM) port so no external power is required. This unit is small in size, has a long transmission distance, can handle high data rates, is very stable in performance and connects to a standard DB9... [See More]
- Output Interface: RS232
- Data Rate: 115
- Input Interface: RS485
- Operating Temperature: 0.0 to 50
from Data Connect Enterprise, Inc.
The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off handshaking. Yet they are no larger than a... [See More]
- Output Interface: RS232
- Data Rate: 38.4
- Input Interface: RS232
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
from ACCES I/O Products, Inc.
FEATURES. Serial adapter for USB 1.1 and 2.0 port hosts. Two serial ports —field selectable RS-232/422/485. Small, (4" x 4" x 1.8") rugged industrial enclosure. PC/104 module size and mounting compatibility. Speeds up to 921.6Kbps. Power and individual port activity LEDs. All required power... [See More]
- Output Interface: RS232; RS422; RS485
- Agency Approvals: CE Conformity; RoHS (optional feature)
- Input Interface: USB
- Operating Temperature: 0.0 to 60
from Electro Standards Laboratories
Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Output Interface: RS232
- Data Rate: 20
- Input Interface: Fiber Optic
- Features: Indicators
from Patton Electronics Co.
Provides Data Rates up to 19.2K bps, Including the 3/4 Rates. Supports Multiple Character Lengths. Large 16K Bit Data Buffer. Allows the Connection of an Asynchronous Terminal (DTE) Unit to a Synchronous Modem. DB-25 Female Connectors for Interfacing to Your Terminal and ModemEquipment. Fully Rack... [See More]
- Output Interface: RS232
- Data Rate: 192
- Input Interface: RS232
- Agency Approvals: FCC; CSA Mark (US, NRTL/C); UL Listing Mark; RoHS (optional feature); WEEE (optional feature)
from Moxa Inc.
The UPort ™ 1130 USB-to-serial converter is the perfect accessory for laptop computers that do not have a serial port. The UPort ™ 1130 converts from USB to RS-422/485, is compatible with both new and legacy RS-422/485 devices, and can be used with mobile, instrumentation, and... [See More]
- Output Interface: RS232; RS422; RS485
- Data Rate: 12000
- Input Interface: USB
- Isolation Voltage: 15
from ACCES I/O Products, Inc.
Features. Four-port serial communications adapter. Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Supports field selectable RS-232, RS-422 or RS-485 protocols, per port. Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers. Speeds up to 921.6kbps simultaneously. [See More]
- Output Interface: RS232; RS422; RS485
- Agency Approvals: RoHS (optional feature)
- Input Interface: USB
- Operating Temperature: 0.0 to 60
from Electro Standards Laboratories
Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]
- Output Interface: RS232
- Data Rate: 20
- Input Interface: Fiber Optic
- Features: Indicators
from Patton Electronics Co.
The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they... [See More]
- Output Interface: RS232
- Data Rate: 38.4
- Input Interface: RS232
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
from Moxa Inc.
Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]
- Output Interface: RS232
- Data Rate: 12000
- Input Interface: USB
- Isolation Voltage: 15