CE Conformity Marks Serial Data Converters

34 Results
Fully Isolated RS-232/422 Converter -- LDM422-P
from Dataforth Corporation

The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and... [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS422
  • Input Interface: RS232
  • Data Rate: 0.0750 to 19.2
Optical Asynchronous Mini Bit-Driver -- 2505
from S.I. Tech, Inc.

Mini Point to Point, DB25F, Multimode, ST Conn. [See More]

  • Agency Approvals: FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
  • Output Interface: Fiber Optic
  • Input Interface: RS232
  • Operating Temperature: 0.0 to 50
Fully Isolated RS-232/485 Converter -- LDM485-PE
from Dataforth Corporation

The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and... [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS485
  • Input Interface: RS232
  • Data Rate: 0.0 to 57.6
Optical Asynchronous Mini Bit-Driver -- 2507
from S.I. Tech, Inc.

Mini Point to Point (Host Powered), DB25F, Multimode, ST Connectors [See More]

  • Agency Approvals: FCC; CE Conformity; UL Listing Mark
  • Output Interface: Fiber Optic
  • Input Interface: RS232
  • Operating Temperature: 0.0 to 50
Half Duplex Modem Interface -- AC8
from Opto 22

Half Duplex Modem Interface [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS422; RS485
  • Input Interface: RS232
  • Data Rate: 9.6
USB/DB9 Serial Converter Cable, Male with Male Hardware -- 528693
from Electro Standards Laboratories

FEATURES: Convert & connect serial device to USB port. Provides faster data transfer rate compared with standard serial port. Supports mouse, printers, barcode scanner, modems, PDA's, digital camera, ISDN terminal adapters, and other RS232 devices. Energy saving remote wake-up & power... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS
  • Output Interface: RS232
  • Input Interface: USB
  • Data Rate: 230
Multicom USB RS232/485/422 Converter -- Multicom
from Define Instruments

What it does: Converts USB to RS232/485/422, or RS232 to RS485/422. It can be powered via USB port or external power adaptor, and can be hand-held or wall/DIN rail mounted. It features application auto-detection, allowing you to simply wire up your Multicom to suit your needs, and let the unit... [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS232; RS422; RS485
  • Input Interface: RS232; USB
  • Isolation Voltage: 2.5
Serial to Fiber Converter -- ICF-1150 Series
from Moxa Inc.

The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Output Interface: Fiber Optic
  • Input Interface: RS232; RS422; RS485
  • Operating Temperature: 0.0 to 60
Co-Directional G.703 Converter -- Model 2070
from Data Connect Enterprise, Inc.

The Patton Model 2070 Series inter-face converters allow a router-or similar WAN device-with a V.24 (RS-232), V.35 or X.21 port to connect to a G.703/64k co-directional (PCM) network. Offering switchable internal, external or network clocking options, the Patton Model 2070 Series converters support... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: G.703/64k
  • Input Interface: V.24, 35, X.21
  • Data Rate: 64
RS232 To RS422 Line Driver with 25-pin Male D-type Connector -- GW232-M
from Greenwich Instruments Ltd.

The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Output Interface: RS422
  • Input Interface: RS232
  • Data Rate: 19.2
Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature Operation -- USB-422-IND
from ACCES I/O Products, Inc.

Features. RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Compact, industrial, military-grade metal backshell. Industrial operating temperature (-40 °C to +85 °C) standard. Includes type... [See More]

  • Agency Approvals: CE Conformity; RoHS
  • Output Interface: RS422
  • Input Interface: USB
  • Operating Temperature: -40 to 85
Bi-Directional Parallel Converter -- Model 2030
from Patton Electronics Co.

The Patton Model 2030 RS-232/423 to IEEE-1284 Bi-Directional Parallel Converter lets you connect asynchronous RS-232/423 serial hardware to a printer or other device equipped with an IEEE-1284 bi-directional parallel interface. Able to work in either Level 1 Compatible or Nibble modes (according to... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: IEEE-1285
  • Input Interface: RS232; RS-423
  • Data Rate: 115
RS-232 to 422/485 Converter -- AC7
from Opto 22

RS-232 to 422/485 Converter [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS422
  • Input Interface: RS232
  • Data Rate: 38.4
Serial to Fiber Converter -- ICF-1170I Series
from Moxa Inc.

rsaquo; Transmits up to 2 km over optical fiber. › Converts CAN signals to fiber and fiber to CAN signals. › Baudrate up to 1 Mbps. › Dual power inputs for redundancy. › DIP switch for 120 Ω terminal resistance. › DIP switch for fiber test mode. ›... [See More]

  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark; TÜV Rheinland (US, C, US & C)
  • Output Interface: Fiber Optic
  • Input Interface: CANbus
  • Operating Temperature: 0.0 to 60
Interface Powered Converter -- Model 2085
from Data Connect Enterprise, Inc.

The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: RS485
  • Input Interface: RS232
  • Data Rate: 115
Serial Data Converter -- CONV232/485
from ACCES I/O Products, Inc.

Serial Data Converter. CONV232/485 and CONV232/422 convert between RS-232 communications (as used by the COM1 and COM2 ports standard on most motherboards) and balanced-mode, long distance RS-485 and RS-422 communications. CONV232/485 was designed for use with our REMOTE ACCES line when there is no... [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS485
  • Input Interface: RS232
G.703/64-kbps Interface Converter -- Model 2073
from Patton Electronics Co.

The Patton Model 2073 KiloLink-I ™ G.703/64 kbps co-directional access converter lets bridges, routers, switches, multiplexers and other WAN hardware connect to a Kilo-Stream ™ or similar G.703 circuit. Supporting either synchronous (600 bps to 64 kbps) or asynchronous (9600 bps to... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: G.703
  • Input Interface: V.24, 35, X.21
  • Data Rate: 64
RS-232 to RS-422/485 Converter -- AC7A
from Opto 22

RS-232 to RS-422/485 Converter 120 VAC [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS422; RS485
  • Input Interface: RS232
  • Data Rate: 38.4
Serial to Fiber Converter -- TCF-142-RM Series
from Moxa Inc.

rsaquo; Extend RS-232/422/485 transmission up to: • 40 km with single mode. • 5 km with multi-mode. › 1K or 150K ohm adjustable pull high/low resistor. › “Ring" and "Point-to-Point" transmission supported. Introduction. The TCF-142-RM series of serial-to-fiber... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Output Interface: Fiber Optic
  • Input Interface: RS232; RS422; RS485
  • Operating Temperature: 0.0 to 60
Mini, X.21 to V.35 Converter -- Model 2016
from Data Connect Enterprise, Inc.

The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: CCITT V.35
  • Input Interface: CCITT X.21
  • Data Rate: 2048
Single Port USB to RS-232, RS-422 and RS-485 Serial Adapters -- USB-485
from ACCES I/O Products, Inc.

Features. Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer. Data transfer rates up to 920K baud. Built in six foot cable. Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port. Ideal for use with portables and laptops. No available board... [See More]

  • Agency Approvals: CE Conformity; RoHS (optional feature)
  • Output Interface: RS485
  • Input Interface: USB
  • Operating Temperature: 0.0 to 50
Interface Powered Converter -- Model 2089
from Patton Electronics Co.

The Model 2089 is Patton's first high speed EIA-574 (RS-232 on a DB-9) to RS-485 interface converter. Supporting async data rates to 115.2 kbps over one or two unconditioned twisted pair, the Model 2089 passes one control signal in each direction. The Model 2089 can handle up to 50 terminal drops in... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: RS485
  • Input Interface: RS232; EIA-574
  • Data Rate: 115
RS-232 to RS-422/485 Converter -- AC7B
from Opto 22

RS-232 to RS-422/485 Converter 220 VAC [See More]

  • Agency Approvals: CE Conformity
  • Output Interface: RS422; RS485
  • Input Interface: RS232
  • Data Rate: 38.4
Serial to Fiber Converter -- TCF-90
from Moxa Inc.

The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with single-mode fiber. A pair of TCF-90... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Output Interface: Fiber Optic
  • Input Interface: RS232
  • Data Rate: 115
Passive, RS-530 to V.35 Converter -- Model 2014
from Data Connect Enterprise, Inc.

The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: CCITT V.35
  • Input Interface: RS422; RS-530
  • Data Rate: 2048
Two-Port USB to Serial RS-232/422/485 Adapter -- USB-COM-2SM
from ACCES I/O Products, Inc.

FEATURES. Serial adapter for USB 1.1 and 2.0 port hosts. Two serial ports —field selectable RS-232/422/485. Small, (4" x 4" x 1.8") rugged industrial enclosure. PC/104 module size and mounting compatibility. Speeds up to 921.6Kbps. Power and individual port activity LEDs. All required power... [See More]

  • Agency Approvals: CE Conformity; RoHS (optional feature)
  • Output Interface: RS232; RS422; RS485
  • Input Interface: USB
  • Operating Temperature: 0.0 to 60
RS-232 to RS-422 Converter -- Model 222N
from Patton Electronics Co.

The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9 port (now called EIA-574). [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: RS-422
  • Input Interface: RS232
  • Data Rate: 192
Serial Communications -- SNAP-SCM-SSI
from Opto 22

The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary and Gray Code, and is software configurable to set clock speed, frame length, delay time... [See More]

  • Agency Approvals: CE Conformity; RoHS
  • Operating Temperature: 0.0 to 60
Serial to Serial Isolator -- TCC-80/80I
from Moxa Inc.

The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of which can be converted between RS-232's TxD and RxD lines. In addition,the... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Output Interface: RS422; RS485
  • Input Interface: RS232
  • Data Rate: 0.1152
RS-485 Fiber Converter -- Model 1104
from Data Connect Enterprise, Inc.

Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2 kbps. The Model 1104 extends distances up to 1.25... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: Fiber Optic
  • Input Interface: RS485
  • Data Rate: 115
Self-Contained Converter -- Model 2026
from Patton Electronics Co.

The Patton Model 2026 & 2027 miniature serial to parallel converters represent a breakthrough in size and performance. Self-contained units, the Model 2026 & 2027 support auto-directional data conversion, serial data rates to 38.4 kbps, and both hardware and X-ON/ X-OFF handshaking. Yet they... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: RS232
  • Input Interface: RS232
  • Data Rate: 38.4
Serial to Serial Isolator -- TCC-82
from Moxa Inc.

The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts,... [See More]

  • Agency Approvals: FCC; CE Conformity
  • Output Interface: RS232
  • Input Interface: DB9 Female/Male
  • Data Rate: 115
Serial to Parallel Converter -- Model 2025
from Data Connect Enterprise, Inc.

The Patton Model 2025 & 2029 miniature serial to parallel converters represent a breakthrough in size and performance. The Model 2025 & 2029 support auto-directional data conversion, serial data rates to 38.4 kbps, plus both hardware and X-On/X-Off handshaking. Yet they are no larger than a... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: RS232
  • Input Interface: RS232
  • Data Rate: 38.4
V.35 to HSSI Converter -- Model 2040
from Patton Electronics Co.

The Patton Model 2040 V.35 to High Speed Serial Interface (HSSI) converter lets a HSSI (HD-50) device communicate bi-directionally with a V.35 (M/34) device at synchronous data rates up to 10 Mbps. The Model 2040 supports all HSSI co-directional timing patterns, two loopback modes (local line and... [See More]

  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
  • Output Interface: HSSI DCE/DTE
  • Input Interface: V.35 DTE/DCE
  • Data Rate: 10000