RS485 Serial Data Converters

5 Results
RS-485 to RS-232 Interface Converter -- OM-CONV-SER
from OMEGA Engineering, Inc.

The OM-CONV-SER is an RS-485 half-duplex to RS-232 converter. It is powered from the computer's serial (COM) port so no external power is required. This unit is small in size, has a long transmission distance, can handle high data rates, is very stable in performance and connects to a standard DB9... [See More]

  • Input Interface: RS485
  • Data Rate: 115
  • Output Interface: RS232
  • Operating Temperature: 0.0 to 50
Serial to Fiber Converter -- ICF-1150 Series
from Moxa Inc.

The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]

  • Input Interface: RS232; RS422; RS485
  • Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
  • Output Interface: Fiber Optic
  • Operating Temperature: 0.0 to 60
2-Channel Interface Converter -- Model 4010
from Electro Standards Laboratories

The Model 4010 RS232/RS485 Interface Converter allows communication between devices having RS232 and RS485 interfaces. The Model 4010 is a bi-directional device that converts RS232 level data signals to valid RS485 levels, and RS485 level data signals to valid RS232 levels. [See More]

  • Input Interface: RS232; RS485
  • Features: Indicators
  • Output Interface: RS232; RS485
  • Agency Approvals: UL Listing Mark
RS-232/RS-485 Converter -- PD51
from Sifam Tinsley UK

Features. • Exchange of the RS-232 interface into industrial RS-485 interface. • Enables the bus range and the number of devices increase in the RS-485 network. • Ensures the automatic control of the data flow direction. • In order to protect devices at both sides of interfaces,... [See More]

  • Input Interface: RS485
  • Data Rate: 1.2 to 115
  • Output Interface: RS232
  • Operating Temperature: 0.0 to 55
RS-485 Fiber Converter -- Model 1104
from Data Connect Enterprise, Inc.

Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2 kbps. The Model 1104 extends distances up to 1.25... [See More]

  • Input Interface: RS485
  • Data Rate: 115
  • Output Interface: Fiber Optic
  • Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)