RS422 Serial Data Converters
from Sensata Technologies
This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable runs, enabling the simplicity of a serial output encoder and... [See More]
- Input Interface: RS422; SSI
- Output Interface: 15 Bit Parallel
from OMEGA Engineering, Inc.
The CAT-285 is a unique interface converter that can be configured by the user to convert either RS-422 or RS-485 to RS-232. When operating in RS-485 mode, the CAT-285 has an intelligent mode which provides control of the RS-485 line. When configured to operate as an RS-232 to RS-422 interface... [See More]
- Input Interface: RS232; RS422
- Data Rate: 64
- Output Interface: RS232; RS422; RS485
- Operating Temperature: 0.0 to 50
from Moxa Inc.
The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports and one fiber port) are completely independent. When an ICF-1150 converter receives data from any one port, it... [See More]
- Input Interface: RS232; RS422; RS485
- Agency Approvals: FCC; CE Conformity; C-UL US Listing Mark; UL Listing Mark
- Output Interface: Fiber Optic
- Operating Temperature: 0.0 to 60
from Patton Electronics Co.
The Patton Model 2014 RS-530 to V.35 converter lets a synchronous RS-530 device communicate bi-directionally with a synchronous V.35 device. The Model 2014 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2014 passes all... [See More]
- Input Interface: RS422; RS-530
- Data Rate: 2048
- Output Interface: CCITT V.35
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
from Anaheim Automation, Inc.
Bi-directional signal converter, wall mount power supply included [See More]
- Input Interface: RS232; RS422
- Output Interface: RS232; RS422
from Data Connect Enterprise, Inc.
The Model 2015 RS-449/422 to V.35 converter lets a synchronous RS-449/422 device communicate bi-directionally with a synchronous V.35 device. The Model 2015 requires no AC power or batteries to operate and supports data rates to 2 Mbps. Operating full or half duplex, the Model 2015 passes all... [See More]
- Input Interface: RS422; RS-449
- Data Rate: 2048
- Output Interface: CCITT V.35
- Agency Approvals: FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)