Indicators Serial Data Converters

18 Results
2-Channel Interface Converter -- Model 4010
from Electro Standards Laboratories

The Model 4010 RS232/RS485 Interface Converter allows communication between devices having RS232 and RS485 interfaces. The Model 4010 is a bi-directional device that converts RS232 level data signals to valid RS485 levels, and RS485 level data signals to valid RS232 levels. [See More]

  • Input Interface: RS232; RS485
  • Features: Indicators
  • Output Interface: RS232; RS485
  • Agency Approvals: UL Listing Mark
USB to RS485 Converter -- K-114
from Keller America, Inc.

Interface converter with screw-type terminal: • Supply via USB for one connected final consumer. (U-Out = 11,8 VDC / I-Outmax = 40 mA). (Supply is provided via an external power supply unit (12 –20 VDC) if more than one final consumer is connected). • Screw-type terminal with... [See More]

  • Input Interface: USB
  • Features: Indicators
  • Output Interface: RS485
MagiCable™ -- Model 80C
from Patton Electronics Co.

Automatically connects two RS-232 devices. Comes with 3 foot ribbon cables (DB-25 M and F connectors on each end) [See More]

  • Input Interface: RS232
  • Features: Indicators
  • Output Interface: RS232
  • Agency Approvals: RoHS (optional feature); WEEE (optional feature)
DTE, Interface Converter Rack Card -- Model 2017RC
from Data Connect Enterprise, Inc.

The Model 2017RC is an async device that operates bi-directionally in full- or half-duplex modes.The Model 2017RC occupies one slot of the 1000R/16 front-load rack. It has dual independent converters that enable two async DTE RS-232 devices to communicate with two 20-mA current loop devices over two... [See More]

  • Input Interface: RS232; Current Loop
  • Data Rate: 115
  • Output Interface: Current Loop; 20mA
  • Features: Indicators
Bristol Babcock Serial Slave Module -- MVI46-BSAPS
from ProSoft Technology, Inc.

The MVI46-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the SLC processor is asynchronous from the actions on the BSAP network. An internal... [See More]

  • Input Interface: Allen Bradley
  • Data Rate: 115
  • Output Interface: Bristol Babcock Serial
  • Features: Indicators
RS232 To RS422 Line Driver with 25-pin Male D-type Connector -- GW232-M
from Greenwich Instruments Ltd.

The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any unused... [See More]

  • Input Interface: RS232
  • Data Rate: 19.2
  • Output Interface: RS422
  • Features: Indicators
Serial to Fiber Converter -- TCF-90
from Moxa Inc.

The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends RS-232 transmission up to 5 km with multi-mode fiber, or up to 40 km with single-mode fiber. A pair of TCF-90... [See More]

  • Input Interface: RS232
  • Data Rate: 115
  • Output Interface: Fiber Optic
  • Features: Indicators
Fiber-to-RS485/422/232 Converter -- Model 4149
from Electro Standards Laboratories

The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion,. Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4149 Fibre to RS Converter is designed to... [See More]

  • Input Interface: Fiber Optic
  • Data Rate: 20000
  • Output Interface: RS232; RS422; RS485
  • Features: Indicators
Micro Converter Supports nx64 Rates -- Model 2094
from Patton Electronics Co.

The Patton Model 2094 enables a multiplexer or other device presenting an E1 or Fractional E1 G.703/G.704 interface be converted to a V.35 interface. It also allows a V.35 devices to connect to a G.703/G.704 network. The 2090 is configured on internal DIP switches and can be used in either clear... [See More]

  • Input Interface: V.35
  • Data Rate: 1544
  • Output Interface: G.704 (E1), G.703(E1)
  • Features: Indicators
MagiConnector™ -- Model 80
from Data Connect Enterprise, Inc.

Matches All Async, RS-232 Data, Handshake and Control Lines. Interface Powered (no AC or Batteries). Data Rates from 50 to 19,200 bps. Transparent to Protocol, Word Length, etc. [See More]

  • Input Interface: RS232
  • Data Rate: 19.2
  • Output Interface: RS232
  • Features: Indicators
Bristol Babcock Serial Slave Module -- MVI56-BSAPS
from ProSoft Technology, Inc.

The MVI56-BSAPS module acts as an input/output module between the BSAP network and the Rockwell Automation backplane. The module acts as a slave receiving commands from a BSAP master device. The data transfer from the ControlLogix processor is asynchronous from the actions on the BSAP network. An... [See More]

  • Input Interface: Allen Bradley
  • Data Rate: 115
  • Output Interface: Bristol Babcock Serial
  • Features: Indicators
Serial to Serial Isolator -- TCC-80/80I
from Moxa Inc.

The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of which can be converted between RS-232's TxD and RxD lines. In addition,the... [See More]

  • Input Interface: RS232
  • Data Rate: 0.1152
  • Output Interface: RS422; RS485
  • Features: Indicators
HP Fiber / RS-232 Converters -- Model 4137
from Electro Standards Laboratories

Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Input Interface: Fiber Optic
  • Data Rate: 20
  • Output Interface: RS232
  • Features: Indicators
Serial to Serial Isolator -- TCC-82
from Moxa Inc.

The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to provide perfect protection against lightning surges, accidental high voltage shorts,... [See More]

  • Input Interface: DB9 Female/Male
  • Data Rate: 115
  • Output Interface: RS232
  • Features: Indicators
HP Fiber / RS-232 Converters -- Model 4139
from Electro Standards Laboratories

Model 4139 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to a fiber optic communication standard also allows... [See More]

  • Input Interface: Fiber Optic
  • Data Rate: 20
  • Output Interface: RS232
  • Features: Indicators
USB to Serial Converter -- UPort 1110
from Moxa Inc.

The UPort ™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort ™ 1110 converts from USB to RS-232. This product is compatible with new and legacy RS-232 devices, and can be used with mobile, instrumentation, and... [See More]

  • Input Interface: USB
  • Data Rate: 12000
  • Output Interface: RS232
  • Isolation Voltage: 15
HP Fiber / RS-485 Converters -- Model 4127
from Electro Standards Laboratories

The RS485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS485 is a versatile communication standard, able to communicate over long distances and at fast data rates, conversion to a fiber optic... [See More]

  • Input Interface: Fiber Optic
  • Data Rate: 20
  • Output Interface: RS422; RS485
  • Features: Indicators
USB to Serial Converter -- UPort 2410
from Moxa Inc.

Features and Benefits. Hi-Speed USB 2.0 for up to 480 Mbps USB transmission. 921.6 Kbps maximum baudrate for super fast data transmission. Additional I/O and IRQ not needed. Built-in 15 KV ESD protection for all serial ports. Certified drivers provided for Windows (including Vista), and Linux. [See More]

  • Input Interface: USB
  • Data Rate: 12000
  • Output Interface: RS232
  • Isolation Voltage: 15