ESD Protection Logic Latches
from Nexperia B.V.
The 74LVC16373A and 74LVCH16373A are 16-bit D-type transparent latches with 3-state outputs. The devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The devices feature two latch enables (1LE and 2LE) and two output enables (1OEand 2OE), each controlling... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74LVC16373A and 74LVCH16373A are 16-bit D-type transparent latches with 3-state outputs. The devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The devices feature two latch enables (1LE and 2LE) and two output enables (1OEand 2OE), each controlling... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74ALVCH16843 has two 9 –bit D-type latch featuring separate D-type inputs for each latch and 3-State outputs for bus oriented applications. The two sections of each register are controlled independently by the latch enable (nLE), clear (nCLR), preset (nPRE) and output enable (nOE) control... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74HC259; 74HCT259 is an 8-bit addressable latch. The device features four modes of operation. In the addressable latch mode, data on the D input is written into the latch addressed by the inputs A0 to A3. The addressed latch will follow the data input, non-addressed latches will retain their... [See More]
- Features: ESD Protection
- Package Type: SOT763-1 SOT763-1
- Supply Voltage: +7.0
from Nexperia B.V.
The 74HC259; 74HCT259 is an 8-bit addressable latch. The device features four modes of operation. In the addressable latch mode, data on the D input is written into the latch addressed by the inputs A0 to A3. The addressed latch will follow the data input, non-addressed latches will retain their... [See More]
- Features: ESD Protection
- Package Type: SOT8016-1 SOT8016-1
- Supply Voltage: +7.0
from Nexperia B.V.
The 74HC259; 74HCT259 is an 8-bit addressable latch. The device features four modes of operation. In the addressable latch mode, data on the D input is written into the latch addressed by the inputs A0 to A3. The addressed latch will follow the data input, non-addressed latches will retain their... [See More]
- Features: ESD Protection
- Package Type: SOT109-1 SOT109-1
- Supply Voltage: +7.0
from Nexperia B.V.
The 74HC259; 74HCT259 is an 8-bit addressable latch. The device features four modes of operation. In the addressable latch mode, data on the D input is written into the latch addressed by the inputs A0 to A3. The addressed latch will follow the data input, non-addressed latches will retain their... [See More]
- Features: ESD Protection
- Package Type: SOT403-1 SOT403-1
- Supply Voltage: +7.0
from Nexperia B.V.
The 74AUP1G373 is a single D-type transparent latch; 3-state. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G373 is a single D-type transparent latch; 3-state. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G373 is a single D-type transparent latch; 3-state. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G373 is a single D-type transparent latch; 3-state. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully... [See More]
- Features: ESD Protection
- Output Characteristics: 3-State
- Latch Type: Transparent-D
- Supply Voltage: +4.6