Emitter Coupled Logic (ECL) Logic Latches
from Rochester Electronics
D Latch, 100E Series, 1-Func, Low Level Triggered, 6-Bit, Complementary Output, ECL, PQCC28 [See More]
- Logic Family: ECL
- Package Type: LDCC28
from Rochester Electronics
D Latch, 10K Series, 2-Func, Low Level Triggered, 1-Bit, Complementary Output, ECL, PDIP16 [See More]
- Logic Family: ECL
- Package Type: DIP; PDIP; PDIP16
from Rochester Electronics
D Latch, 10H Series, 1-Func, Low Level Triggered, 2-Bit, Complementary Output, ECL, PQCC20 [See More]
- Logic Family: ECL
- Package Type: LDCC20
from Rochester Electronics
D Latch, 10H Series, 1-Func, Low Level Triggered, 2-Bit, Complementary Output, ECL, PDIP16 [See More]
- Logic Family: ECL
- Package Type: DIP; DIP16
from Rochester Electronics
D Latch, 10H Series, 1-Func, Low Level Triggered, 5-Bit, True Output, ECL, PDSO16 [See More]
- Logic Family: ECL
- Package Type: SOP16; SOP
from Lansdale Semiconductor, Inc.
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]
- Logic Family: ECL
- Propagation Delay: 30
- Supply Voltage: (-)8 VDC
- Operating Temperature: -55 to 125