CDIP Logic Latches

5 Results
Latches -- 54FCT373ATDB-ND [54FCT373ATDB from Renesas Electronics Corporation]
from DigiKey

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP [See More]

  • Package Type: CDIP; "20-CDIP (0.300"", 7.62mm)"
  • Output Characteristics: 3-State
  • Latch Type: Transparent-D
  • Supply Voltage: 4.5V ~ 5.5V
Latches -- MC10H130L-ND [MC10H130L from onsemi]
from DigiKey

S-R Latch 2 Channel 1:1 IC Differential 16-CDIP [See More]

  • Package Type: CDIP; "16-CDIP (0.300"", 7.62mm)"
  • Output Characteristics: Differential
  • Latch Type: S-R
  • Supply Voltage: 4.94V ~ 5.46V
Fast CMOS Octal Transparent Latch -- 5962-9221701MRA
from Integrated Device Technology

The 5962-92217 (equivalent to IDT 54FCT373T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The... [See More]

  • Package Type: CDIP; CERDIP 300 MIL
  • Operating Temperature: -55 to 125
  • Supply Voltage: 5V
  • Logic Family: CMOS
NON-INV OCTAL TRANSPARENT LATCH -- 54FCT573ATDB
from Integrated Device Technology

The IDT 54FCT573T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT573T operates at -55C to +125C. [See More]

  • Package Type: CDIP; CERDIP 300 MIL
  • Operating Temperature: -55 to 125
  • Supply Voltage: 5V
  • Number of Pins: 20
NON-INVERTING OCTAL LATCH -- 54FCT373ATDB
from Integrated Device Technology

The IDT 54FCT373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 54FCT373T operates at -55C to +125C. [See More]

  • Package Type: CDIP; CERDIP 300 MIL
  • Operating Temperature: -55 to 125
  • Supply Voltage: 5V
  • Number of Pins: 20