PDIP Logic Latches

12 Results
Latch ICs -- 2520648 [CD4543BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Latch Decoder Driver CD4543BE [See More]

  • Package Type: DIP; PDIP; PDIP
  • Logic Family: CD4000
  • Output Characteristics: CMOS
Logic - Logic - Latches - 74ACT11373NT -- 908038-74ACT11373NT [74ACT11373NT from Rochester Electronics]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 908038-74ACT11373NT. Series: 74ACT. Operating Temperature Range: -40 °C ~ 85 °C. Package: Tube. Package: 24-DIP (0.300", 7.62mm). Mounting: Through Hole. Part Status: Obsolete. Categories: Integrated Circuits (ICs). Case / Package:... [See More]

  • Package Type: DIP; PDIP; 24-PDIP
  • Operating Temperature: -40 to 85
74ALS993NT
from Rochester Electronics

74ALS993 - 9-Bit D-Type Transprt Read-Back Latch [See More]

  • Package Type: DIP; PDIP; PDIP
Latch ICs -- 2520649 [CD4543BE from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Latch Decoder Driver CD4543BE [See More]

  • Package Type: DIP; PDIP; PDIP
  • Logic Family: CD4000
  • Output Characteristics: CMOS
Logic - Logic - Latches - MC14598BCP -- 136440-MC14598BCP [MC14598BCP from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 136440-MC14598BCP. Packaging: Tube/Rail. Mounting: Through Hole. Logic Type: D-Type, Addressable. Output Type: Standard. Current - Output High, Low: 12mA, 12mA. Independent Circuits: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 18-PDIP
  • Low-level Output Current (Sink): 12
  • Supply Voltage: 3 V ~ 18 V
  • High-level Output Current (Source): 12
74HC148P-E [74HC148P-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC148 3-to-8 Line Decoder, DeMultiplexer with address Latches, Inverting [See More]

  • Package Type: DIP; PDIP; PDIP16
Logic - Logic - Latches - SN74HC259N -- 006868-SN74HC259N [SN74HC259N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 006868-SN74HC259N. Packaging: Tube/Rail. Mounting: Through Hole. Logic Type: D-Type, Addressable. Output Type: Standard. Current - Output High, Low: 5.2mA, 5.2mA. Independent Circuits: 1. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Low-level Output Current (Sink): 5.2
  • Supply Voltage: 2 V ~ 6 V
  • High-level Output Current (Source): 5.2
74HC563P-E [74HC563P-E from Renesas Electronics Corporation]
from Rochester Electronics

74HC563 Octal Inverting Transparent Latch with 3-State Outputs [See More]

  • Package Type: DIP; PDIP; PDIP20
  • Output Characteristics: 3-State
  • Latch Type: Transparent-D
Logic - Logic - Latches - SN74HC573AN -- 099131-SN74HC573AN [SN74HC573AN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 099131-SN74HC573AN. Packaging: Tube/Rail. Mounting: Through Hole. Logic Type: D-Type Transparent Latch. Output Type: Tri-State. Current - Output High, Low: 7.8mA, 7.8mA. Independent Circuits: 1. Family Name: SN74HC573. Categories: Integrated... [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Low-level Output Current (Sink): 7.8
  • Supply Voltage: 2 V ~ 6 V
  • High-level Output Current (Source): 7.8
Logic - Logic - Latches - SN74HCT373N -- 104466-SN74HCT373N [SN74HCT373N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 104466-SN74HCT373N. Packaging: Tube/Rail. Mounting: Through Hole. Logic Type: D-Type Transparent Latch. Output Type: Tri-State. Current - Output High, Low: 6mA, 6mA. Independent Circuits: 1. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Low-level Output Current (Sink): 6
  • Supply Voltage: 4.5 V ~ 5.5 V
  • High-level Output Current (Source): 6
Logic - Logic - Latches - SN74HCT573N -- 125193-SN74HCT573N [SN74HCT573N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 125193-SN74HCT573N. Packaging: Tube/Rail. Mounting: Through Hole. Logic Type: D-Type Transparent Latch. Output Type: Tri-State. Current - Output High, Low: 6mA, 6mA. Independent Circuits: 1. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Low-level Output Current (Sink): 6
  • Supply Voltage: 4.5 V ~ 5.5 V
  • High-level Output Current (Source): 6