PLCC Logic Latches

3 Results
Logic - Logic - Latches - MC100E150FNG -- 128104-MC100E150FNG [MC100E150FNG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 128104-MC100E150FNG. Packaging: Tube/Rail. Mounting: SMD (SMT). Logic Type: D-Type Transparent Latch. Output Type: Differential. Independent Circuits: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: PLCC; 28-PLCC (11.51x11.51)
  • Propagation Delay: 0.3750
  • Supply Voltage: 4.2 V ~ 5.7 V
  • Operating Temperature: 0 to 85
MIC5801BV TR [MIC5801BV TR from Micrel, Inc.]
from Rochester Electronics

MIC5801 - 8-BIT PARALLEL-INPUT LATCHED DRIVER [See More]

  • Package Type: PLCC; PLCC28
Logic - Logic - Latches - MC100E175FNG -- 126183-MC100E175FNG [MC100E175FNG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 126183-MC100E175FNG. Packaging: Tube/Rail. Mounting: SMD (SMT). Logic Type: D-Type Transparent Latch. Output Type: Standard. Independent Circuits: 1. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: PLCC; 28-PLCC (11.51x11.51)
  • Propagation Delay: 0.8000
  • Supply Voltage: 4.2 V ~ 5.5 V
  • Operating Temperature: 0 to 85