1.2 V Logic Latches

3 Results
SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs -- SN74AUC16373DGGR
from Texas Instruments

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85 [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
  • Output Characteristics: 3-State
  • Latch Type: D
  • Operating Current: 0.0200
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs -- 74AVC16373DGGRG4
from Texas Instruments

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85 [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
  • Output Characteristics: 3-State
  • Latch Type: D
  • Operating Current: 0.0400
Latches -- CD4042AF/3
from Quarktwin Technology Ltd.

D-Type Latch 1 Channel 4:4 IC 16-CERDIP [See More]

  • Supply Voltage: 1.2V; 3V ~ 12V
  • Package Type: DIP; 16-CDIP (0.300\", 7.62mm)
  • Operating Temperature: -55 to 125