Transistor-Transistor Logic (TTL) Logic Latches
from Rochester Electronics
D Latch, 1-Func, 4-Bit, TTL, CDIP14 [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP14
from Rochester Electronics
54LS256 - D Latch, 2-Func, 4-Bit, TTL, CDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; CDIP
from Rochester Electronics
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16 [See More]
- Logic Family: TTL
- Package Type: CFP16
from Rochester Electronics
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOP16; SOP
from Rochester Electronics
MC4337 - D Latch, MC43 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL [See More]
- Logic Family: TTL
- Package Type: CFP
from Rochester Electronics
D Latch, 1-Func, 4-Bit, TTL, CDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; DIP16
from Rochester Electronics
LOG TTL LATCH ADD 8BIT [See More]
- Logic Family: TTL
from Rochester Electronics
D Latch, ALS Series, 1-Func, High Level Triggered, 10-Bit, True Output, TTL, PDSO24 [See More]
- Logic Family: TTL
- Package Type: SOP24; SOP
from Rochester Electronics
D Latch, TTL/H/L Series, 1-Func, Low Level Triggered, 14-Bit, True Output, PDSO64 [See More]
- Logic Family: TTL
- Package Type: TSSOP; TSSOP64; SOP; SSOP
from Rochester Electronics
D Latch, LS Series, 1-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDSO16 [See More]
- Logic Family: TTL
- Package Type: SOIC16; SOIC
from Rochester Electronics
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDIP16 [See More]
- Logic Family: TTL
- Package Type: DIP; PDIP; PDIP16
from Rochester Electronics
D Latch, TTL/H/L Series, 2-Func, High Level Triggered, 4-Bit, True Output, TTL, CDFP24 [See More]
- Logic Family: TTL
- Package Type: FL24
from Rochester Electronics
D Latch, LS Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CQCC20 [See More]
- Logic Family: TTL
- Package Type: LCC20
from Lansdale Semiconductor, Inc.
The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading. [See More]
- Logic Family: TTL
- Operating Temperature: -55 to 125
- Supply Voltage: 7 VDC
- Package Type: DIP (optional feature); Lead Flat Pack
from Utmel Electronic Limited
IC OCT D-TYPE LATCH 20-SOIC [See More]
- Logic Family: TTL; TTL
- Low-level Output Current (Sink): 24
- Supply Voltage: 5V; 5V
- Propagation Delay: 36