Rubber Production Machining
from Osborne Industries, Inc.
Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]
- Materials: Aluminum; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Wood
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
- Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
- Operation: CNC Machining; Drilling; Milling; Jig Boring; Deep Hole Drilling; Laser Machining
from Quality Machining, Inc.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium; Wood
- Certifications / Standards: ISO 9000 In Process
- Company Information: Quality Machining is a full-service metalworking machining and fabricating shop that specializes in aluminum manufacturing. The shop is equipped to complete an entire machining or fabricating project in house.
- Operation: CNC Machining; Drilling; Milling; Turning; OD Grinding; Surface Grinding; 8-Axis CNC
from Keystone Automation, Inc.
Keystone Automation offers high and low volume CNC machining. We offer precision turning and milling and grinding to exacting tolerances. We are currently ISO 9001 compliant. We utilize job tracking software and a networked system for machining files. Whether it's 2 parts or 20,000, you can be... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Ultra-hard Materials
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; OD Grinding
- Company Information: Keystone Automation Inc.'s primary service is turnkey design and fabrication of specialized automated machinery. We provide conceptual designs, detailed CAD drawings, electrical and mechanical fabrication, testing and installation.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from CNC Industries, Inc.
CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price, Quality, Delivery, and... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium; Wood
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: CNC Industries is a world-class job shop specializing in high-speed machining, fabrication and assembly of component parts. We primarily serve the Defense, Aerospace, Medical and Industrial markets.
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Deep Hole Drilling; Surface Grinding; Honing
from BesTech Tool Corporation
FasTrac is a production machining company that focuses on small to medium sized parts. Our niche is short volume runs; anything from one part to several thousand. FasTrac was incorporated in August of 2007. This was done by the purchase of an existing machine shop. The existing company had over 30... [See More]
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Glass; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials
- Certifications / Standards: Quality Program in Place; Working on ISO
- Company Information: BesTech & sister company FasTrac offer a wide variety machining services. We can produce one part or thousands. Machining centers include 4 axis. Turning Centers include chucker & bar feed. We can provide other services such as engineering & prototyping.
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Surface Grinding; Wire EDM
from Topcraft Metal Products, Inc.
As a Tier 1 or 2 supplier to OEMs, your company has to perform every single day. You need your component suppliers to do the same. Yet supplier-caused problems crop up way too often. Are you tolerating problem parts that jam your production machinery, forcing you to spend money to sort good... [See More]
- Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium
- Certifications / Standards: ISO 9001:2000; TS 16949
- Company Information: Topcraft Metal Products Inc. is a precision engineered components manufacturing company. Our focus is to take demanding applications and create globally competitive, zero defect and reliable processes that we manage giving our customers the best value.
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Broaching; Deep Hole Drilling; Centerless Grinding; OD Grinding
from Preferred Tool and Die / Preferred Precision
Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]
- Materials: Composites; Copper; Hardened Metals; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium; Kovar, Cobalt Chromium, Ultem
- Certifications / Standards: ISO 9001:2000
- Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss