Jig Grinding Production Machining

7 Results
Machining of Hard Materials
from Insaco, Inc.

Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]

  • Operation: CNC Machining; Drilling; Milling; Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Honing; Laser Machining; Diamond Grinding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
  • Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
  • Specialty Machining: Micro Machining; Thread Grinding; High Precision Machining
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]

  • Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Jig Boring; Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding; Laser Machining
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
CNC Milling and Machining
from 3 Dimensional Services

We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]

  • Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; ID Grinding; OD Grinding; Jig Grinding; Laser Machining; Wire EDM
  • Certifications / Standards: QS-9000; ISO 9001
  • Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
  • Specialty Machining: Casting Machining; Tool & Die Manufacturing
M&P Manufacturing USA Inc.
from M&P Manufacturing USA, Inc.

M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear. When combined with our... [See More]

  • Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM
  • Certifications / Standards: ISO 9001:2000
  • Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging. Combined with a complete compliment of secondary and finishing operations, M&P can supply ready to use parts for your assembly line. We can produce parts in iron, steel, aluminum, brass, copper, bronze, zinc, titanium, magnesium and more.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
Production Machining
from Impro Industries USA, Inc.

Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]

  • Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Honing; Wire EDM; Etching/Chemical Milling; Abrasive Flow Machining
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
  • Company Information:

    Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Thread Grinding; Thread Rolling; Tool & Die Manufacturing
Ascension Industries, Inc.
from Ascension Industries, Inc.

Large Machining. CNC Laser Cutting. Ascensions state-of-the-art, laser-cutting system is a virtual powerhouse. It enables us to provide you with consistent edge quality, kerf width and accuracy with unmatched reliability and productivity. CNC Press Brake. Ascension offers state-of-the-art... [See More]

  • Operation: CNC Machining; Drilling; Milling; Jig Boring; OD Grinding; Jig Grinding; Surface Grinding
  • Certifications / Standards: OEM Specific
  • Company Information: Ascension Industries offers large and small horizontal CNC metal machining, jig bore, lathe and surface grinding. OEM, repairs and prototypes in a custom turnkey environment. Axis X-18' Y-8' Z-35'. Sheet metal, weld, and turnkey contract assembly.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing; Large Capacity Machining
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss
  • Certifications / Standards: ISO 9001:2000
  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • Specialty Machining: Micro Machining; Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools