Southern US Only Production Machining
from Butler Precision Components, Inc.
Butler Precision Components is a woman-owned, Hub Zone qualified, small business. We have been producing custom parts for the aerospace and defense industries since 1991. Our parts are found on corporate jets, defense missiles, Nasa Space Shuttle, and even The International Space Station. All of our... [See More]
- Company Information: Butler Precision Components manufactures high quality custom parts and components for the aerospace, defense. As a woman-owned, Hub Zone,small business, we specialize in CNC machining to produce parts that meet the most stringent requirements.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Broaching; Electrode EDM; Wire EDM
- Secondary Operations: Welding
from Trace-A-Matic
Production Machining. Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power... [See More]
- Company Information: Trace-A-Matic is committed to being your trusted partner and ally in business. We are experts at managing the flow of goods and services related to CNC machining. Trace-A-Matic offers a competitive advantage through product design for manufacturability, massive machining capacity, vast managed special processes, real-time inventory management, and unmatched customer service. We are ready to work with you to plan and manage every aspect of the machining process from start to finish.
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; Deep Hole Drilling; Gun Drilling; Honing; Wire EDM; Boring, cutting, facing, hobbing, knurling, parting, pocketing, profiling, reaming, spline, tapping, threading (external, internal), thread milling
- Certifications / Standards: ISO 9001:2015, AS 9100D, API Specification Q1, and an ITAR registration
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from Swissomation, Inc.
Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]
- Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Broaching; Deep Hole Drilling; Esco / Escomatic wire fed CNC
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Specialty Machining: Micro Machining; Thread Rolling
from Blue Grass Manufacturing Co.
Our 3-axis and 4-axis CNC milling centers are capable of machining parts as large as 35.43" (900 mm) in length, 23.62" (600 mm) in width, and 23.62" (600 mm) in height. Our CNC lathes have a maximum capacity of 17" (430 mm) for part diameter with a maximum length capacity of 30" (762 mm). We have... [See More]
- Company Information: Blue Grass Manufacturing can assist you in all phases of the manufacturing process -- cost reduction, manufacturing engineering, tool building, fabricating, welding, machining, assembly, sourcing and purchasing, even order entry and fulfillment.
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; Deep Hole Drilling; Centerless Grinding; OD Grinding; Surface Grinding; Honing; Sawing
- Certifications / Standards: QS-9000; ISO 9001:2000; UL Approved Manufacturing Site
- Specialty Machining: Casting Machining; Forging Machining; Thread Grinding; Thread Rolling
from M&P Manufacturing USA, Inc.
M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear. When combined with our... [See More]
- Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging. Combined with a complete compliment of secondary and finishing operations, M&P can supply ready to use parts for your assembly line. We can produce parts in iron, steel, aluminum, brass, copper, bronze, zinc, titanium, magnesium and more.
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM
- Certifications / Standards: ISO 9001:2000
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing