Jig Boring Production Machining
from Osborne Industries, Inc.
Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]
- Operation: CNC Machining; Drilling; Milling; Jig Boring; Deep Hole Drilling; Laser Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
- Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
- Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing
from JIT Global Enterprises, Inc.
Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Jig Boring; Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding; Laser Machining
- Certifications / Standards: ISO 9001:2000; ISO 9001:2008
- Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
- Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
from Zak, Inc.
- Operation: CNC Machining; Drilling; Milling; Turning; Jig Boring; Surface Grinding
- Certifications / Standards: ISO 9002
- Company Information: Zak, Inc. provides a single source for weldments/fabrications up to 10 tons, CNC and conventional machining of castings, forgings or plate, in sizes up to 15 ft. diameter for ring style lathe work, and 28 ft. lengths for milling work.
- Specialty Machining: Casting Machining; Forging Machining; Plating, Weldments
from Ascension Industries, Inc.
Large Machining. CNC Laser Cutting. Ascensions state-of-the-art, laser-cutting system is a virtual powerhouse. It enables us to provide you with consistent edge quality, kerf width and accuracy with unmatched reliability and productivity. CNC Press Brake. Ascension offers state-of-the-art... [See More]
- Operation: CNC Machining; Drilling; Milling; Jig Boring; OD Grinding; Jig Grinding; Surface Grinding
- Certifications / Standards: OEM Specific
- Company Information: Ascension Industries offers large and small horizontal CNC metal machining, jig bore, lathe and surface grinding. OEM, repairs and prototypes in a custom turnkey environment. Axis X-18' Y-8' Z-35'. Sheet metal, weld, and turnkey contract assembly.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing; Large Capacity Machining
from American Swiss Products Co., Inc.
American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Plating; Threading; Knurling
- Certifications / Standards: ISO 9001:2000
- Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
- Specialty Machining: Micro Machining; Gear Manufacturing; Thread Rolling
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Honing; Wire EDM; Etching/Chemical Milling; Abrasive Flow Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Thread Grinding; Thread Rolling; Tool & Die Manufacturing
from Preferred Tool and Die / Preferred Precision
Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss
- Certifications / Standards: ISO 9001:2000
- Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
- Specialty Machining: Micro Machining; Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools