Northeast US Only Production Machining

12 Results
Machining of Hard Materials
from Insaco, Inc.

Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]

  • Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
  • Operation: CNC Machining; Drilling; Milling; Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Honing; Laser Machining; Diamond Grinding
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
  • Specialty Machining: Micro Machining; Thread Grinding; High Precision Machining
Machine Shop Services
from Precision Automation Co., Inc.

Experience You Can Depend On. Our modern, fully-tooled machine shop is the foundation and core of Precision Automation ®. From simple mechanical assemblies to complex specialty machines – whether you require one item or volume – our manufacturing facility boasts extensive production... [See More]

  • Company Information: For over 70 years, Precision Automation® has helped customers streamline their production process, increase efficiency, and improve their bottom line.
  • Operation: CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; Surface Grinding; Automatic Cut-Off and Cold Saws
  • Certifications / Standards: ISO 9001:2015
  • Materials: Aluminum; Stainless Steel; Steel / Steel Alloys
Production Machining Service
from PremaTech Advanced Ceramics

PremaTech machines and grinds advanced ceramics and ultra-hard materials for your product. The materials can be metallized and/or adhesively bonded when required for your need then machined or machined prior to this processing. The parts can be small basic geometries or large complex shapes. [See More]

  • Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
  • Operation: Drilling; Milling; Turning; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Wire EDM
  • Certifications / Standards: ISO 9001:2008
  • Specialty Machining: Gear Manufacturing; Thread Grinding
JIT Global Enterprises, Inc.
from JIT Global Enterprises, Inc.

Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]

  • Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
  • Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Jig Boring; Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding; Laser Machining
  • Certifications / Standards: ISO 9001:2000; ISO 9001:2008
  • Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
Quality Machining, Inc.
from Quality Machining, Inc.

[See More]

  • Company Information: Quality Machining is a full-service metalworking machining and fabricating shop that specializes in aluminum manufacturing. The shop is equipped to complete an entire machining or fabricating project in house.
  • Operation: CNC Machining; Drilling; Milling; Turning; OD Grinding; Surface Grinding; 8-Axis CNC
  • Certifications / Standards: ISO 9000 In Process
  • Specialty Machining: Micro Machining; Jigs and Fixtures
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Operation: Milling; Laser Machining; Etching/Chemical Milling; Electrochemical / Photochemical Machining
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
  • Specialty Machining: Micro Machining; Gear Manufacturing; Tool & Die Manufacturing
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Micro Machining; Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools
F.B. Manion & Sons, Inc.
from F.B. Manion, Inc.

F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]

  • Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
  • Operation: CNC Machining; Milling; Turning; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Abrasive Flow Machining
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Gear Manufacturing; Casting Machining; Tool & Die Manufacturing
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Plating; Threading; Knurling
  • Certifications / Standards: ISO 9001:2000
  • Specialty Machining: Micro Machining; Gear Manufacturing; Thread Rolling
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Deep Hole Drilling; OD Grinding; Honing; Micro-Drilling
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
  • Specialty Machining: Micro Machining; Jigs and Fixtures; Thread Grinding; Thread Rolling; Tool & Die Manufacturing; Micro-Drilling
Ascension Industries, Inc.
from Ascension Industries, Inc.

Large Machining. CNC Laser Cutting. Ascensions state-of-the-art, laser-cutting system is a virtual powerhouse. It enables us to provide you with consistent edge quality, kerf width and accuracy with unmatched reliability and productivity. CNC Press Brake. Ascension offers state-of-the-art... [See More]

  • Company Information: Ascension Industries offers large and small horizontal CNC metal machining, jig bore, lathe and surface grinding. OEM, repairs and prototypes in a custom turnkey environment. Axis X-18' Y-8' Z-35'. Sheet metal, weld, and turnkey contract assembly.
  • Operation: CNC Machining; Drilling; Milling; Jig Boring; OD Grinding; Jig Grinding; Surface Grinding
  • Certifications / Standards: OEM Specific
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing; Large Capacity Machining
Keystone Automation, Inc.
from Keystone Automation, Inc.

Keystone Automation offers high and low volume CNC machining. We offer precision turning and milling and grinding to exacting tolerances. We are currently ISO 9001 compliant. We utilize job tracking software and a networked system for machining files. Whether it's 2 parts or 20,000, you can be... [See More]

  • Company Information: Keystone Automation Inc.'s primary service is turnkey design and fabrication of specialized automated machinery. We provide conceptual designs, detailed CAD drawings, electrical and mechanical fabrication, testing and installation.
  • Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
  • Operation: CNC Machining; Drilling; Milling; Turning; Broaching; OD Grinding
  • Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Ultra-hard Materials