Wire EDM Production Machining
from Top Seiko Co., Ltd.
Top Seiko Co., Ltd. offers production machining service including design assistance and prototype manufacturing for your trial. Our five-axis machining capability and lights-out manufacturing capability enable high efficiency/low cost volume production. We also provide low cost small volume... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Deep Hole Drilling; Wire EDM
- Certifications / Standards: ISO 9001:2000
- Company Information: Through "machining" aimed at customer satisfaction, Top Seiko strives to have our technology reflected in our customers' products, enabling the customers to perform good business, which in turn results in the successful operation of our company.
- Specialty Machining: Micro Machining; 3-D Processing
from M&P Manufacturing USA, Inc.
M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear. When combined with our... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM
- Certifications / Standards: ISO 9001:2000
- Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging. Combined with a complete compliment of secondary and finishing operations, M&P can supply ready to use parts for your assembly line. We can produce parts in iron, steel, aluminum, brass, copper, bronze, zinc, titanium, magnesium and more.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from BesTech Tool Corporation
FasTrac is a production machining company that focuses on small to medium sized parts. Our niche is short volume runs; anything from one part to several thousand. FasTrac was incorporated in August of 2007. This was done by the purchase of an existing machine shop. The existing company had over 30... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Surface Grinding; Wire EDM
- Certifications / Standards: Quality Program in Place; Working on ISO
- Company Information: BesTech & sister company FasTrac offer a wide variety machining services. We can produce one part or thousands. Machining centers include 4 axis. Turning Centers include chucker & bar feed. We can provide other services such as engineering & prototyping.
- Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing
from FUSON PRECISION MACHINING CO., LTD.
Fuson precision machining combine highly skilled & experienced engineers with quality materials, industry certified processes, lean management systems, and state-of-the-art equipment & technology. Ours customers refer to Medical industry, Mechanical industry, Aviation industry, Package industry... [See More]
- Operation: CNC Machining; Milling; Wire EDM; Custom Turning
- Certifications / Standards: ISO 9001:2000
- Company Information: Fuson Precision Machining is a leading precision machine shop based in China, manufacturing critical CNC precision machining components & assemblies to exacting quality standards, across multiple industries. Ours customers are in USA, Europe Australia, Japan.
- Specialty Machining: Gear Manufacturing
from 3 Dimensional Services
We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; ID Grinding; OD Grinding; Jig Grinding; Laser Machining; Wire EDM
- Certifications / Standards: QS-9000; ISO 9001
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Specialty Machining: Casting Machining; Tool & Die Manufacturing
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Honing; Wire EDM; Etching/Chemical Milling; Abrasive Flow Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Thread Grinding; Thread Rolling; Tool & Die Manufacturing
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Broaching; Centerless Grinding; OD Grinding; Surface Grinding; Honing; Wire EDM
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
from Preferred Tool and Die / Preferred Precision
Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss
- Certifications / Standards: ISO 9001:2000
- Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
- Specialty Machining: Micro Machining; Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools
from Fotofab Corp.
- Operation: CNC Machining; Drilling; Screw Machining; Laser Machining; Wire EDM; Etching/Chemical Milling; Electrochemical / Photochemical Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
- Specialty Machining: Micro Machining
from MPS Micro Precision Systems AG
MPS operates three sites with state-of-the-art equipment. Built respectively in Biel in 2008, in Bonfol in 2013 and in Court in 2015, these factories were designed to meet our needs and to satisfy our values: quality, innovation, miniaturization, precision and customer focus. Thanks to these... [See More]
- Operation: Milling; Turning; Wire EDM; lapping, EDM, polishing, welding and many others
- Secondary Operations: Lapping / Polishing; Welding
- Company Information: MPS Micro Precision Systems AG is a Swiss company founded in 1936 under the name RMB – Roulements Miniatures Bienne SA. With our expertise in the field of linear bearings and miniature ball screws and our diversified skills in development, machining and assembly, we design custom products and solutions that stand out for their reliability, high precision and small size.
- Additional Services: Assembly Services
from PremaTech Advanced Ceramics
PremaTech machines and grinds advanced ceramics and ultra-hard materials for your product. The materials can be metallized and/or adhesively bonded when required for your need then machined or machined prior to this processing. The parts can be small basic geometries or large complex shapes. [See More]
- Operation: Drilling; Milling; Turning; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Wire EDM
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Specialty Machining: Gear Manufacturing; Thread Grinding
from Trace-A-Matic
Production Machining. Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; Deep Hole Drilling; Gun Drilling; Honing; Wire EDM; Boring, cutting, facing, hobbing, knurling, parting, pocketing, profiling, reaming, spline, tapping, threading (external, internal), thread milling
- Certifications / Standards: ISO 9001:2015, AS 9100D, API Specification Q1, and an ITAR registration
- Company Information: Trace-A-Matic is committed to being your trusted partner and ally in business. We are experts at managing the flow of goods and services related to CNC machining. Trace-A-Matic offers a competitive advantage through product design for manufacturability, massive machining capacity, vast managed special processes, real-time inventory management, and unmatched customer service. We are ready to work with you to plan and manage every aspect of the machining process from start to finish.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from Butler Precision Components, Inc.
Butler Precision Components is a woman-owned, Hub Zone qualified, small business. We have been producing custom parts for the aerospace and defense industries since 1991. Our parts are found on corporate jets, defense missiles, Nasa Space Shuttle, and even The International Space Station. All of our... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Broaching; Electrode EDM; Wire EDM
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Company Information: Butler Precision Components manufactures high quality custom parts and components for the aerospace, defense. As a woman-owned, Hub Zone,small business, we specialize in CNC machining to produce parts that meet the most stringent requirements.
- Secondary Operations: Welding
from Roberson Tool & Die
Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to meet your... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Wire EDM
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
- Company Information: At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium
from Wanbang Technology (Guangdong Dongguan) Co., LTD.
Wanbang Technology provides a full range of precision machined products including CNC milling parts, CNC lathed parts, turned part, modest price, short lead time and good quality. [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; Gun Drilling; Wire EDM
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: Wanbang Technology (Guangdong Dongguan) Co., LTD. - your choice for precision parts!
- Specialty Machining: Jigs and Fixtures
from Tanfel
Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining. Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened metals,... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Surface Grinding; Electrode EDM; Wire EDM; Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000
- Company Information: Tanfel offers a full solution for your custom fabricated metal part needs. Prototype – Small Production – Large Production / Extrusion * Stamping * Die Casting * CNC- Machining & Lathe * MIM * Wire Forming * EtchingA variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services.
- Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys