Milling Production Machining
from Osborne Industries, Inc.
Custom OEM Plastics Molding and Manufacturing. Leading companies across the U.S. rely on Osborne to help solve their most complex plastics challenges. At Osborne, we specialize in the custom liquid molding of thermoset plastics via Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). [See More]
- Operation: CNC Machining; Drilling; Milling; Jig Boring; Deep Hole Drilling; Laser Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
- Company Information: Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
- Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing
from Top Seiko Co., Ltd.
Top Seiko Co., Ltd. offers production machining service including design assistance and prototype manufacturing for your trial. Our five-axis machining capability and lights-out manufacturing capability enable high efficiency/low cost volume production. We also provide low cost small volume... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Deep Hole Drilling; Wire EDM
- Certifications / Standards: ISO 9001:2000
- Company Information: Through "machining" aimed at customer satisfaction, Top Seiko strives to have our technology reflected in our customers' products, enabling the customers to perform good business, which in turn results in the successful operation of our company.
- Specialty Machining: Micro Machining; 3-D Processing
from Insaco, Inc.
Since 1947 Insaco ® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or... [See More]
- Operation: CNC Machining; Drilling; Milling; Centerless Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Honing; Laser Machining; Diamond Grinding
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; MIL-STD-45652, MIL-STD-45208
- Company Information: Insaco is a precision fabricator of ultra-hard materials including sapphire, ceramics of all types, glass, quartz, and many others. They are machined to very precise dimensions and tolerances as required by their customers, worldwide.
- Specialty Machining: Micro Machining; Thread Grinding; High Precision Machining
from 3 Dimensional Services
We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000 rpm spindle with... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; ID Grinding; OD Grinding; Jig Grinding; Laser Machining; Wire EDM
- Certifications / Standards: QS-9000; ISO 9001
- Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
- Specialty Machining: Casting Machining; Tool & Die Manufacturing
from F.B. Manion, Inc.
F.B. Manion can reduce your production cost through our unique and innovative machining solutions. Whether it is the ability to combine multiple operations, higher material removal rates and increased quality, our solutions will help improve your total throughput, lowering tooling cost per part, and... [See More]
- Operation: CNC Machining; Milling; Turning; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Abrasive Flow Machining
- Certifications / Standards: ISO 9001:2000
- Company Information: F.B. Manion specializes in "Super Abrasive Grinding" as an alternative to traditional CNC milling and turning. Our process provides lower costs per part, a minimum of 5 times production speeds of traditional methods, and greater tolerance control.
- Specialty Machining: Gear Manufacturing; Casting Machining; Tool & Die Manufacturing
from Butler Precision Components, Inc.
Butler Precision Components is a woman-owned, Hub Zone qualified, small business. We have been producing custom parts for the aerospace and defense industries since 1991. Our parts are found on corporate jets, defense missiles, Nasa Space Shuttle, and even The International Space Station. All of our... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Broaching; Electrode EDM; Wire EDM
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
- Company Information: Butler Precision Components manufactures high quality custom parts and components for the aerospace, defense. As a woman-owned, Hub Zone,small business, we specialize in CNC machining to produce parts that meet the most stringent requirements.
- Secondary Operations: Welding
from Trace-A-Matic
Production Machining. Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; Deep Hole Drilling; Gun Drilling; Honing; Wire EDM; Boring, cutting, facing, hobbing, knurling, parting, pocketing, profiling, reaming, spline, tapping, threading (external, internal), thread milling
- Certifications / Standards: ISO 9001:2015, AS 9100D, API Specification Q1, and an ITAR registration
- Company Information: Trace-A-Matic is committed to being your trusted partner and ally in business. We are experts at managing the flow of goods and services related to CNC machining. Trace-A-Matic offers a competitive advantage through product design for manufacturability, massive machining capacity, vast managed special processes, real-time inventory management, and unmatched customer service. We are ready to work with you to plan and manage every aspect of the machining process from start to finish.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from Lovejoy Chaplet Corporation
Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Deep Hole Drilling; OD Grinding; Honing; Micro-Drilling
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
- Specialty Machining: Micro Machining; Jigs and Fixtures; Thread Grinding; Thread Rolling; Tool & Die Manufacturing; Micro-Drilling
from BesTech Tool Corporation
FasTrac is a production machining company that focuses on small to medium sized parts. Our niche is short volume runs; anything from one part to several thousand. FasTrac was incorporated in August of 2007. This was done by the purchase of an existing machine shop. The existing company had over 30... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Surface Grinding; Wire EDM
- Certifications / Standards: Quality Program in Place; Working on ISO
- Company Information: BesTech & sister company FasTrac offer a wide variety machining services. We can produce one part or thousands. Machining centers include 4 axis. Turning Centers include chucker & bar feed. We can provide other services such as engineering & prototyping.
- Specialty Machining: Jigs and Fixtures; Tool & Die Manufacturing
from Weldaloy Products Company
Non-ferrous Machining. In addition to the great variety of processing techniques for your non-ferrous material needs ‚ we are machining specialists for copper and aluminum applications. Weldaloy has over 20 turning and machining centers ‚ the majority of which are CNC operated. Copper... [See More]
- Operation: CNC Machining; Milling; Turning
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; AS 9100C; ISO 9001:2008
- Company Information: Weldaloy Delivers Quality Products Built To Your Specification! If you’re dealing with non–ferrous alloys‚ Weldaloy has the range of products and services to suit your applications‚ from forgings to extrusions and machining.
- Specialty Machining: Forging Machining
from Preferred Tool and Die / Preferred Precision
Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Jig Boring; Broaching; Jig Grinding; Surface Grinding; Honing; Electrode EDM; Wire EDM; Multi-Axis CNC Milling, 9-Axis Swiss
- Certifications / Standards: ISO 9001:2000
- Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
- Specialty Machining: Micro Machining; Jigs and Fixtures; Tool & Die Manufacturing; Progressive Tools
from Swissomation, Inc.
Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Broaching; Deep Hole Drilling; Esco / Escomatic wire fed CNC
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
- Specialty Machining: Micro Machining; Thread Rolling
from Wanbang Technology (Guangdong Dongguan) Co., LTD.
Wanbang Technology provides a full range of precision machined products including CNC milling parts, CNC lathed parts, turned part, modest price, short lead time and good quality. [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; Gun Drilling; Wire EDM
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: Wanbang Technology (Guangdong Dongguan) Co., LTD. - your choice for precision parts!
- Specialty Machining: Jigs and Fixtures
from FUSON PRECISION MACHINING CO., LTD.
Fuson precision machining combine highly skilled & experienced engineers with quality materials, industry certified processes, lean management systems, and state-of-the-art equipment & technology. Ours customers refer to Medical industry, Mechanical industry, Aviation industry, Package industry... [See More]
- Operation: CNC Machining; Milling; Wire EDM; Custom Turning
- Certifications / Standards: ISO 9001:2000
- Company Information: Fuson Precision Machining is a leading precision machine shop based in China, manufacturing critical CNC precision machining components & assemblies to exacting quality standards, across multiple industries. Ours customers are in USA, Europe Australia, Japan.
- Specialty Machining: Gear Manufacturing
from Blue Grass Manufacturing Co.
Our 3-axis and 4-axis CNC milling centers are capable of machining parts as large as 35.43" (900 mm) in length, 23.62" (600 mm) in width, and 23.62" (600 mm) in height. Our CNC lathes have a maximum capacity of 17" (430 mm) for part diameter with a maximum length capacity of 30" (762 mm). We have... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; Deep Hole Drilling; Centerless Grinding; OD Grinding; Surface Grinding; Honing; Sawing
- Certifications / Standards: QS-9000; ISO 9001:2000; UL Approved Manufacturing Site
- Company Information: Blue Grass Manufacturing can assist you in all phases of the manufacturing process -- cost reduction, manufacturing engineering, tool building, fabricating, welding, machining, assembly, sourcing and purchasing, even order entry and fulfillment.
- Specialty Machining: Casting Machining; Forging Machining; Thread Grinding; Thread Rolling
from Fluorocarbon Limited
We specialize in the precision machining of high-performance plastics, including PTFE, PEEK, PFA, FEP and Nylons. Using our state-of-the-art manufacturing facilities including multi-axis CNC milling, turning, and sliding head machines, we have the ability to offer a full service tailored to meet... [See More]
- Operation: CNC Machining; Milling; Turning; OD Grinding; Electrochemical / Photochemical Machining
- Specialty Machining: Micro Machining
-
Company Information:
Founded in 1962 Fluorocarbon has grown to become one of the UK’s largest fluoropolymer processor and global supplier of PTFE, polymer related components and engineering plastics & stock shapes. Our customers are worldwide market leaders across many business areas so we ensure our products & services are focused on meeting their increasing demands.
- Materials: Plastics
from Topcraft Metal Products, Inc.
As a Tier 1 or 2 supplier to OEMs, your company has to perform every single day. You need your component suppliers to do the same. Yet supplier-caused problems crop up way too often. Are you tolerating problem parts that jam your production machinery, forcing you to spend money to sort good... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Broaching; Deep Hole Drilling; Centerless Grinding; OD Grinding
- Certifications / Standards: ISO 9001:2000; TS 16949
- Company Information: Topcraft Metal Products Inc. is a precision engineered components manufacturing company. Our focus is to take demanding applications and create globally competitive, zero defect and reliable processes that we manage giving our customers the best value.
- Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Rubber; Stainless Steel; Steel / Steel Alloys; Titanium
from Ascension Industries, Inc.
Large Machining. CNC Laser Cutting. Ascensions state-of-the-art, laser-cutting system is a virtual powerhouse. It enables us to provide you with consistent edge quality, kerf width and accuracy with unmatched reliability and productivity. CNC Press Brake. Ascension offers state-of-the-art... [See More]
- Operation: CNC Machining; Drilling; Milling; Jig Boring; OD Grinding; Jig Grinding; Surface Grinding
- Certifications / Standards: OEM Specific
- Company Information: Ascension Industries offers large and small horizontal CNC metal machining, jig bore, lathe and surface grinding. OEM, repairs and prototypes in a custom turnkey environment. Axis X-18' Y-8' Z-35'. Sheet metal, weld, and turnkey contract assembly.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing; Large Capacity Machining
from Aztalan Engineering, Inc.
Aztalan Engineering is your single-source for precision machining and assemblies. We simply love the challenge of solving problems associated with the design and manufacturing of precision machined parts, and have over 30 years of experience and success working with quality clients all around the... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; OEM Specific
- Company Information: AEI is a manufacturer of precision machined parts for end products where part failure is simply not an option. We help OEM’s solve design, cost, delivery, quality, and cleanliness problems while providing a seamless transition to outsourcing.
- Specialty Machining: Casting Machining; Forging Machining
from Keystone Automation, Inc.
Keystone Automation offers high and low volume CNC machining. We offer precision turning and milling and grinding to exacting tolerances. We are currently ISO 9001 compliant. We utilize job tracking software and a networked system for machining files. Whether it's 2 parts or 20,000, you can be... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Broaching; OD Grinding
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
- Company Information: Keystone Automation Inc.'s primary service is turnkey design and fabrication of specialized automated machinery. We provide conceptual designs, detailed CAD drawings, electrical and mechanical fabrication, testing and installation.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Rubber; Stainless Steel; Steel / Steel Alloys; Ultra-hard Materials
from JIT Global Enterprises, Inc.
Our 5-axis and CNC machining centers, which have vertical and horizontal capabilities, are readily available for all types of machining applications. We can machine previously cast products or any type of product or prototype. Your part could be delivered in as little as 1 to 2 days. Gun hole... [See More]
- Operation: Water / Abrasive Jet Machining; CNC Machining; Drilling; Milling; Turning; Jig Boring; Centerless Grinding; OD Grinding; Jig Grinding; Surface Grinding; Laser Machining
- Certifications / Standards: ISO 9001:2000; ISO 9001:2008
- Company Information: JIT Global Enterprises, Inc. has earned a reputation for offering our customers fast, low cost solutions for producing high quality stamped and machined products.
- Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
from Master Metal Engineering (MME)
Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Swiss Machining; Broaching; Centerless Grinding; OD Grinding; Surface Grinding; Honing; Wire EDM
- Certifications / Standards: MIL-SPEC; ISO 9001:2008
- Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
- Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Tool & Die Manufacturing
from M&P Manufacturing USA, Inc.
M&PManufacturing USA offers extensive capability and capacity to produce complexprecision machined parts. We routinely machine parts to tolerances as low as 5 microns in mass production. We operate over 50 machining and turning centers and are adding capacity everyyear. When combined with our... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Surface Grinding; Electrode EDM; Wire EDM
- Certifications / Standards: ISO 9001:2000
- Company Information: M&P Manufacturing USA offers our Customers a single source supply for almost all their metal component needs. Our process capabilities include precision machining, turning, precision casting, extruding, stamping and forging. Combined with a complete compliment of secondary and finishing operations, M&P can supply ready to use parts for your assembly line. We can produce parts in iron, steel, aluminum, brass, copper, bronze, zinc, titanium, magnesium and more.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
from Roberson Tool & Die
Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to meet your... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Wire EDM
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Tool & Die Manufacturing
- Company Information: At Roberson Tool & Die, We machine products for the Robotics, Aircraft/Aerospace, Medical, and Energy industries. Roberson Tool Die has the capability to manufacture prototype and production parts for a variety of applications.
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys; Titanium
from CNC Industries, Inc.
CNC Industries, Inc. of Fort Wayne, Indiana is a world-class job shop specializing in high-speed CNC Machining, Fabrication and Assembly of component parts. Serving the Defense, Aerospace, Medical and Industrial markets, CNC Industries is committed to providing superior Price, Quality, Delivery, and... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Deep Hole Drilling; Surface Grinding; Honing
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: CNC Industries is a world-class job shop specializing in high-speed machining, fabrication and assembly of component parts. We primarily serve the Defense, Aerospace, Medical and Industrial markets.
- Specialty Machining: Micro Machining; Jigs and Fixtures; Casting Machining; Forging Machining; Thread Rolling; Tool & Die Manufacturing
from Precision Automation Co., Inc.
Experience You Can Depend On. Our modern, fully-tooled machine shop is the foundation and core of Precision Automation ®. From simple mechanical assemblies to complex specialty machines – whether you require one item or volume – our manufacturing facility boasts extensive production... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Deep Hole Drilling; Surface Grinding; Automatic Cut-Off and Cold Saws
- Certifications / Standards: ISO 9001:2015
- Company Information: For over 70 years, Precision Automation® has helped customers streamline their production process, increase efficiency, and improve their bottom line.
- Materials: Aluminum; Stainless Steel; Steel / Steel Alloys
from Boyd
Metal Fabrication Technologies. Boyd Corporation has a longstanding history in innovative metal science solutions which has been augmented recently by the 2017 acquisition of Aavid Thermalloy. The acquisition of Aavid, the most recognized thermal solutions provider in the world, also included other... [See More]
- Operation: CNC Machining; Drilling; Milling; Metal Joining, Sheet Metal Fabrication
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001
- Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
- Specialty Machining: Jigs and Fixtures
from PremaTech Advanced Ceramics
PremaTech machines and grinds advanced ceramics and ultra-hard materials for your product. The materials can be metallized and/or adhesively bonded when required for your need then machined or machined prior to this processing. The parts can be small basic geometries or large complex shapes. [See More]
- Operation: Drilling; Milling; Turning; Centerless Grinding; Creep Feed Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Wire EDM
- Certifications / Standards: ISO 9001:2008
- Company Information: PremaTech Advanced Ceramics engineers, machines, grinds, laps & polishes basic and complex components made of high-purity advanced ceramics. For over 30 years PremaTech has been an industry leader in application-adaptive ceramic machining and polishing.
- Specialty Machining: Gear Manufacturing; Thread Grinding
from Impro Industries USA, Inc.
Impro's Precision Machining. Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; Double-disc Grinding; ID Grinding; OD Grinding; Jig Grinding; Gun Drilling; Surface Grinding; Honing; Wire EDM; Etching/Chemical Milling; Abrasive Flow Machining
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; ISO 14001; TS 16949; OEM Specific
-
Company Information:
Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.
- Specialty Machining: Jigs and Fixtures; Casting Machining; Forging Machining; Thread Grinding; Thread Rolling; Tool & Die Manufacturing
from Tanfel
Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining. Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened metals,... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Surface Grinding; Electrode EDM; Wire EDM; Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000
- Company Information: Tanfel offers a full solution for your custom fabricated metal part needs. Prototype – Small Production – Large Production / Extrusion * Stamping * Die Casting * CNC- Machining & Lathe * MIM * Wire Forming * EtchingA variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services.
- Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Stainless Steel; Steel / Steel Alloys
from Midwest Machining and Fabrication
Midwest Machining and Fabricating is equipped to meet all of your machining needs. Whether handling raw cast parts or newly rebuilt assemblies, we can provide machined parts to your specifications in wood, resin or virtually any alloy. Our highly skilled machinists use manual and state-of-the-art... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; OD Grinding; Surface Grinding; Honing
- Certifications / Standards: OEM Specific; AWS D1.1
- Company Information: MM&F specializes in precision machining of products ranging from 1 to 100 tons. Their equipment list includes double column gantry mills, horizontal boring mills, and planer mills accommodating long production runs or engineered products.
- Specialty Machining: Gear Manufacturing; Jigs and Fixtures; Casting Machining; Forging Machining
from MPS Micro Precision Systems AG
MPS operates three sites with state-of-the-art equipment. Built respectively in Biel in 2008, in Bonfol in 2013 and in Court in 2015, these factories were designed to meet our needs and to satisfy our values: quality, innovation, miniaturization, precision and customer focus. Thanks to these... [See More]
- Operation: Milling; Turning; Wire EDM; lapping, EDM, polishing, welding and many others
- Secondary Operations: Lapping / Polishing; Welding
- Company Information: MPS Micro Precision Systems AG is a Swiss company founded in 1936 under the name RMB – Roulements Miniatures Bienne SA. With our expertise in the field of linear bearings and miniature ball screws and our diversified skills in development, machining and assembly, we design custom products and solutions that stand out for their reliability, high precision and small size.
- Additional Services: Assembly Services
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Operation: Milling; Laser Machining; Etching/Chemical Milling; Electrochemical / Photochemical Machining
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Specialty Machining: Micro Machining; Gear Manufacturing; Tool & Die Manufacturing
from American Swiss Products Co., Inc.
American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]
- Operation: CNC Machining; Drilling; Milling; Turning; Screw Machining; Swiss Machining; Jig Boring; Broaching; Deep Hole Drilling; Centerless Grinding; ID Grinding; OD Grinding; Surface Grinding; Honing; Plating; Threading; Knurling
- Certifications / Standards: ISO 9001:2000
- Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
- Specialty Machining: Micro Machining; Gear Manufacturing; Thread Rolling