Laser Tube Cutting / Processing Laser Processing Equipment
from BLM GROUP USA Corporation
Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards. [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Aerotech, Inc.
Design Features. High integration linear/rotary motion platform. Pneumatically-actuated collet closer supports 0.1 mm to 7.9 mm O.D. materials with frictionless rotary union. Clear aperture for product feed-through. Standard front and rear tooling platforms. Direct-drive linear and rotary motor... [See More]
- Type: Complete or Turnkey System
- Laser Operation: Tube
- Options / Components: Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis; Laser Optics or Beam Delivery Components; Laser head or focusing module
- Thickness Capacity: 0.3110
from BLM GROUP USA Corporation
The LT120 automatic laser tube cutting system is the ideal solution for exploiting the benefits of laser technology within a contained cost. Starting from a tube bundle, all the work processes are done automatically within the system: selection of individual bars, measurement, feeding, cutting,... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Aerotech, Inc.
Design Features. High integration linear/rotary motion platform. Pneumatically actuated 3-jaw gripper or ER collet. Clear aperture for product feedthrough. Optional front and rear tooling platforms. Direct-drive linear and rotary motor technology. Configure for wet or dry cutting [See More]
- Type: Complete or Turnkey System
- Laser Operation: Tube
- Options / Components: Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis; Laser Optics or Beam Delivery Components; Laser head or focusing module
- Thickness Capacity: 1.18
from BLM GROUP USA Corporation
The LT722D laser tube cutting system provides 20% higher production rate than normally experienced in the field combined with a unique level of flexibility and automatic adjustments. This feature makes it suitable for both small batches or large runs. The Lasertube LT722D is the most up to date... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from BLM GROUP USA Corporation
New born in the Lasertube range, the LT8 excels for the highest flexibility and user-friendliness, as well as for top quality and extremely precise laser cutting, operating on a tube range from 12 to 220 mm and a bar weight up to 35 Kg/m. Due to an efficient automatic loading system combined to a... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals