Fume Extractor Laser Processing Equipment

3 Results
Laser Processing Platform -- XLS10.150D
from Universal Laser Systems, Inc.

The XLS10.150D consists of the newest and highest performance laser material processing solutions designed for highest acceleration and speed plus highest precision and accuracy. The new Laser System Manager ™ control and management software gives the user the best usability in any environment... [See More]

  • Options / Components: Gantry Tables or Conventional Orthogonal systems; Cabinet; Fume Extractors; Laser Optics or Beam Delivery Components
  • Laser Operation: Cutting; Marking
  • Type: Complete or Turnkey System
  • Laser Type: CO2
Laser Enclosure -- SMARTmark Safety Seal
from MECCO

The SMARTmark Safety Seal allows for Class 1 laser-safe integration without the need for expensive and large enclosures. The patented Safety Seal uses the part as the sixth side of the enclosure by vacuum sealing against the part, creating a light tight laser-safe environment. All Safety Seals... [See More]

  • Options / Components: Cabinet; Fume Extractors
  • Laser Operation: Marking
  • Type: Component or Subsystem
  • Laser Type: Fiber Laser (optional feature); Tiburon with 254mm lens
CO2 Laser Marker -- C.0100
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)

FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in zero-tolerance quality... [See More]

  • Options / Components: Fume Extractors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Lens Focusing Head or Module; Galvanometer
  • Laser Operation: Marking
  • Type: Complete or Turnkey System
  • Workpiece Material: Electronics / Wafers