Laser Kiss Cutting / Scribing Laser Processing Equipment

15 Results
KD*P Pockels Cell
from CRYSTECH, Inc.

KDP Pockels Cell: Based on KDP crystal (isomorphic to KDP with deuterium substitution enhancing electro-optical properties). It has high electro-optical coefficients, wide transparent band (0.2 - 2.1 μm), high damage threshold and good crystal uniformity for large-aperture and... [See More]

  • Laser Operation: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
  • Type: Component or Subsystem
  • Laser Type: Pulsed
F-Theta Lenses
from CASTECH, Inc.

Product description:F-theta lenses are often used in laser marking, laser engraving and laser cutting systems where constant scan rate and linear displacement are required. F-theta lenses are designed with a barrel distortion, and resulting a displacement that is linear with scanning angle.CASTECH... [See More]

  • Laser Operation: Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components
  • Type: Component or Subsystem
  • Workpiece Material: UVFS
RTP Q-Switch
from CRYSTECH, Inc.

RTP Q-Switch: Based on RTP crystal (isomorphous to KTP), it features large electro-optical coefficient, high damage threshold, wide transparent range (0.35 - 3.5 μm), non-deliquescence, low loss, and suits high repetition frequency. No gray tracks under intense laser. Two crystals are 90°... [See More]

  • Laser Operation: Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
  • Type: Component or Subsystem
  • Laser Type: Pulsed
3-Axis Scan Head -- 3XB
from Nutfield Technology

Nutfield Technolog y ’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a large scan field with a relatively small spot. Various field and spot size combinations can be selected simply by turning a... [See More]

  • Laser Operation: Micromachining; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Textile Cutting and Embossing, Solar Scribing, Laser Process Development
Flatbed Laser Engraver and Cutter -- r400
from Trotec Laser, Inc.

R Series lasers were designed and developed by Trotec laser using Austrian engineering standards. The R400 features an ergonomic 40.5" x 24.8" working area, CO2 laser power up to 100W, sophisticated and intuitive workflow software, and the highest safety measures - providing the industry with a... [See More]

  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
3-Axis Scan Head -- Contour
from Nutfield Technology

Nutfield Technology ’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis mechanism for marking on highly contoured surfaces. The fully packaged design allows for easy... [See More]

  • Laser Operation: Micromachining; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Solar Scribing, Textile Cutting and Pattering
Flatbed Laser Engraver and Cutter -- r500
from Trotec Laser, Inc.

The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500 laser cutter features a sophisticated and intuitive workflow that provides new businesses with a reliable, cost-effective, and locally... [See More]

  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
Digital XY Scan Head -- D-20
from Nutfield Technology

Nutfield Technology ’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield... [See More]

  • Laser Operation: Welding; Micromachining; Drilling; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Materials Processing, Surface Treatment, Laser Ablasion
Flatbed Laser Engraver and Cutter -- Rayjet 300
from Trotec Laser, Inc.

The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. The Rayjet 300 offers a working area of 29" x 17" in a 60W or 80W model. The Rayjet laser line, invented by Trotec, offers safe,... [See More]

  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
Packaged 2-Axis Scan Head -- XLR8-10
from Nutfield Technology

Nutfield Technology ’s XLR8-10 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of two QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]

  • Laser Operation: Welding; Micromachining; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Solar Scribing, Textile Cutting and Pattering, Surface Treatment
Flatbed Laser Engraver and Cutter -- Rayjet 50
from Trotec Laser, Inc.

The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more. The Rayjet laser line,... [See More]

  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode
  • Type: Complete or Turnkey System
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
Packaged 2-Axis Scan Head -- XLR8-7
from Nutfield Technology

Nutfield Technology ’s XLR8-7 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of tw o QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser... [See More]

  • Laser Operation: Welding; Micromachining; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Solar Scribing, Textile Cutting and Pattering, Surface Treatment
Flatbed Laser Engraver and Cutter -- SP1500
from Trotec Laser, Inc.

The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a wide range of applications including graphic finishing, prototyping, furniture and display manufacturing, and more, the SP laser cutting... [See More]

  • Laser Operation: Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling (optional feature)
  • Type: Complete or Turnkey System
  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
Packaged 2-Axis Scan Head -- Xtreme-10
from Nutfield Technology

Nutfield Technology ’s Xtreme-10 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Available with a recommended 10 mm aperture for various wavelengths, the Xtreme-10 integrates the XY2-100 digital interface with PC-based hardware and software... [See More]

  • Laser Operation: Welding; Micromachining; Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module; Galvanometer
  • Type: Component or Subsystem
  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Solar Scribing, Textile Cutting and Pattering, Surface Treatment
Flatbed Laser Engraver and Cutter -- SP2000
from Trotec Laser, Inc.

Trotec's SP Series large-format CO2 laser cutting machines are ideal for businesses faced with demanding large-format cutting applications. The SP2000 can process a wide range of materials, including acrylic, plastics, textiles, wood, and many more, with a working area of 66.1" x 98.8" and CO2 power... [See More]

  • Laser Operation: Cutting; Marking; Kiss Cutting / Scribing
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling (optional feature)
  • Type: Complete or Turnkey System
  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles