3D Laser Processing / 5-axis Machining Laser Processing Equipment
from MECCO
FARO ® ‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO ’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high... [See More]
- Type: Component or Subsystem
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Cutting; Marking
- Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
- Workpiece Material: Conductive / Metals
from BLM GROUP USA Corporation
Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards. [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Trotec Laser, Inc.
The SpeedMarker 1300 laser marker comes equipped with a maximum marking area of 39.4" x 17.7" (1000 mm x 450 mm) and wattage options ranging from 20W to 100W. This model is perfect for marking large batches of components with dynamic data, making it an ideal choice for ensuring maximum flexibility... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Marking
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Galvanometer or Switching Mirror; Dump or shutter; PointingDiode; Collimator
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
from LPKF Laser & Electronics North America
The LPKF ProtoLaser 3D was developed specifically for prototyping three-dimensional circuitry. System design is based on the proven ProtoLaser concept used for printed circuit board prototyping. The work platform has dimensions of 500 mm x 500 mm and the system features z-axis travel of 200 mm. An... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Drilling; Cutting
- Options / Components: Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
- Workpiece Material: Electronics / Wafers
from MECCO
FARO ® ’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations, the 3D-Ultralight ’s dynamic lens translator continuously adjusts the... [See More]
- Type: Component or Subsystem
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Cutting; Marking
- Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
- Workpiece Material: Conductive / Metals
from BLM GROUP USA Corporation
The LT120 automatic laser tube cutting system is the ideal solution for exploiting the benefits of laser technology within a contained cost. Starting from a tube bundle, all the work processes are done automatically within the system: selection of individual bars, measurement, feeding, cutting,... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Trotec Laser, Inc.
The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be handled just as easily as a... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Marking
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Pallet; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Galvanometer or Switching Mirror; Dump or shutter; PointingDiode; Collimator
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
from MECCO
FARO ® ’s 3D-XB Scan Head is designed to deliver large field sizes (from 150mm to 2,000mm), without the use of f-theta lenses, XY tables, or gantries. This 3-axis technology provides better field-size/spot-size ratios than those of standard f-theta scanning lenses. With the 3D-XB Scan... [See More]
- Type: Component or Subsystem
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Cutting; Marking
- Options / Components: Laser Optics or Beam Delivery Components; Laser head or focusing module
- Workpiece Material: Conductive / Metals
from BLM GROUP USA Corporation
The LT722D laser tube cutting system provides 20% higher production rate than normally experienced in the field combined with a unique level of flexibility and automatic adjustments. This feature makes it suitable for both small batches or large runs. The Lasertube LT722D is the most up to date... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Trotec Laser, Inc.
The SpeedMarker 1600, the largest of Trotec's laser marking machines, comes equipped with a maximum marking area of 51.2" x 17.7" (1300 mm x 450 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Marking
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Polarizer; Dump or shutter; PointingDiode; Collimator
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
from BLM GROUP USA Corporation
New born in the Lasertube range, the LT8 excels for the highest flexibility and user-friendliness, as well as for top quality and extremely precise laser cutting, operating on a tube range from 12 to 220 mm and a bar weight up to 35 Kg/m. Due to an efficient automatic loading system combined to a... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Tube; Cutting
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis; Cabinet; Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
- Workpiece Material: Conductive / Metals
from Trotec Laser, Inc.
The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality hardware for safe laser... [See More]
- Type: Complete or Turnkey System
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Marking
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Galvanometer or Switching Mirror; Dump or shutter; PointingDiode; Collimator
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles