Pallet / Shuttle Pallet Laser Processing Equipment
from Trotec Laser, Inc.
The SpeedMarker 1350 laser marking machine comes equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 20W to 100W. Perfect for maximum flexibility in size and capability, individual, large, or heavy components can be handled just as easily as a... [See More]
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Rotary Table / Rotary Axis (optional feature); Pallet; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery; Galvanometer; Galvanometer or Switching Mirror; Dump or shutter; PointingDiode; Collimator
- Laser Operation: 3D Laser Processing or 5-Axis Machining; Micromachining; Marking
- Type: Complete or Turnkey System
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others, the M1000 is ideally suited for laser marking autoparts, medical products, metal and plastic tools and... [See More]
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Pallet; Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
- Laser Operation: Marking
- Type: Complete or Turnkey System
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials
from FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. The M-Series is available in two sizes (M2000, M3000) and three model options each... [See More]
- Options / Components: Motorized Head, Guidance Module or Robotic Arm; Pallet; Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
- Laser Operation: Marking
- Type: Complete or Turnkey System
- Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials