Tissue / Medical Laser Processing Equipment

16 Results
1064nm Laser Module(80J)
from CRYSTECH, Inc.

CRYSTECH based on the market demand for 1064nm Laser Medical Aesthetics and combined with the characteristics of Nd: YAG crystal materials, has designed and developed the 1064nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer service... [See More]

  • Workpiece Material: Medical; Treat Skin Pigmentary Disorders
  • Options / Components: Laser Optics or Beam Delivery Components
  • Type: Component or Subsystem
Optical Fiber Transmission System
from CASTECH, Inc.

Product description:The ultra-fast laser transmission system developed by CASTECH is a high-power laser transmission system based on hollow core anti-resonance photonic crystal fiber. Picosecond or femtosecond pulses laser with high energy can be confined to the tiny hollow core structure of the... [See More]

  • Workpiece Material: Medical
  • Options / Components: Laser Optics or Beam Delivery Components
  • Type: Complete or Turnkey System
  • Power: 500
2100nm Laser Module(30W)
from CRYSTECH, Inc.

Holmium laser (2100nm) is a type of laser. It uses yttrium-aluminum-garnet (YAG) as the activating medium and is produced by a pulsed solid-state laser device made of a laser crystal (Cr:Tm:Ho:YAG) doped with sensitizing ion chromium (Cr), energy-transferring ion thulium (Tm), and activating ion... [See More]

  • Workpiece Material: Medical; Urinary calculi, Prostatic hyperplasia, Bladder tumors
  • Options / Components: Laser Optics or Beam Delivery Components
  • Type: Component or Subsystem
  • Laser Type: NdYAG
755nm Laser Module(40J)
from CRYSTECH, Inc.

CRYSTECH based on the market demand for 755nm laser hair removal and combined with the characteristics of self-produced Alexandrite crystal materials, has designed and developed the 755nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer... [See More]

  • Workpiece Material: Medical; Laser Hair Removal
  • Options / Components: Laser Optics or Beam Delivery Components
  • Type: Component or Subsystem
Laser Marking System -- Videojet® 7210/7310
from Videojet Technologies, Inc.

Fiber & Solid State Laser Marking Systems. Small size. High quality marks. Low maintenance. The new Videojet 7210 (10 Watt) and 7310 (20 Watt)pulsed fiber lasers are the most compact, versatile and low maintenance solid-state marking systems available. Perfect for Direct Parts Marking (DPM) and... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical
  • Options / Components: Laser Optics or Beam Delivery Components; Galvanometer
  • Type: Complete or Turnkey System
  • Laser Operation: Marking
Fiber Laser Welder - 1kW -- LF1000A
from AMADA Weld Tech

The new LF1000A 1kW fiber laser welder has a number of features unique to Miyachi Unitek lasers which enable both high speed and penetration welding of steel and aluminums with high process stability and reliability. These features include real time power feedback, a 100% optically isolated cavity,... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Medical
  • Options / Components: Laser Optics or Beam Delivery Components; Splitter
  • Type: Complete or Turnkey System
  • Laser Operation: Welding
Laser Beam Delivery Systems
from Zygo Corporation

Lasers continue to be employed in an ever widening application space. One of the most common challenges is getting the laser from the source to the object, with the right power, size and shape. We develop laser beam delivery systems that employ CW or pulsed pico-/femto- second lasers in the UV-to-IR... [See More]

  • Workpiece Material: Electronics / Wafers; Medical
  • Options / Components: Laser Optics or Beam Delivery Components; Expander
  • Type: Complete or Turnkey System
  • Laser Type: Pulsed
Flatbed Laser Engraver and Cutter -- r400
from Trotec Laser, Inc.

R Series lasers were designed and developed by Trotec laser using Austrian engineering standards. The R400 features an ergonomic 40.5" x 24.8" working area, CO2 laser power up to 100W, sophisticated and intuitive workflow software, and the highest safety measures - providing the industry with a... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
Macro Spot Laser Welders -- LW15A
from AMADA Weld Tech

Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical devices, electronic components and other micro and macro laser welding applications requiring... [See More]

  • Workpiece Material: Conductive / Metals; Medical
  • Options / Components: Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Splitter
  • Type: Complete or Turnkey System
  • Laser Operation: Welding
Flatbed Laser Engraver and Cutter -- r500
from Trotec Laser, Inc.

The R Series, designed by Trotec, is a safe, and affordable laser cutter. Available with a 51.1" x 35.4" working area and CO2 power options up to 100W, the R500 laser cutter features a sophisticated and intuitive workflow that provides new businesses with a reliable, cost-effective, and locally... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
Macro Spot/Seam Laser Welders -- LW50A
from AMADA Weld Tech

The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse Energy and 7kW Peak Power. Penetration Seam and Spot Applications. Excellent Multi Workstation Source. Four Energy Share... [See More]

  • Workpiece Material: Conductive / Metals; Medical
  • Options / Components: Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Splitter
  • Type: Complete or Turnkey System
  • Laser Operation: Welding
Flatbed Laser Engraver and Cutter -- Rayjet 300
from Trotec Laser, Inc.

The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. The Rayjet 300 offers a working area of 29" x 17" in a 60W or 80W model. The Rayjet laser line, invented by Trotec, offers safe,... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling
  • Type: Complete or Turnkey System
  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
Micro Spot Laser Welder - 5W -- LW5AM
from AMADA Weld Tech

Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features real time power... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Medical
  • Options / Components: Laser Optics or Beam Delivery Components; FiberDelivery; Splitter
  • Type: Complete or Turnkey System
  • Laser Operation: Welding
Flatbed Laser Engraver and Cutter -- Rayjet 50
from Trotec Laser, Inc.

The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more. The Rayjet laser line,... [See More]

  • Workpiece Material: Conductive / Metals; Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Rotary Table / Rotary Axis (optional feature); Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode
  • Type: Complete or Turnkey System
  • Laser Operation: Drilling; Cutting; Marking; Kiss Cutting / Scribing
Seam Laser Welder - 150W -- LW150A
from AMADA Weld Tech

The LW150A provides up to 150 watts average power for deeper, faster seam welding applications, and, with a pulse length extending up to 99ms, has the means to weld alloys normally susceptible to cracking. 150 W Average Power. 70J Pulse Energy and 7kW Peak Power. Four Energy Share or Six Time Share. [See More]

  • Workpiece Material: Conductive / Metals; Medical
  • Options / Components: Monitoring System or Sensors; Laser Optics or Beam Delivery Components; Splitter
  • Type: Complete or Turnkey System
  • Laser Operation: Welding
Flatbed Laser Engraver and Cutter -- SP1500
from Trotec Laser, Inc.

The SP1500 laser cutter comes equipped with a 59.1" x 49.2" working area and CO2 power options ranging from 100W to 400W. Suitable in a number of industries for a wide range of applications including graphic finishing, prototyping, furniture and display manufacturing, and more, the SP laser cutting... [See More]

  • Workpiece Material: Plastic, Wood, Composites or Other Non-Conductive Materials; Electronics / Wafers; Medical; Acrylic Foils & films Glass Wood Paper Leather Stone Textiles
  • Options / Components: Motorized Head, Guidance Module or Robotic Arm; Gantry Tables or Conventional Orthogonal systems; Cabinet; Monitoring System or Sensors; Fume Extractors (optional feature); Laser Optics or Beam Delivery Components; Laser head or focusing module; BeamPipe; PointingDiode; Air or gas cooling (optional feature)
  • Type: Complete or Turnkey System
  • Laser Operation: Cutting; Marking; Kiss Cutting / Scribing