Print Out Megohmmeters
2 Results
Cropico -- DO7
from Seaward Group USA
from Seaward Group USA
The DO7 is a practical micro ohmmeter for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7 micro ohmmeter has many advanced features, including protection up... [See More]
- Interfaces: RS232; Print Out
- Power consumption: 20
- Resistance Range: 6.00E-7 to 0.0600
- Testing Method: Manual
Cropico -- DO8000
from Seaward Group USA
from Seaward Group USA
The DO8000 is the ideal measuring instrument for transformer and other inductive windings. The advanced power supply ensures that measurements are fast and stable. The two measuring channels permit both primary and secondary windings to be measured and displayed at the same time, and with the... [See More]
- Interfaces: RS232; Print Out; USB
- Power consumption: 55
- Resistance Range: 2.00E-6 to 2
- Testing Method: Automatic; Manual