LED Indicator Megohmmeters

10 Results
Handheld Voltmeter/ Megohmmeter -- R1M-B
from TEGAM, Inc.

Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: 1000 to 200000
  • DC Volts Out: 500
  • Testing Method: Manual
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Display: AnalogMeter; LEDIndicator
  • Resistance Range: 0.0 to 100000
  • DC Volts Out: ? to 500
  • Testing Method: Manual
Portable Megohmmeter -- R1M-A
from TEGAM, Inc.

Portable Megohmmeter. 1 M Ω TO 200 G Ω, 500V, 3.5 Digit. The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 M Ω full scale to 200 G Ω full scale. [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: 1000 to 2.00E8
  • DC Volts Out: 50 to 500
  • Testing Method: Manual
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Display: AnalogMeter; DigitalMeter; LEDIndicator
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 200 to 6000
  • Leakage Current: 0.0 to 9.99
Portable Megohmmeter with Surface Probes -- R1M-AR+850
from TEGAM, Inc.

Portable Megohmmeter with Surface Probes. 1 M Ω TO 200 G Ω, 500V, 3.5 Digit. Technical Specifications. Rugged. Portable Megohmmeter. 1 M Ω to 200 G Ω, 3%, 500V, 3.5 Digit,. with Model R1M-910-850 Probes. 3 year warranty. Made in USA [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: 1000 to 2.00E8
  • DC Volts Out: 500
  • Testing Method: Manual
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Display: LEDIndicator
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Display: LEDIndicator
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 100 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Display: LEDIndicator
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Display: DigitalMeter; LEDIndicator
  • DC Current Out: ? to 25
  • DC Volts Out: ? to 500
  • Leakage Current: 0.1000 to 10
SafeTest Series -- Luminaire
from Seaward Group USA

The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results and interface to... [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: ? to 2000
  • DC Volts Out: ? to 500
  • Testing Method: Automatic (optional feature); Manual (optional feature)