Buzzer or Annunciator Megohmmeters

7 Results
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; Audible Alarms
  • Resistance Range: 0.0 to 100000
  • DC Volts Out: ? to 500
  • Testing Method: Manual
Insulation Resistance Tester -- Model 2205
from Slaughter Company (SCI)

The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing. [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
  • Resistance Range: 100 to 2.00E8
  • DC Volts Out: 30 to 1000
  • Dwell Time: 0.0 to 1000
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 100 to 6000
  • Resistance Range: 100 to 1.00E6
Seaward -- IR800
from Seaward Group USA

The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique... [See More]

  • Features: Buzzer or Annunciator
  • DC Current Out: ? to 0.2000
  • DC Volts Out: 4 to 1000
  • Resistance Range: 0.0 to 1.00E6
Seaward -- IRT-S
from Seaward Group USA

The IRT-S is the next generation microprocessor-controlled instrument, intended for execution of low voltage insulation resistance measurements. The choice for professionals, the unit uses the latest technology and offers features not seen before on handheld testers. Measurable parameters for... [See More]

  • Features: Buzzer or Annunciator; Rapid Cutoff; Memory / Storage
  • Resistance Range: 0.0 to 2.00E6
  • DC Volts Out: 100 to 1000
  • Testing Method: Manual
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
  • Leakage Current: 0.1000 to 20
  • DC Volts Out: 250 to 500
  • Resistance Range: 100 to 100000