Manual Megohmmeters

11 Results
Insulation Tester -- PCE-IT100
from PCE Instruments / PCE Americas Inc.

Insulation tester PCE-IT100. For insulation resistance up to 4000 M Ω / CAT III 1000V / Easy handling Single or continuous measurement / Max / Min-value function. The insulation tester PCE-IT100 detects with auxiliary voltages of 125V, 250V, 500V and 1000V insulation resistors up to max. 4000 M... [See More]

  • Testing Method: Manual
  • Display: DigitalMeter
  • Resistance Range: 4.00E6
  • Form Factor: Portable; Hand Held
Megohmmeter/ Insulation Tester -- EMM00010
from Tempco Electric Heater Corporation

Megohmmeter/ Insulation Tester [See More]

  • Testing Method: Manual
  • Display: DigitalMeter
  • DC Volts Out: 250 to 1000
  • Form Factor: Hand Held
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Testing Method: Manual
  • Resistance Range: 0.0 to 100000
  • DC Volts Out: ? to 500
  • Display: AnalogMeter; LEDIndicator
Ohm-Stat™ Megohmeter -- RT-500
from RDM Industrial Products, Inc.

The Ohm-Stat ™ RT-500 Megohmmeter measures Surface Resistivity using parallel electrodes and concentric rings. Tests Resistance To Ground (RTG), Resistance Between Two Points (RTT) and Volume Resistance using two 5 lb. 2.5 ” disk probes. Ohm-Stat RT-500 tests each sleeve of a garment for... [See More]

  • Testing Method: Manual
  • Form Factor: Portable; Hand Held
  • Display: DigitalMeter
  • Safety Agency Rating: ANSI/EOS/EOD
Handheld Voltmeter/ Megohmmeter -- R1M-B
from TEGAM, Inc.

Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]

  • Testing Method: Manual
  • Resistance Range: 1000 to 200000
  • DC Volts Out: 500
  • Display: DigitalMeter; LEDIndicator
Insulation Resistance Tester -- Model 2205
from Slaughter Company (SCI)

The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing. [See More]

  • Testing Method: Manual
  • Resistance Range: 100 to 2.00E8
  • DC Volts Out: 30 to 1000
  • Dwell Time: 0.0 to 1000
Cropico -- DO4A
from Seaward Group USA

This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415... [See More]

  • Testing Method: Manual
  • Power consumption: 20
  • Resistance Range: 4.00E-4 to 4
  • Display: DigitalMeter
Portable Megohmmeter -- R1M-A
from TEGAM, Inc.

Portable Megohmmeter. 1 M Ω TO 200 G Ω, 500V, 3.5 Digit. The Model R1M-A is a portable Megohmmeter designed to measure high values of resistance associated with the measurement of insulation resistance. It has six resistance ranges from 1 M Ω full scale to 200 G Ω full scale. [See More]

  • Testing Method: Manual
  • Resistance Range: 1000 to 2.00E8
  • DC Volts Out: 50 to 500
  • Display: DigitalMeter; LEDIndicator
Seaward -- Combi Compact
from Seaward Group USA

Seaward's Combi Compact is an 'all in one' installation Tester with memory options. This all in one instrument has been specially designed to test in accordance with the 16th Edition, BS7671 and EN1557. The micro-processor controlled tester is a compact, ergonomically designed unit and is supplied... [See More]

  • Testing Method: Manual
  • DC Current Out: 0.0100 to 3
  • DC Volts Out: ? to 500
  • Resistance Range: 0.0 to 2.00E6
Portable Megohmmeter with Surface Probes -- R1M-AR+850
from TEGAM, Inc.

Portable Megohmmeter with Surface Probes. 1 M Ω TO 200 G Ω, 500V, 3.5 Digit. Technical Specifications. Rugged. Portable Megohmmeter. 1 M Ω to 200 G Ω, 3%, 500V, 3.5 Digit,. with Model R1M-910-850 Probes. 3 year warranty. Made in USA [See More]

  • Testing Method: Manual
  • Resistance Range: 1000 to 2.00E8
  • DC Volts Out: 500
  • Display: DigitalMeter; LEDIndicator
Seaward -- IR800
from Seaward Group USA

The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique... [See More]

  • Testing Method: Manual
  • DC Current Out: ? to 0.2000
  • DC Volts Out: 4 to 1000
  • Resistance Range: 0.0 to 1.00E6