Built-in Calibration Megohmmeters
from Seaward Group USA
This portable Digital Ohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an sturdy Plastic case. The Series 4000 has many advanced features, including Auto ranging, forward and reverse... [See More]
- Features: Built-in Calibration; Warning Indicator; Auto-Ranging; Battery Powered
- Power consumption: 20
- Resistance Range: 4.00E-6 to 4
- Testing Method: Automatic; Manual
from Slaughter Company (SCI)
The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing. [See More]
- Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
- Resistance Range: 100 to 2.00E8
- DC Volts Out: 30 to 1000
- Dwell Time: 0.0 to 1000
from Seaward Group USA
This portable Digital Milliohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an aluminium case with tilt handle. The DO4A has many advanced features, including protection up to 415... [See More]
- Features: Built-in Calibration; Warning Indicator; Battery Powered
- Power consumption: 20
- Resistance Range: 4.00E-4 to 4
- Testing Method: Manual
from Seaward Group USA
This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all... [See More]
- Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface (optional feature); Memory / Storage; Battery Powered
- Testing Method: Automatic; Manual
- Resistance Range: 3.00E-9 to 30
- Display: DigitalMeter
from Seaward Group USA
The DO7 is a practical micro ohmmeter for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7 micro ohmmeter has many advanced features, including protection up... [See More]
- Features: RemoteControl; Built-in Calibration; Warning Indicator; Battery Powered
- Power consumption: 20
- Resistance Range: 6.00E-7 to 0.0600
- Testing Method: Manual
from Seaward Group USA
The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus... [See More]
- Features: Built-in Calibration; Warning Indicator; Memory / Storage; Battery Powered
- Power consumption: 20
- Resistance Range: 6.00E-6 to 6
- Testing Method: Automatic; Manual
from Seaward Group USA
The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution... [See More]
- Features: RemoteControl; Built-in Calibration; Warning Indicator; Memory / Storage; Auto-Ranging; Battery Powered
- Testing Method: Automatic; Manual
- Resistance Range: 6.00E-6 to 0.0060
- Display: DigitalMeter