Memory / Storage Megohmmeters

11 Results
Cropico -- DO5000
from Seaward Group USA

This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface (optional feature); Memory / Storage; Battery Powered
  • Testing Method: Automatic; Manual
  • Resistance Range: 3.00E-9 to 30
  • Display: DigitalMeter
Insulation Resistance Tester -- Model 2205
from Slaughter Company (SCI)

The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance testing. [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
  • Resistance Range: 100 to 2.00E8
  • DC Volts Out: 30 to 1000
  • Dwell Time: 0.0 to 1000
Cropico -- DO7 Plus
from Seaward Group USA

The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus... [See More]

  • Features: Built-in Calibration; Warning Indicator; Memory / Storage; Battery Powered
  • Power consumption: 20
  • Resistance Range: 6.00E-6 to 6
  • Testing Method: Automatic; Manual
Cropico -- DO7010
from Seaward Group USA

The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; Memory / Storage; Auto-Ranging; Battery Powered
  • Testing Method: Automatic; Manual
  • Resistance Range: 6.00E-6 to 0.0060
  • Display: DigitalMeter
Cropico -- DO8000
from Seaward Group USA

The DO8000 is the ideal measuring instrument for transformer and other inductive windings. The advanced power supply ensures that measurements are fast and stable. The two measuring channels permit both primary and secondary windings to be measured and displayed at the same time, and with the... [See More]

  • Features: Built-in Calibration; Warning Indicator; MultipleTests; Memory / Storage; Noise / Interference Detectors
  • Power consumption: 55
  • Resistance Range: 2.00E-6 to 2
  • Testing Method: Automatic; Manual
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Features: Warning Indicator; PLC Interface; MultipleTests; Selectable Output Frequency; Memory / Storage
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 200 to 6000
  • Leakage Current: 0.0 to 9.99
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 100 to 6000
  • Resistance Range: 100 to 1.00E6
Seaward -- Combi Compact
from Seaward Group USA

Seaward's Combi Compact is an 'all in one' installation Tester with memory options. This all in one instrument has been specially designed to test in accordance with the 16th Edition, BS7671 and EN1557. The micro-processor controlled tester is a compact, ergonomically designed unit and is supplied... [See More]

  • Features: Memory / Storage
  • DC Current Out: 0.0100 to 3
  • DC Volts Out: ? to 500
  • Resistance Range: 0.0 to 2.00E6
Seaward -- IRT-S
from Seaward Group USA

The IRT-S is the next generation microprocessor-controlled instrument, intended for execution of low voltage insulation resistance measurements. The choice for professionals, the unit uses the latest technology and offers features not seen before on handheld testers. Measurable parameters for... [See More]

  • Features: Buzzer or Annunciator; Rapid Cutoff; Memory / Storage
  • Resistance Range: 0.0 to 2.00E6
  • DC Volts Out: 100 to 1000
  • Testing Method: Manual
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
  • Leakage Current: 0.1000 to 20
  • DC Volts Out: 250 to 500
  • Resistance Range: 100 to 100000