RS232 Megohmmeters

14 Results
Cropico -- DO5000
from Seaward Group USA

This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all... [See More]

  • Interfaces: GPIB; RS232
  • Testing Method: Automatic; Manual
  • Resistance Range: 3.00E-9 to 30
  • Display: DigitalMeter
Cropico -- DO7
from Seaward Group USA

The DO7 is a practical micro ohmmeter for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7 micro ohmmeter has many advanced features, including protection up... [See More]

  • Interfaces: RS232; Print Out
  • Power consumption: 20
  • Resistance Range: 6.00E-7 to 0.0600
  • Testing Method: Manual
Cropico -- DO7 Plus
from Seaward Group USA

The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus... [See More]

  • Interfaces: RS232; USB
  • Power consumption: 20
  • Resistance Range: 6.00E-6 to 6
  • Testing Method: Automatic; Manual
Cropico -- DO7010
from Seaward Group USA

The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600µ? to 60? with 0.1 and 10m? resolution... [See More]

  • Interfaces: RS232
  • Testing Method: Automatic; Manual
  • Resistance Range: 6.00E-6 to 0.0060
  • Display: DigitalMeter
Cropico -- DO8000
from Seaward Group USA

The DO8000 is the ideal measuring instrument for transformer and other inductive windings. The advanced power supply ensures that measurements are fast and stable. The two measuring channels permit both primary and secondary windings to be measured and displayed at the same time, and with the... [See More]

  • Interfaces: RS232; Print Out; USB
  • Power consumption: 55
  • Resistance Range: 2.00E-6 to 2
  • Testing Method: Automatic; Manual
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Interfaces: RS232
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 200 to 6000
  • Leakage Current: 0.0 to 9.99
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Interfaces: RS232
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Interfaces: RS232
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 100 to 6000
  • Resistance Range: 100 to 1.00E6
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Interfaces: RS232
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 10 to 6000
  • Resistance Range: 100 to 1.00E6
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Interfaces: RS232; PrinterPort
  • DC Current Out: ? to 25
  • DC Volts Out: ? to 500
  • Leakage Current: 0.1000 to 10
SafeTest Series -- Luminaire
from Seaward Group USA

The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results and interface to... [See More]

  • Interfaces: RS232; PrinterPort
  • Resistance Range: ? to 2000
  • DC Volts Out: ? to 500
  • Testing Method: Automatic (optional feature); Manual (optional feature)
Seaward -- Europa PAC Plus
from Seaward Group USA

The Europa PAC Plus is the latest development in electrical safety testing from the PLUS range family of testers. Ideal for those wishing to conduct simplified testing, the Europa PAC Plus includes features previously unseen on manual testers - the ability to print out test results after test, the... [See More]

  • Interfaces: RS232
  • DC Current Out: 1.00E-3 to 0.1000
  • DC Volts Out: 0.1000 to 500
  • Leakage Current: 0.0100 to 19.99
Seaward -- IRT-S
from Seaward Group USA

The IRT-S is the next generation microprocessor-controlled instrument, intended for execution of low voltage insulation resistance measurements. The choice for professionals, the unit uses the latest technology and offers features not seen before on handheld testers. Measurable parameters for... [See More]

  • Interfaces: RS232
  • Resistance Range: 0.0 to 2.00E6
  • DC Volts Out: 100 to 1000
  • Testing Method: Manual
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Interfaces: RS232; PrinterPort
  • Leakage Current: 0.1000 to 20
  • DC Volts Out: 250 to 500
  • Resistance Range: 100 to 100000