CE Conformity Marks Megohmmeters

7 Results
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Safety Agency Rating: CE; IEC
  • Resistance Range: 0.0 to 100000
  • DC Volts Out: ? to 500
  • Testing Method: Manual
Megger -- 5990
from Greenlee Textron, Inc.

ANALOG TYPE. ANALOG DISPLAY TYPE. CE APPROVAL. (4) 1.5 V D BATTERY TYPE. 1.5 V BATTERY VOLTAGE. D BATTERY SIZE. 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE. 500/1000/2500/5000 V TEST VOLTAGE. 0 TO 600 VAC/VDC VOLTAGE RANGE. INCLUDES INTEGRATED TEST LEAD, PROBES, SNAP-ON TEST LEAD POUCH, CARRYING... [See More]

  • Safety Agency Rating: CE
  • Display: AnalogMeter
  • Resistance Range: 500 to 5.00E8
Cropico -- DO4001
from Seaward Group USA

This portable Digital Ohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an sturdy Plastic case. The Series 4000 has many advanced features, including Auto ranging, forward and reverse... [See More]

  • Safety Agency Rating: CE
  • Power consumption: 20
  • Resistance Range: 4.00E-9 to 4
  • Testing Method: Manual
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Safety Agency Rating: CE
  • DC Current Out: ? to 0.0100
  • DC Volts Out: 100 to 6000
  • Resistance Range: 100 to 1.00E6
Seaward -- Combi Compact
from Seaward Group USA

Seaward's Combi Compact is an 'all in one' installation Tester with memory options. This all in one instrument has been specially designed to test in accordance with the 16th Edition, BS7671 and EN1557. The micro-processor controlled tester is a compact, ergonomically designed unit and is supplied... [See More]

  • Safety Agency Rating: CE
  • DC Current Out: 0.0100 to 3
  • DC Volts Out: ? to 500
  • Resistance Range: 0.0 to 2.00E6
Seaward -- IRT-S
from Seaward Group USA

The IRT-S is the next generation microprocessor-controlled instrument, intended for execution of low voltage insulation resistance measurements. The choice for professionals, the unit uses the latest technology and offers features not seen before on handheld testers. Measurable parameters for... [See More]

  • Safety Agency Rating: CE
  • Resistance Range: 0.0 to 2.00E6
  • DC Volts Out: 100 to 1000
  • Testing Method: Manual
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Safety Agency Rating: CE
  • Leakage Current: 0.1000 to 20
  • DC Volts Out: 250 to 500
  • Resistance Range: 100 to 100000