Graphics Ink Jet Printers
from Videojet Technologies, Inc.
Marsh 1100/3100 High Definition Ink Jet Printer. The Marsh 1100/3100 printers combine high resolution printing with a simple user interface, making message selection quick, easy and error-free. The Marsh 1100/2100/3100 are designed and manufactured to deliver optimum performance, reliably printing... [See More]
- Applications: Graphics; Bar Codes
- Mounting Options: Stand-alone
- Media Handling: Wood / Corrugated Paper
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Applications: Graphics; Bar Codes; Labels; Date Stamp
- Printing Width: 25 to 213
- Printing Rate: 0.5080 to 6.35
- Resolution: 300 to 4800
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Applications: Graphics; Bar Codes; Labels
- Resolution: 600 to 4800
- Printing Width: 19 to 102
- Number of Colors: 1.67E7
from Diagraph, an ITW Company
Small character, for wash down and harsh environments, 2-line printer, [See More]
- Applications: Graphics; Labels; Date Stamp
- Printing Width: 2 to 9
- Printing Rate: 6248 to 7254
- Digital Interface: Serial/Digital; RS232
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Resolution: 150 to 300
- Printing Rate: 762 to 1016
- Number of Colors: 4
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Applications: Graphics; Bar Codes; Labels
- Printing Width: 19 to 210
- Printing Rate: 114
- Resolution: 600 to 4800
from Videojet Technologies, Inc.
Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Resolution: 150 to 300
- Printing Rate: 762 to 1016
- Number of Colors: 4
from Videojet Technologies, Inc.
Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Resolution: ? to 150
- Printing Rate: 102 to 1016
- Number of Colors: 4
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Applications: Graphics; Bar Codes
- Digital Interface: Serial/Digital; USB, Ethernet
- Printing Rate: 2708 to 4877
- Media Handling: Paper; Plastics; Glasses / Ceramics